- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC4-HP-AC200V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 70°C | -50°C | - | - | - | 2017 | - | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | - | BOX | compliant | CSA; UL; VDE | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | - | - | - | 20 ms | - | - | - | - | 1300mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | 0.007A | 220V | 35.2mm | - | RoHS Compliant | - | ||
![]() HL2-HP-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | 200V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | - | HL | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | - | BOX | - | CSA; UL | PC Pin | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 200VAC | Non Latching | 125VAC - Nom | 6.6mA | 25 ms | - | 160VAC | 10A | - | 1.2W | 60VAC | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() JE1XN-DC5V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | 62.5Ohms | Silver Alloy | - | - | - | - | -40°C~70°C | Bulk | 2006 | JE-X | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 80mA | 2ms | - | 3.5VDC | 5A | - | 400mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JR1AF-TM-DC18V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 612Ohms | Silver Alloy | - | - | - | - | -50°C~70°C | Bulk | 2001 | JR | - | - | Obsolete | Not Applicable | - | Quick Connect | - | - | 70°C | -50°C | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 18VDC | Non Latching | 250VAC 30VDC -Max | 29.4mA | 2ms | - | 14.4VDC | 16A | - | 530mW | 1.8VDC | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TS2SA-LT-6V-TH-Z Panasonic Electric Works | 48 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4E-L-DC110V-D Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HJ2-DC12V-D Panasonic Electric Works | In Stock | - | - | 16 Weeks | Panel | - | - | - | - | - | - | - | 160Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | - | - | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | - | TUV; UL | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 7A | 125V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | - | - | - | - | 20 ms | 7A@125VDC | - | - | - | 900mW | - | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | DPDT | 12V | 0.075A | - | 9.6V | 1.2V | - | - | 40mm | - | RoHS Compliant | - | ||
![]() NC4D-JP-AC100V Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 100000 Cycle(s) | 40°C | -40°C | - | - | - | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 80V, COIL RELEASE VOLTAGE(AC): 10V | - | BOX | - | CSA; UL | - | 38.1mm | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 4A | 4A@250VAC | 30 ms | - | - | - | - | 40 ms | - | - | - | - | 1300mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | 0.013A | 100V | 10.9mm | - | RoHS Compliant | - | ||
![]() ADJ61048 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Through Hole | - | - | - | 7 | - | - | - | 15.36kOhm | Silver, Tin | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 16A | DPST | - | - | - | - | - | - | - | Latching | - | 3.125mA | - | - | - | - | 150mW | - | - | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JA1C-TMP-AC48V-P Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 48 V | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 25 A | - | General Purpose | - | - | - | - | Non-Latching | - | 29.2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HC2K-DC100V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 6410Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | -40°C~50°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | Plug In | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 100VDC | Latching, Dual Coil | 250VAC -Max | 15.6mA | 50ms | - | 80VDC | 3A | - | 1560mW | - | 250V | AC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() HC4D-DC110V-H13 Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HE1AN-W-DC12V-Y7 Panasonic Electric Works | 8 | - | Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | - | - | 57.6Ohm | Silver Nickel (AgNi) | - | - | - | - | -40°C~55°C | Tray | - | HE-N | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30ms | 12VDC | Non Latching | 480VAC -Max | 208mA | 10ms | - | 9VDC | 120A | - | - | 0.6VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HE1AN-W-DC24V-Y7 Panasonic Electric Works | 8 | - | Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | - | - | 230Ohm | Silver Nickel (AgNi) | - | - | - | - | -40°C~55°C | Tray | - | HE-N | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30ms | 24VDC | Non Latching | 480VAC -Max | 104mA | 10ms | - | 18VDC | 120A | - | - | 1.2VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2K-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | NO | PANEL MOUNT | - | - | - | - | - | Silver Alloy | 200000 Cycle(s) | - | - | - | -40°C~50°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2; COIL RELEASE VOLTAGE(AC): 19.2 | - | BOX | compliant | CSA; UL | Plug In | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 24VAC | Latching, Dual Coil | 250VAC -Max | 51.1mA | 30ms | - | 19.2VAC | 3A | - | 1220mW | - | 250V | AC | LATCHED | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() HC3-DC12V-D-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 60°C | -50°C | - | - | - | 2017 | - | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | 3PDT | 12V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZ52F05W Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | 63Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 105°C | -40°C | LOW PROFILE | - | BOX | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | SOLDER | 16A | SPST | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 5V | - | - | 80mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 5V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | 1 FORM A | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() HC4-DC48V-H20 Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HC4E-L-DC12V-D Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC4E-L-DC24V-H42 Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |