- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC3-DC48V-D-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 60°C | -50°C | - | - | - | 2017 | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | 3PDT | 48V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4D-L-AC115V-H40 Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HC3-DC6V-D-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 60°C | -50°C | - | - | - | 2017 | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | 3PDT | 6V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4-L-DC12V-D Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 60°C | -50°C | - | - | - | 2017 | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | 4PDT | 12V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZN1B05W Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | - | Through Hole | - | - | - | - | - | 63Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | -40°C~85°C | Tray | - | ALZN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | 16A | - | - | 0.5VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ35005 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 4 | - | - | 100Ohm | - | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | SPST | 16A | - | POWER/SIGNAL RELAY | - | 16A@250VAC | 10 ms | 5V | Non-Latching | - | 50mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 5V | DC | - | 1000 Vrms | Random | - | - | - | - | - | - | - | 1 FORM B | - | - | - | - | - | 16.5mm | 0.0035 inch | RoHS Compliant | - | ||
![]() HJ2-L-DC24V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | SOCKET MOUNT | - | - | - | 650Ohm | - | - | 100000 Cycle(s) | 70°C | -40°C | - | - | Bulk | - | - | e4 | yes | Obsolete | Not Applicable | - | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | compliant | TUV; UL | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 7A | - | 125V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | - | - | - | - | 20 ms | 7A@125VDC | - | - | - | 900mW | - | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | DPDT | 24V | - | 0.037A | - | 19.2V | 2.4V | - | - | - | 40mm | - | RoHS Compliant | - | ||
![]() HL1-H-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 40Ohm | - | - | 500000 Cycle(s) | 70°C | -50°C | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 6V | - | 0.15A | - | 4.8V | 0.6V | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() HL1-H-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 10000Ohm | - | - | 500000 Cycle(s) | 70°C | -50°C | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1000mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 100V | - | 0.01A | - | 80V | 10V | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() HL2-L-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 300000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V, COIL RELEASE VOLTAGE(AC): 14.4 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300mW | - | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | 0.028A | 48V | - | 35.4mm | - | RoHS Compliant | - | ||
![]() HJ4-L-AC220/240V-6 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 100000 Cycle(s) | 70°C | -40°C | - | - | Bulk | - | - | e4 | yes | Obsolete | Not Applicable | - | EAR99 | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.49.00.50 | BOX | compliant | TUV; UL | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | - | 125V | - | SNAP-ON | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | 5A@125VDC | - | - | - | 1500mW | - | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | 0.008A | 240V | - | 40mm | - | RoHS Compliant | - | ||
![]() HL2-PL-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 300000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300mW | - | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | 0.224A | 6V | - | 35.4mm | - | RoHS Compliant | - | ||
![]() ST1-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 600ohm | 8A | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT3S-24V Panasonic Industrial Automation Sales | 8286 | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | 3.2kOhm | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | RT-3 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) x 4 | General Purpose | - | - | - | 24VDC | Non Latching | 250VAC 30VDC -Max | 7.5mA | - | - | 16.8VDC | 3A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | ||
![]() HL1-L-DC100V-F Panasonic Electric Works | In Stock | - | - | 8 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 10000Ohm | - | - | 500000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1000mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 100V | - | 0.01A | - | 80V | 10V | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() ADJ75005 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | - | 6 | 14g | GOLD | 100Ohm | - | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | UL; VDE | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | DPST | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 5V | Non-Latching | - | 50mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 5V | DC | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | 2 FORM B | - | - | - | - | - | - | 0.0035 inch | RoHS Compliant | - | ||
![]() HL1-L-DC6V-F Panasonic Electric Works | In Stock | - | - | 8 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 40Ohm | - | - | 500000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 6V | - | 0.15A | - | 4.8V | 0.6V | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() HL1-L-DC48V-F Panasonic Electric Works | In Stock | - | - | 8 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 2600Ohm | - | - | 500000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 48V | - | 0.019A | - | 38.4V | 4.8V | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() HC4P-DC48V-H53 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HA1E-DC48V Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | General Purpose | - | - | - | - | Non-Latching | - | 7.5 mA | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |