- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ2-L-AC220/240V-R-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | - | - | 7A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | DPDT | - | - | - | - | 0.008A | 240V | 40mm | RoHS Compliant | ||
![]() HJ4-AC100V-R-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 80 V, COIL RELEASE VOLTAGE(AC): 30 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.012A | 100V | 40mm | RoHS Compliant | ||
![]() HJ2-L-DC48V-D Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 2600Ohm | 100000 Cycle(s) | 70°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 7A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | DPDT | 48V | 0.018A | 38.4V | 4.8V | - | - | 40mm | RoHS Compliant | ||
![]() HJ2-AC100V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 80 V, COIL RELEASE VOLTAGE(AC): 30 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | - | - | 7A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | DPDT | - | - | - | - | 0.012A | 100V | 40mm | RoHS Compliant | ||
![]() HJ2-L-AC200V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | - | - | 7A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | DPDT | - | - | - | - | 0.007A | 200V | 40mm | RoHS Compliant | ||
![]() HJ4-DC110V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 11000Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 1100mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 110V | 0.01A | 88V | 11V | - | - | 40mm | RoHS Compliant | ||
![]() HJ4-L-AC100V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 80 V, COIL RELEASE VOLTAGE(AC): 30 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.012A | 100V | 40mm | RoHS Compliant | ||
![]() HJ2-L-DC12V-D Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 160Ohm | 100000 Cycle(s) | 70°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 7A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | DPDT | 12V | 0.075A | 9.6V | 1.2V | - | - | 40mm | RoHS Compliant | ||
![]() HJ4-AC200V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.007A | 200V | 40mm | RoHS Compliant | ||
![]() HJ4-L-AC200V-R Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.007A | 200V | 40mm | RoHS Compliant | ||
![]() HJ2-L-DC12V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 160Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 7A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | DPDT | 12V | 0.075A | 9.6V | 1.2V | - | - | 40mm | RoHS Compliant | ||
![]() HJ2-L-DC48V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 2600Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 7A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | DPDT | 48V | 0.018A | 38.4V | 4.8V | - | - | 40mm | RoHS Compliant | ||
![]() HJ4-AC200V-R Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.007A | 200V | 40mm | RoHS Compliant | ||
![]() HJ4-AC200V-R-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.007A | 200V | 40mm | RoHS Compliant | ||
![]() HJ4-DC12V-D-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 160Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 12V | 0.075A | 9.6V | 1.2V | - | - | 40mm | RoHS Compliant | ||
![]() HJ2-L-DC110V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 11000Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 7A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 7A@125VDC | 1100mW | 250V | AC/DC | MOMENTARY | DC | DPDT | 110V | 0.01A | 88V | 11V | - | - | 40mm | RoHS Compliant | ||
![]() HJ4-AC220/240V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.008A | 240V | 40mm | RoHS Compliant | ||
![]() HJ4-DC110V-D Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 11000Ohm | 100000 Cycle(s) | 70°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 1100mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 110V | 0.01A | 88V | 11V | - | - | 40mm | RoHS Compliant | ||
![]() HJ4-AC12V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.103A | 12V | 40mm | RoHS Compliant | ||
![]() HJ4-DC24V-D-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 650Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 24V | 0.037A | 19.2V | 2.4V | - | - | 40mm | RoHS Compliant |