- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE1A-24V Panasonic Electric Works | 10 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 7g | - | - | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | - | - | - | 440V | - | 10A | SPST | 230V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 5ms | 10A@30VDC | 16.8VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2500VA@440VAC | 10A | 300W@230VDC | - | - | - | 5kV | - | - | - | 300 W | - | - | - | - | - | 12mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() ADW1106W Panasonic Electric Works | 10000 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | 4 | 8g | - | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2000 | DW | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 200mW | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 8A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 8A | 8A@250VAC | 15ms | 6VDC | Latching, Single Coil | 250VAC -Max | 33.3mA | 15 ms | - | 4.8VDC | - | 200mW | 200mW | - | - | AC | LATCHED | 6V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | 8A | - | - | - | - | - | - | - | - | 2 kW | - | - | 18.8mm | - | 10mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP54 | ||
![]() HC2-HP-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 30g | - | - | - | - | 2.6kOhm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 7A | 7A@250VAC | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-Q-DC12V Panasonic Electric Works | 38 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 6 | 90g | - | - | - | - | 75Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | - | BOX | 33mm | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 25A@277VAC | 30ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 160mA | 10ms | 25A@30VDC | 8.4VDC | - | 1.92W | 1.92W | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 60mm | 33mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-W-DC6V-Y6 Panasonic Electric Works | 2255 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | 18.8Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2015 | HE-PV | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 90A | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30ms | 6VDC | Non Latching | 277VAC -Max | 320mA | 10ms | - | 4.2VDC | - | - | 1.92W | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2EBD-P-DC48V Panasonic Electric Works | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 16g | - | - | - | - | 6.4kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | NC | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 11.2mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 3A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 7.5mA | 10ms | - | 38.4VDC | 5A | 360mW | 360mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ST2-L2-DC48V-F Panasonic Electric Works | 37 |
| - | 12 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 10g | GOLD | - | - | - | 9kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | ST | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; SEV; UL; VDE | PC Pin | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | DPST | 250V | - | - | DPST-NO (2 Form A) | General Purpose | - | 8A | - | 10ms | 48VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 4.7mA | 10 ms | - | 38.4VDC | - | - | 240mW | - | - | AC/DC | LATCHED | 48V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | 150W@250VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() JM1AN-P-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | 28g | - | - | - | - | 160Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2000 | JM | - | yes | Obsolete | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 16mm | unknown | - | CSA; UL; VDE | PC Pin | 250V | - | - | - | 100mOhm | 100000000Ohm | - | - | - | 250V | - | 20A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 10ms | - | 8.4VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 4 | - | 1000 Vrms | Random | - | 5000 Vrms | 5000VA@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.4mm | - | 26mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-Q-AC120V Panasonic Electric Works | 1171 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 4 | 90g | - | - | - | 120V | 5.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 70 V, COIL RELEASE VOLTAGE(AC): 18 V | - | - | 2.7W | - | - | BOX | 33mm | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | 277V | - | - | 50mm x 33mm x 35mm | - | - | - | - | - | 277V | - | 30A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@277VAC | 30ms | 120VAC | Non Latching | 277VAC 30VDC -Max | 22.1mA | 30 ms | 30A@30VDC | 84VAC | - | 2.7W | 2.7W | 18VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 60mm | 33mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DSP2A-L2-DC9V Panasonic Electric Works | 33 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | 8 | - | - | - | - | - | 270Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | - | - | 300mW | - | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | - | 5A | DPST | 30V | - | - | DPST-NO (2 Form A) | General Purpose | - | 5A | - | 10ms | 9VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 33.3mA | 5ms | 5A@125VDC | 7.2VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1A-B-12V-Y2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1APF-18V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | High Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1A-F-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1A-48V-Y2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1-B-5V-6K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1-B-24V-Y2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1-B-48V-Y1 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1-B-5V-Y2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW1ASN-DC9V-F Panasonic Electric Works | 28 |
| - | - | - | Through Hole | - | - | - | - | - | - | JW1ASN | Panasonic Industrial Devices | - | 155 Ohms | Silver Tin Oxide (AgSnO) | - | 100 | - | Panasonic | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 5 A | 530 mW | - | 0.9 VDC | - | - | - | - | - | - | Sealed - Fully | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | - | - | - | - | - | - | - | ||
![]() JW1ASN-DC6V-F Panasonic Electric Works | 15 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | JW1ASN | Panasonic Industrial Devices | - | 68 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1ASN-DC6V-F | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | - | 5.14 | - | Yes | -40°C ~ 60°C | - | - | JW | - | Yes | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | Relays | - | - | - | BOX | - | compliant | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | - | - | 5 A | - | 30 V | - | SOLDER | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | 530 mW | 530 mW | 0.6 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | Class E | - | - | - | - | SPST | 6 V | 0.088 A | - | 4.2 V | 0.6 V | - | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | - | - | - | - | - |