- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ4-L-AC220/240V-R-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | 5A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | 4PDT | - | - | - | - | 0.008A | 240V | 40mm | RoHS Compliant | ||
![]() HL1-L-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.111A | 12V | 35.4mm | RoHS Compliant | ||
![]() HL1-L-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 38.4 V, COIL RELEASE VOLTAGE(AC): 14.4 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.028A | 48V | 35.4mm | RoHS Compliant | ||
![]() HL1-L-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | - | 125V | AC | MOMENTARY | - | SPDT | - | - | - | - | - | 240V | 35.4mm | RoHS Compliant | ||
![]() HL1-HP-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 500000 Cycle(s) | 70°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | SOLDER | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.224A | 6V | 35.4mm | RoHS Compliant | ||
![]() HL1-HP-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 500000 Cycle(s) | 70°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | SOLDER | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.007A | 200V | 35.4mm | RoHS Compliant | ||
![]() HL1-L-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.224A | 6V | 35.4mm | RoHS Compliant | ||
![]() HL1-L-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.056A | 24V | 35.4mm | RoHS Compliant | ||
![]() HL1-HP-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | 40Ohm | 500000 Cycle(s) | 70°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | - | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | SOLDER | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 900mW | 125V | AC | MOMENTARY | DC | SPDT | 6V | 0.15A | 4.8V | 0.6V | - | - | 35.4mm | RoHS Compliant | ||
![]() HJ4-DC48V-D Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 2600Ohm | 100000 Cycle(s) | 70°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 48V | 0.018A | 38.4V | 4.8V | - | - | 40mm | RoHS Compliant | ||
![]() HJ4-DC48V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 2600Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 48V | 0.018A | 38.4V | 4.8V | - | - | 40mm | RoHS Compliant | ||
![]() HL2-HTM-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 300000 Cycle(s) | 70°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | - | BOX | compliant | CSA; UL | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | DPDT | - | - | - | - | 0.007A | 200V | 34.4mm | RoHS Compliant | ||
![]() HL1-L-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.007A | 200V | 35.4mm | RoHS Compliant | ||
![]() HL1-PL-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | SOLDER | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.007A | 200V | 35.4mm | RoHS Compliant | ||
![]() HJ4-DC110V-D-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 11000Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 1100mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 110V | 0.01A | 88V | 11V | - | - | 40mm | RoHS Compliant | ||
![]() HL1-H-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 500000 Cycle(s) | 70°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | SPDT | - | - | - | - | 0.224A | 6V | 35.4mm | RoHS Compliant | ||
![]() HJ4-L-DC24V-6 Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 650Ohm | 100000 Cycle(s) | 70°C | -40°C | Bulk | e4 | yes | Obsolete | Not Applicable | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 5A | 125V | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 20 ms | 5A@125VDC | 900mW | 250V | AC/DC | MOMENTARY | DC | 4PDT | 24V | 0.037A | 19.2V | 2.4V | - | - | 40mm | RoHS Compliant | ||
![]() HL2-HTM-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 300000 Cycle(s) | 70°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | compliant | CSA; UL | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | DPDT | - | - | - | - | 0.224A | 6V | 34.4mm | RoHS Compliant | ||
![]() HL2-HTM-AC115V-H59 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL1-HP-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | 2600Ohm | 500000 Cycle(s) | 70°C | -50°C | - | - | yes | Obsolete | Not Applicable | EAR99 | - | - | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | SOLDER | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | 25 ms | - | 900mW | 125V | AC | MOMENTARY | DC | SPDT | 48V | 0.019A | 38.4V | 4.8V | - | - | 35.4mm | RoHS Compliant |