- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ4-L-DC110V-D Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | SOCKET MOUNT | - | - | - | 11000Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | - | - | - | e4 | yes | Obsolete | Not Applicable | - | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | compliant | TUV; UL | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | 125V | - | SNAP-ON | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | - | - | - | 20 ms | 5A@125VDC | - | - | 1100mW | - | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | 4PDT | 110V | 0.01A | - | 88V | 11V | - | - | 40mm | - | RoHS Compliant | ||
![]() HJ4-L-DC48V-D-6 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | SOCKET MOUNT | - | - | - | 2600Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | Bulk | - | - | e4 | yes | Obsolete | Not Applicable | - | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | compliant | TUV; UL | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | 125V | - | SNAP-ON | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | - | - | - | 20 ms | 5A@125VDC | - | - | 900mW | - | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | 4PDT | 48V | 0.018A | - | 38.4V | 4.8V | - | - | 40mm | - | RoHS Compliant | ||
![]() HL1-PL-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 500000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V, COIL RELEASE VOLTAGE(AC): 14.4 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | 1300mW | - | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | SPDT | - | - | - | - | - | 0.028A | 48V | 35.4mm | - | RoHS Compliant | ||
![]() HL2-HTM-AC240V-H60 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HJ4-L-DC110V-D-6 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | SOCKET MOUNT | - | - | - | 11000Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | Bulk | - | - | e4 | yes | Obsolete | Not Applicable | - | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | compliant | TUV; UL | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | 125V | - | SNAP-ON | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | - | - | - | 20 ms | 5A@125VDC | - | - | 1100mW | - | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | 4PDT | 110V | 0.01A | - | 88V | 11V | - | - | 40mm | - | RoHS Compliant | ||
![]() ALZ51F09TW Panasonic Electric Works | In Stock | - | - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | 203Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | 105°C | -40°C | LOW PROFILE | - | BOX | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | SOLDER | 16A | SPST | - | POWER/SIGNAL RELAY | - | - | 15 ms | 9V | - | - | 44.4mA | 5 ms | - | - | - | 400mW | - | - | AC | MOMENTARY | 9V | DC | 6 | - | 1000 Vrms | Random | 5000 Vrms | 4000VA@440VAC | - | - | - | 1 FORM A | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | ||
![]() ALA2PF5V Panasonic Electric Works | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~70°C | Bulk | - | ALA | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 277VAC -Max | - | - | - | 3.75VDC | 5A | - | 0.25VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ALA2PF12V Panasonic Electric Works | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 272Ohm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~70°C | Bulk | - | ALA | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 277VAC -Max | 44.2mA | - | - | 9VDC | 5A | - | 0.6VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ALA2PF24V Panasonic Electric Works | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 1.087kOhm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~70°C | Bulk | - | ALA | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 277VAC -Max | 22.1mA | - | - | 18VDC | 5A | - | 1.2VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC4-HTM-DC6V-H78 Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL1-L-DC12V-F Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 160Ohm | - | 500000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | 900mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 12V | 0.075A | - | 9.6V | 1.2V | - | - | 35.4mm | - | RoHS Compliant | ||
![]() HL1-HTM-DC100V-F Panasonic Electric Works | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | 10000Ohm | - | 500000 Cycle(s) | 70°C | -50°C | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | 1000mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 100V | 0.01A | - | 80V | 10V | - | - | 34.4mm | - | RoHS Compliant | ||
![]() HL1-HTM-DC48V-F Panasonic Electric Works | In Stock | - | - | 8 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 2600Ohm | - | 500000 Cycle(s) | 70°C | -50°C | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | BOX | compliant | CSA; UL | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | 900mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | SPDT | 48V | 0.019A | - | 38.4V | 4.8V | - | - | 34.4mm | - | RoHS Compliant |