- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Plating | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Switching Current | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Relay Form | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JW1ASN-B-DC5V-F Panasonic Electric Works | 28 |
| - | - | - | - | Through Hole | - | - | - | - | JW1ASN | Panasonic Industrial Devices | 47 Ohms | Silver Tin Oxide (AgSnO) | - | 100 | Panasonic | 5 A | Panasonic Electric Works | PCB Mount | Bulk | Active | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | - | 0.5 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | - | - | - | - | - | - | ||
![]() JW1ASN-B-DC6V-F Panasonic Electric Works | 28 |
| - | - | - | - | Through Hole | - | - | - | - | JW1ASN | Panasonic Industrial Devices | 68 Ohms | Silver Tin Oxide (AgSnO) | - | 100 | Panasonic | 5 A | Panasonic Electric Works | PCB Mount | Bulk | Active | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | 530 mW | - | 0.6 VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | - | - | - | - | - | - | ||
![]() JW1FSN-DC5V Panasonic Electric Works | 60000 | - | Datasheet | 20 Weeks | Silver | PCB, Through Hole | Through Hole | - | 5 | 13g | - | - | - | 47Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | JW | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 530mW | 30V | BOX | 12.8mm | - | 10A | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | 28.6mm x 12.8mm x 20.4mm | - | - | - | - | 250V | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | 10A@30VDC | 3.5VDC | - | 530mW | 530mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ADJ56005 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 9 | 14g | - | - | - | 100Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2000 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | 16A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 5VDC | Non Latching | 250VAC -Max | 50mA | 10 ms | - | 3.75VDC | 10A | 250mW | 250mW | 0.5VDC | AC | MOMENTARY | 5V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-H-DC110V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In | Socketable | 100 | 11 | - | - | - | - | 10kOhms | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 70°C | -50°C | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 250V | 7A | 3PDT | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 20ms | - | 88VDC | 7A | - | - | 11VDC | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HP2-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Plug-In, Socketable | Socketable | - | 8 | 60g | - | - | - | 440Ohm | Silver (Ag) | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | - | 36mm | 25 mm | 36mm x 25mm x 44mm | - | - | - | - | 250V | 10A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@250VAC | 25ms | 24VDC | Non Latching | 250VAC - Nom | 54.5mA | 25 ms | - | 19.2VDC | - | 1.3W | 1.3W | 3.6VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PA1A-12V-Y1 Panasonic Electric Works | 10 |
| Datasheet | - | - | Through Hole | Through Hole | SIP | 4 | 3g | - | - | - | 1.2kOhms | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | PA | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | 5mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | 5A | SPST | 110V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 10mA | 5ms | - | 8.4VDC | 5A | - | 120mW | 0.6VDC | - | - | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 21mm | 5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HC4D-H-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socketable | Socketable | - | 14 | 30g | - | - | - | 650Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 900mW | - | BOX | 20.8mm | - | - | CSA; UL; VDE | Plug In | 250V | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | 3A | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | 3A | 3A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | 8PDT | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ST1-L2-DC12V-F Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | 8 | - | GOLD | - | - | 640Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | ST | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | 240mW | 250V | - | 14mm | - | - | CSA; SEV; UL; VDE | PC Pin | 380V | - | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | 8A | DPST, SPST | 250V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | - | 15ms | 12VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 18.8mA | 10 ms | - | 9.6VDC | - | 240mW | 240mW | - | AC/DC | LATCHED | 12V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | 1 FORM A,B | - | - | 11mm | 31mm | 31mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S2EB-L2-6V Panasonic Electric Works | 10 |
| - | 10 Weeks | - | Through Hole | Through Hole | DIP | 12 | 8g | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2003 | S | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | BOX | - | - | - | - | PC Pin | - | - | 28mm | - | - | - | - | - | - | 250V | - | 4PST, DPST | 48V | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | - | 15ms | 6VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 33.7mA | - | 3A@48VDC | 4.2VDC | 4A | 200mW | 200mW | - | AC/DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADY12005 Panasonic Electric Works | 10 |
| - | 10 Weeks | - | Through Hole | - | - | 5 | - | - | - | - | 125Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 70°C | -40°C | - | - | - | - | BOX; TUBE | 15mm | - | - | CSA; TUV; UL | - | 380V | - | - | - | - | - | - | - | PLASTIC SEALED | 380V | 10A | SPST | 125V | 10A | - | - | POWER/SIGNAL RELAY | - | - | 10A@380VAC | 10 ms | - | Latching, Dual Coil | - | 40mA | 8 ms | - | - | - | 200mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() JTN1AG-PA-F-DC24V Panasonic Electric Works | 6 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 720Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 85°C | -55°C | - | - | 800mW | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT, SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 277VAC -Max | 33.3mA | 10ms | - | 18VDC | 30A | 800mW | 800mW | 2.4VDC | - | - | 24V | - | - | - | - | - | Class F | - | - | - | - | - | - | 20.2mm | - | 26.9mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HC2-HP-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | 8 | 30g | - | - | - | 160Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 900mW | - | BOX | 20.8mm | - | - | CSA; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 7A | 7A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ADJ22024 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 5 | 14g | - | - | - | 3.84kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 24VDC | Latching, Single Coil | 250VAC -Max | 6.3mA | 10 ms | - | 16.8VDC | - | 150mW | 150mW | - | AC | LATCHED | 24V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PQ1A-9V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | 4 | - | - | - | - | 405Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2003 | PQ | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electrical, Mechanical | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 5A | - | 250V | 5A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | 5A | 5A@250VAC | 20ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 22.2mA | 10ms | 5A@110VDC | 6.75VDC | - | 200mW | 200mW | 0.45VDC | - | MOMENTARY | 9V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HL-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Plug-In, Socketable | Socketable | - | 5 | 30g | - | - | - | 160Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | 10A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | - | - | 900mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HP-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | 11 | 30g | - | - | - | 160Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | 7A | 3PDT | - | - | - | 3PDT (3 Form C) | General Purpose | - | 7A | 7A@250VAC | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | - | - | 900mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHES3292 Panasonic Electric Works | 25 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 306Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | - | HE-S | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 30ms | 24VDC | Non Latching | 277VAC - Nom | 78mA | 10ms | - | 18VDC | 35A | - | 1.88W | 1.2VDC | - | - | 24V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JVN1AF-4.5V-F Panasonic Electric Works | 24 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 4 | - | - | - | - | 101Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | JV-N | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 10.9mm | - | - | - | FLUX FREE SEALED | 277V | - | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 12ms | 4.5VDC | Non Latching | 277VAC 30VDC -Max | 44.4mA | 5ms | 10A@30VDC | 3.38VDC | 16A | 200mW | 200mW | 0.23VDC | AC/DC | MOMENTARY | 4.5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-DC6V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | - | Socket, Socketable | Socketable | - | 8 | 16g | - | - | - | 100Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 25.4mm | 11.2 mm | - | - | - | - | - | 250V | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 3A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 60mA | 10ms | - | 4.8VDC | 5A | 360mW | 360mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |