- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP4-P-DC48V Panasonic Electric Works | 48 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 14 | 65g | GOLD | - | 7.7kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Tube | - | SP | yes | Active | 1 (Unlimited) | 16 | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | BOX | 25.6mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | 36.8 mm | 50mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | 250V | 10A | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 6.2mA | 20ms | 10A@30VDC | 33.6VDC | - | 300mW | 300mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | 16 | - | 1500 Vrms | Random | - | 3000 Vrms | 2500VA@250VAC | - | 300W@30VDC | - | - | - | 51mm | - | 22mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-H-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | 11 | 30g | - | - | 650Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | 20.8mm | - | - | CSA; UL; VDE | Plug In | 250V | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 7A | - | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-JP-DC12V Panasonic Electric Works | 800 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 8 | 16g | - | - | 400Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 360mW | 30V | BOX | 25.4mm | - | 5A | CSA; UL | PC Pin | 250V | - | - | - | 25.4mm x 25.4mm x 10.9mm | - | - | 5A | 250V | - | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 9.6VDC | - | 360mW | 360mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 10.9mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HC4-HL-AC120V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | PCB, Plug-In | - | 120 | - | 14 | - | - | 120V | - | Gold, Silver | 200000 Cycle(s) | - | - | 2003 | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 60°C | -50°C | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V ; WITH LED INDICATION | - | - | - | BOX | 20.8mm | - | - | CSA; UL; VDE | - | 250V | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 5A | - | 4PDT | - | 5A | - | General Purpose | 5A | 5A@250VAC | 20 ms | - | Non-Latching | - | 11.9mA | - | - | - | - | 1.3W | 1.3W | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() JQ1A-5V Panasonic Electric Works | 1500 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | 4 | 7g | - | - | 125Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2004 | JQ | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | 200mW | 110V | - | 10mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | - | - | 5ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 40mA | 2ms | - | 3.75VDC | 5A | 200mW | 200mW | 0.25VDC | - | - | 5V | - | - | - | - | - | Class E | - | - | - | - | - | - | 15.6mm | 20mm | 20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() JS1-12V Panasonic Electric Works | 10000 | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | 5 | - | - | - | 400Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JS | yes | Obsolete | Not Applicable | 5 | PC Pin | EAR99 | - | - | - | - | - | - | 360mW | - | BOX | 16mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | 22mm x 16mm x 16.4mm | 100mOhm | 100000000Ohm | 5A | 250V | - | - | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | - | 8.4VDC | - | 360mW | 360mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | 5 | Sealed - Fully | - | Random | - | - | - | - | - | - | - | 16mm | 22mm | 22mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ALE75F05 Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | BOX | - | unknown | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 28.6mm | - | - | - | - | - | 277V | 16A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 40mA | 25ms | - | 3.75VDC | - | 200mW | 200mW | 0.25VDC | AC | MOMENTARY | 5V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1124TW Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 4 | 8g | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tray | 2000 | DW | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | 200mW | - | - | 10mm | - | - | UL; VDE | PC Pin | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | 250V | 8A | - | SPDT, SPST | - | - | SPST-NO (1 Form A) | General Purpose | 16A | 16A@277VAC | 15ms | 24VDC | Latching, Single Coil | 250VAC -Max | 8.3mA | 15 ms | - | 19.2VDC | - | 200mW | 200mW | - | AC | - | 24V | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | IEC Compliant | 18.8mm | 22mm | 24mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ALZ11B18 Panasonic Electric Works | 48 |
| - | 20 Weeks | - | Through Hole | - | NO | 8 | 12g | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2004 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | 400mW | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | 440V | 16A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 18VDC | Non Latching | 440VAC -Max | 22.2mA | 5ms | - | 12.6VDC | - | - | 400mW | 1.8VDC | AC | MOMENTARY | 18V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() S4EB-6V Panasonic Electric Works | 39 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | - | 12 | 8g | - | - | 180Ohm | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tube | 2003 | S | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | BOX | 12mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | 4PST | 48V | - | 4PST-NO (4 Form A) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC 48VDC -Max | 33.3mA | 10ms | 3A@48VDC | 4.2VDC | 4A | 200mW | 200mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 28mm | - | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DK1A1B-3V Panasonic Electric Works | 40 |
| - | 12 Weeks | Through Hole | Through Hole | DIP | - | 6 | - | - | - | 45Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | - | 15mm | - | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 15mm x 10mm | - | - | 8A | 250V | 8A | - | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 3VDC | Non Latching | 250VAC 125VDC -Max | 66.7mA | 8ms | 8A@125VDC | 2.1VDC | - | 200mW | 200mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | 8A | - | 2 kW | - | - | 20mm | - | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DK1A1B-6V Panasonic Electric Works | 40 |
| - | 12 Weeks | Through Hole | Through Hole | DIP | - | 6 | 6g | - | - | 180Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Tube | - | DK | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Gold Flash (Au) | - | - | RELEASE TIME WITHOUT DIODE | - | - | 125V | - | 15mm | - | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 15mm x 10mm | - | - | 8A | 250V | 8A | - | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 8ms | 8A@125VDC | 4.2VDC | - | 200mW | 200mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | 8A | - | 2 kW | - | - | 20mm | - | 10mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() JM1AN-TMP-DC5V-F Panasonic Electric Works | 20000 | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | 28g | - | - | 27.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2000 | JM | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | 16mm | - | - | CSA; TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | - | - | - | 250V | 20A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 180mA | 10ms | - | 3.5VDC | - | 900mW | 900mW | 0.5VDC | AC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | 30.4mm | - | 26.5mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() JQ1AP-F-12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 720Ohm | Silver, Tin | - | - | Bulk | 2003 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5A | - | - | - | - | - | - | Non-Latching | - | 16.7mA | - | - | - | - | 200mW | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | - | - | RoHS Compliant | - | ||
![]() HE1AN-P-DC6V-Y5 Panasonic Electric Works | 33 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 4 | 80g | - | - | 18.8Ohm | Silver Nickel (AgNi) | 30000 Cycle(s) | -50°C~55°C | Bulk | 2000 | HE-PV | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 1.92W | - | BOX | 33mm | - | - | UL; VDE | PC Pin | - | - | - | - | 38mm x 33mm x 36.3mm | - | - | - | 250V | 48A | 1 | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30ms | 6VDC | Non Latching | 250VAC -Max | 320mA | 10ms | - | 4.2VDC | - | 1.92W | 1.92W | 0.6VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | 30A | - | 8.31 kW | - | 36.3mm | 38mm | 38mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HC2-HP-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | 8 | 30g | - | 115V | - | Silver Alloy, Cadmium Free | - | -50°C~70°C | Bulk | 2007 | HC | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 70°C | -50°C | - | - | - | - | - | 20.8mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | 7A | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 7A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HL1-HTM-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | 35g | - | - | 650Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~70°C | Tube | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 900mW | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | - | 43mm | - | 43mm x 20.6mm x 34.4mm | - | - | - | 125V | 15A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 24VDC | Non Latching | 125VAC - Nom | 37mA | - | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | 20.6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ST2-DC48V-F Panasonic Electric Works | 200 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 6 | 10g | - | - | 9kOhms | Silver Tin Oxide (AgSnO) | - | -40°C~60°C | Bulk | 2000 | ST | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 60°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 380V | 8A | - | DPST | 250V | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 380VAC 250VDC -Max | 5.3mA | 10ms | - | 38.4VDC | 8A | 240mW | 240mW | 4.8VDC | - | - | 48V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ALZ51F12 Panasonic Electric Works | 41 |
| - | 16 Weeks | Through Hole | Through Hole | DIP | - | 6 | 12g | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tube | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | 440V | 16A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | AC | MOMENTARY | 12V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() ALFG1PF24 Panasonic Electric Works | 8000 |
| - | 12 Weeks | - | Through Hole | DIP | NO | 4 | 23g | - | - | 410Ohm | Silver Tin Oxide (AgSnO) | 30000 Cycle(s) | -40°C~60°C | Bulk | 2000 | ALFG | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 1.4W | - | BOX | 15.7mm | - | 59mA | - | PC Pin | 250V | UL | - | - | 30.1mm x 15.7mm x 23.3mm | - | - | - | 250V | 22A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 22A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 58.6mA | 10ms | - | 16.8VDC | 25A | 280mW | 1.4W | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | Class F | - | - | 22A | - | 5.5 kW | - | 23.3mm | 30.1mm | 30.1mm | - | - | No | No SVHC | RoHS Compliant | Lead Free |