- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC4D-PL2-DC6V Panasonic Electric Works | 2997 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 16 | 18g | - | 22.5Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | 4A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 267mA | 10ms | - | 4.8VDC | 5A | 1.6W | 1.6W | - | - | AC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-DC12V-R-F Panasonic Electric Works | 1 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | DIP | - | 6 | 4.5g | - | 480Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~65°C | Bulk | 2000 | DSP | - | Active | 1 (Unlimited) | - | Quick Connect | - | 65°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | 5A | SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 5ms | - | 9.6VDC | 5A | 300mW | - | 1.2VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADW1224W Panasonic Electric Works | 10 |
| - | 16 Weeks | - | Through Hole | - | NO | 5 | 8g | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2000 | DW | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 400mW | - | BOX | 10mm | - | UL; VDE | PC Pin | 250V | - | - | 24mm x 10mm x 18.8mm | - | - | - | - | - | 250V | 8A | SPST | - | SPST-NO (1 Form A) | General Purpose | 8A | - | 15ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 16.7mA | - | - | 19.2VDC | - | 400mW | 400mW | - | - | AC | LATCHED | 24V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | 8A | - | 2 kW | - | - | 24mm | - | 18.8mm | - | No | Unknown | RoHS Compliant | Lead Free | IP54 | ||
![]() NC4EBD-DC12V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 14 | 18g | - | 200Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 60mA | 10ms | - | 9.6VDC | 5A | 720mW | 720mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1124HTW Panasonic Electric Works | 20 |
| - | 12 Weeks | - | Through Hole | - | - | 4 | 8g | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tray | 2000 | DW-H | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | 200mW | - | - | - | unknown | UL; VDE | PC Pin | - | - | 10 mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Latching, Single Coil | 277VAC -Max | 8.3mA | 15 ms | - | 19.2VDC | 16A | - | - | - | 277V | AC | - | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() S2EB-48V Panasonic Electric Works | 231 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | - | 12 | 8g | - | 8.5kOhm | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tube | 2012 | S | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | 271mW | - | BOX | 12mm | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 4PST, DPST | 48V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC 48VDC -Max | 5.6mA | 10ms | - | 33.6VDC | 4A | 271mW | 271mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 10mm | 28mm | 28mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JVN1A-48V-F Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | 11.52kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2004 | JV-N | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | ELECTRICAL LIFE AT 125 VAC: 30000 | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | - | 22mm x 16mm x 10.9mm | - | - | 10A | - | - | 277V | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 12ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 4.2mA | 5ms | 10A@30VDC | 36VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | 16A | 2.5kV | - | - | 10.5mm | 22mm | 16mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() APF30318 Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | 5 | - | - | 1.9kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | 2008 | APF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 170mW | - | - | 5mm | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | - | WATER PROOF | - | 250V | 6A | SPDT | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 18VDC | Non Latching | 250VAC -Max | 9.4mA | 4ms | - | 12.6VDC | - | - | 170mW | 0.9VDC | - | AC | MOMENTARY | 18V | DC | - | - | - | - | - | - | - | 6A | - | 1.5 kW | - | - | 28mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() NC4D-P-DC6V Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 14 | 18g | - | 50Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | 4A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 120mA | 10ms | - | 4.8VDC | 5A | 720mW | 720mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ13024 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 6 | 14g | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 24V | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 10.4mA | 10 ms | - | 16.8VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 24V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() JM1AN-P-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | 28g | - | 640Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2000 | JM | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 16 mm | - | - | - | - | - | - | 250V | 20A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 10ms | - | 16.8VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1A-DC6V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | 4 | 4.5g | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | - | BOX | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | - | WATER PROOF | - | 250V | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 4.8VDC | 8A | 300mW | 300mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-AC120V Panasonic Electric Works | 47 | - | Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | 120 | - | 4 | 90g | 120V | 5.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2004 | HE | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 70 V, COIL RELEASE VOLTAGE(AC): 18 V | - | - | - | BOX | 33mm | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | 277V | - | - | 50mm x 33mm x 35mm | - | - | - | - | - | 277V | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 120VAC | Non Latching | 277VAC 30VDC -Max | 21mA | 30 ms | 30A@30VDC | 84VAC | - | 2.7W | 2.7W | 18VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | 35mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ALQ106 Panasonic Electric Works | 99 |
| Datasheet | 14 Weeks | - | Through Hole | - | NO | 5 | 7g | - | 90Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Tube | 2008 | ALQ | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | 400mW | - | BOX | - | - | CUL; UL; VDE | PC Pin | - | 20mm | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | 250V | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 250VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | 10A | 400mW | 400mW | 0.3VDC | - | AC/DC | MOMENTARY | 6V | DC | 5 | - | - | Random | Class B | 4000 Vrms | - | - | - | - | - | 16mm | - | 10mm | - | 0.0042 inch | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AHN22124 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | 17g | - | 1.09kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | AHN | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | - | 250V | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 5A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP4-DC24V Panasonic Electric Works | 40 | - | Datasheet | 10 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 65g | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | SP | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | BOX | 25.6mm | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | 36.8 mm | 50mm x 36.8mm x 20.5mm | - | - | - | - | - | 250V | 10A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 12.5mA | 20ms | 10A@30VDC | 16.8VDC | - | 300mW | 300mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | 22mm | 51mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2EBD-P-DC5V Panasonic Electric Works | 2510 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 8 | - | - | 69.4Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 11.2 mm | - | - | - | - | - | - | 250V | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 72mA | 10ms | - | 4VDC | 5A | 360mW | 360mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC4D-JP-DC5V Panasonic Electric Works | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 14 | 18g | - | 34.7Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 720mW | - | BOX | 25.4mm | - | CSA; UL | PC Pin | 250V | - | - | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | 4A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 144mA | 10ms | - | 4VDC | 5A | 360mW | 720mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 38.1mm | 25.4mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AHES3193 Panasonic Electric Works | 55 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | 1.22kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~55°C | Bulk | - | HE-S | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | 30ms | 48VDC | Non Latching | 277VAC - Nom | 39mA | 10ms | - | 36VDC | 35A | - | 1.88W | 2.4VDC | - | - | - | 48V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADW1112W Panasonic Electric Works | 20 | - | Datasheet | 12 Weeks | - | Through Hole | - | NO | 4 | 8g | - | 720Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tray | 2008 | DW | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 200mW | - | BOX | - | - | UL; VDE | PC Pin | - | - | - | - | - | - | - | - | - | 250V | 8A | SPST | - | SPST-NO (1 Form A) | General Purpose | 8A | 8A@250VAC | 15ms | 12VDC | Latching, Single Coil | 250VAC -Max | 16.7mA | 15 ms | - | 9.6VDC | - | 200mW | 200mW | - | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | 8A | - | 2 kW | - | 18.8mm | - | 10mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP54 |