- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Manufacturer Package Identifier | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Inductance | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Response Time | Contact Form | Relay Type | Dropout Voltage | Fall Time (Typ) | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK2A-L2-5V Panasonic Electric Works | 2222 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 7 | 6g | - | - | 125Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | - | Active | Not Applicable | - | PC Pin | EAR99 | Gold Flash (Au) | RELEASE TIME WITHOUT DIODE | 8536.49.00.50 | 200mW | - | - | 15mm | - | 8A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | 20mm x 15mm x 10mm | 30MOhm | - | 8A | - | - | - | 250V | 8A | - | DPST | 125V | - | DPST-NO (2 Form A) | General Purpose | 1kV | - | 8A | 8A@250VAC | 10ms | 5VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | 8A | - | - | 2 kW | 9.7mm | 20mm | 15mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DK1A1B-L2-12V Panasonic Electric Works | 267 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | 7 | - | - | - | 720Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Tube | 2000 | DK | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITHOUT DIODE | 8536.49.00.50 | - | - | - | 15mm | - | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | 20mm x 15mm x 10mm | - | - | 8A | - | - | - | 250V | 8A | - | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 8A | 8A@250VAC | 10ms | 12VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 16.7mA | 8ms | 8A@125VDC | 8.4VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | 8A | - | - | 2 kW | - | 20mm | 15mm | 10mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() APF30224 Panasonic Electric Works | 14 | - | - | 24 Weeks | - | - | Through Hole | SIP | NO | 5 | 5g | - | - | 3.39kOhm | Silver Nickel (AgNi) | - | -40°C~85°C | Tube | 2008 | APF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 170mW | - | - | 5mm | - | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | - | WATER PROOF | - | - | 250V | 6A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 6A | - | 8ms | 24VDC | Non Latching | 250VAC -Max | 7.1mA | 4ms | - | 16.8VDC | - | - | 170mW | 1.2VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | 6A | - | - | 1.5 kW | 15mm | 28mm | 5mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() DK1A1B-24V Panasonic Electric Works | 25 | - | - | 12 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | 6 | 6g | - | - | 2.88kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2000 | DK | yes | Active | Not Applicable | - | PC Pin | EAR99 | Gold Flash (Au) | RELEASE TIME WITHOUT DIODE | - | - | 125V | BOX; TUBE | 15mm | - | 8A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | 20mm x 15mm x 10mm | - | - | 8A | - | - | - | 250V | 8A | - | DPST, SPST | 125V | 10 ms | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8 ms | 8A | 8A@250VAC | - | 24VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 8ms | 8A@125VDC | 16.8VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | 8A | - | - | 2 kW | 9.7mm | 20mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALFG1PF12 Panasonic Electric Works | 619 |
| Datasheet | 12 Weeks | - | - | Through Hole | DIP | NO | 4 | 23g | - | - | 103Ohm | Silver Tin Oxide (AgSnO) | 30000 Cycle(s) | -40°C~60°C | Bulk | 2000 | ALFG | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 1.4W | 12V | BOX | 15.7mm | - | 117mA | - | PC Pin | 250V | UL | - | - | - | - | - | - | - | - | 250V | 22A | 1 | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 22A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | - | 10ms | - | 8.4VDC | 25A | 280mW | 1.4W | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | Class F | - | - | - | 22A | - | - | 5.5 kW | 23.3mm | 30.1mm | 30.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() S4EB-24V Panasonic Electric Works | 1 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | 12 | 8g | GOLD | - | 2.85kOhm | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tray | 2000 | S | yes | Active | 1 (Unlimited) | 12 | PC Pin | EAR99 | - | - | 8536.41.00.20 | - | 48V | BOX | 12mm | - | 4A | - | PC Pin | 250V | CSA, UL | - | - | 50mOhm | 10GOhm | 3A | - | 1.43 H | - | 250V | - | - | 4PST | 48V | - | 4PST-NO (4 Form A) | General Purpose | - | - | 4A | 4A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 48VDC -Max | 8.4mA | 10ms | 3A@48VDC | 16.8VDC | - | 202mW | 202mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 12 | Sealed - Fully | - | Random | - | - | - | 1000VA@250VAC | - | 90W@30VDC | - | - | 10.5mm | 28mm | 28mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALDP124W Panasonic Electric Works | 39 |
| - | 12 Weeks | Silver | - | Through Hole | - | NO | 4 | 4g | - | - | 2.88kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~85°C | Tray | 2000 | ALDP | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | 200mW | - | BOX | 7.2mm | unknown | - | UL; VDE | PC Pin | 277V | - | - | 20.5mm x 7.2mm x 15.3mm | 100mOhm | 1000000000Ohm | - | - | - | - | 277V | 5A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5A | 5A@277VAC | 10ms | 24VDC | Non Latching | 277VAC -Max | 8.3mA | 10 ms | - | 18VDC | - | - | 200mW | 1.2VDC | AC | MOMENTARY | 24V | DC | 4 | - | 750 Vrms | Random | - | - | - | - | 5A | - | - | 1.385 kW | - | 20.5mm | - | 15.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALF1P24 Panasonic Electric Works | 6200 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 4 | 23g | - | - | 640Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~60°C | Box | 2004 | ALF | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 900mW | - | BOX | 15.7mm | - | - | TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | 25A | 1 | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 25A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 15ms | - | 16.8VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | 20A | - | 5kV | 6.25 kW | 23.3mm | 30.1mm | 15.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() ALFG2PF24 Panasonic Electric Works | 671 |
| - | 12 Weeks | - | - | Through Hole | DIP | NO | 4 | 23g | - | - | 410Ohm | Silver Tin Oxide (AgSnO) | 30000 Cycle(s) | -40°C~60°C | Bulk | 2000 | ALFG | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 1.4W | - | BOX | 15.7mm | - | 59mA | - | PC Pin | 250V | UL | - | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | - | 250V | 31A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 31A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 58.6mA | 10ms | - | 16.8VDC | - | 1.4W | 1.4W | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | Class F | - | - | - | 31A | - | - | 7.75 kW | 23.3mm | 30.1mm | 30.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DK2A-24V Panasonic Electric Works | 2 | - | - | 12 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | 6g | - | - | 2.88kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2000 | DK | - | Active | Not Applicable | - | PC Pin | EAR99 | Gold Flash (Au) | RELEASE TIME WITHOUT DIODE | - | 200mW | 125V | BOX; TUBE | 15mm | - | 8A | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | 20mm x 15mm x 10mm | - | - | 8A | - | - | - | 250V | 8A | - | DPST | 125V | - | DPST-NO (2 Form A) | General Purpose | - | - | 8A | 8A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 8ms | 8A@125VDC | 16.8VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | 8A | - | - | 2 kW | 9.7mm | 20mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALZ12B24 Panasonic Electric Works | 6 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | 8 | 12g | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | LOW PROFILE | - | 400mW | - | - | 12.5mm | - | 16mA | UL; VDE | PC Pin | 440V | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | - | 440V | 16A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 16A@440VAC | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | - | 400mW | 400mW | 2.4VDC | AC | MOMENTARY | 24V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JW1FSN-B-DC24V Panasonic Electric Works | 1484 | - | Datasheet | 20 Weeks | Silver | Through Hole | Through Hole | - | - | 5 | 13g | - | - | 1.1kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 530mW | 30V | BOX | 12.8mm | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | 28.6mm x 12.8mm x 20.4mm | - | - | - | - | - | - | 250V | 10A | - | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 10A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DSP1A-L2-DC3V Panasonic Electric Works | 39 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | NO | 6 | 4.5g | - | - | 30Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITHOUT DIODE | - | 300mW | - | BOX | 11mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | 20.2mm x 11mm x 10.5mm | - | - | - | WATER PROOF | - | - | 250V | - | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 100mA | 5ms | 5A@125VDC | 2.4VDC | 8A | 300mW | 300mW | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 20.2mm | 11mm | 10.5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DSP2A-L2-DC5V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | - | Through Hole | DIP | NO | 8 | 4.5g | - | - | 83.3Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | RELEASE TIME WITHOUT DIODE | - | 300mW | 30V | BOX | 11mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | - | 250V | 5A | - | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | - | 5A | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 60mA | 5ms | - | 4VDC | - | 300mW | 300mW | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10.5mm | 20.2mm | 11mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JTN1AS-TMP-F-DC12V Panasonic Electric Works | In Stock |
| - | 16 Weeks | - | Through Hole | Through Hole | - | - | 4 | 30g | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2000 | JT-N | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | 800mW | - | BOX | 27.4mm | - | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | - | - | - | - | - | - | 277V | 30A | 1 | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | - | 9VDC | - | 800mW | 800mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | 27.9mm | 32.2mm | 27.9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() APF30324 Panasonic Electric Works | 16 | - | Datasheet | 24 Weeks | - | - | Through Hole | SIP | NO | 5 | 5g | - | - | 3.39kOhm | Silver Nickel (AgNi), Gold (Au) | - | -40°C~85°C | Tube | 2008 | APF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 170mW | - | - | 5mm | - | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | - | WATER PROOF | - | - | 250V | 6A | - | SPDT | - | 8 ms | SPDT (1 Form C) | General Purpose | - | 4 ms | 6A | - | - | 24VDC | Non Latching | 250VAC -Max | 7.1mA | - | - | 16.8VDC | - | - | 170mW | 1.2VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | 6A | - | - | 1.5 kW | 15mm | 28mm | 5mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() JW1FSN-B-DC9V Panasonic Electric Works | 7300 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | 5 | 13g | - | - | 155Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 2004 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 12.8mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | 10A | - | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 58mA | 5ms | - | 6.3VDC | - | 530mW | 530mW | 0.9VDC | - | - | 9V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | 28.6mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTN1AS-PA-F-DC12V Panasonic Electric Works | 3000 | - | - | 16 Weeks | Silver | PCB, Through Hole | Through Hole | - | - | 4 | 25g | - | JTN1AS-PA-F-DC12V | 180Ohm | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2000 | JT-N | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 12V | BOX | 26.9mm | - | 30A | CSA; UL | PC Pin | 277V | CSA, UL | 1 | - | - | - | - | - | - | - | 277V | 30A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | - | 9VDC | - | 800mW | 800mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | Class F | - | 85°C | - | 30A | - | - | - | 20.8mm | 31.9mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALQ305 Panasonic Electric Works | 10 | - | Datasheet | 14 Weeks | - | - | Through Hole | - | NO | 4 | 7g | - | - | 125Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ALQ | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | 200mW | - | BOX | 10mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | - | 30V | 250V | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 20ms | 5VDC | Non Latching | 250VAC -Max | 40mA | 20 ms | 5A@30VDC | 3.75VDC | 10A | 200mW | 200mW | 0.25VDC | AC/DC | MOMENTARY | 5V | DC | 4 | - | 1000 Vrms | Random | Class B | - | - | - | - | - | - | - | 16mm | 20mm | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DSP1-L2-DC12V-F Panasonic Electric Works | 1053 |
| Datasheet | 16 Weeks | - | - | Through Hole | DIP | NO | 8 | 4.5g | - | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITHOUT DIODE | - | 300mW | 30V | BOX | 11mm | - | 5A | CSA; TUV; UL | PC Pin | 250V | CSA, TUV, UL | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | - | 250V | 5A | - | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 5A | - | 10ms | 12VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 25mA | 5ms | 5A@125VDC | 9.6VDC | - | 300mW | 300mW | - | AC/DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10.5mm | 20.2mm | 11mm | - | No | Unknown | RoHS Compliant | Lead Free | - |