- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE2AN-Q-DC6V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 6 | - | - | - | 18.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~55°C | Bulk | 2003 | HE | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | - | - | 33 mm | - | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 6VDC | Non Latching | 277VAC 30VDC -Max | 320mA | 10ms | 25A@30VDC | 4.2VDC | - | 1.92W | 1.92W | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AHN22024N Panasonic Electric Works | 5000 | - | Datasheet | 12 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | 1090Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | unknown | - | UL; VDE | - | - | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 24V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | DPDT | 40.8V | 2 FORM C | - | 16.8V | 3.6V | - | - | - | - | 28mm | 0.006 inch | - | - | RoHS Compliant | - | - | ||
![]() HE2AN-S-DC48V Panasonic Electric Works | 46 | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 6 | - | - | - | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~55°C | Bulk | 2010 | HE | yes | Active | Not Applicable | - | Screw | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | - | - | 51mm x 34mm x 52.8mm | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 40mA | 10ms | 25A@30VDC | 33.6VDC | - | 1.92W | 1.92W | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.5mm | 51mm | 34mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ST1-L2-DC48V-F Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | - | DIP | - | 8 | 10g | - | - | 10.2kOhm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | 2000 | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | 60°C | -40°C | - | - | - | - | - | BOX; TUBE | 14mm | - | - | CSA; SEV; UL; VDE | - | 380V | - | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | SPST | 250V | 8A | - | POWER/SIGNAL RELAY | 8A | - | 15 ms | 48V | - | - | 4.7mA | 10 ms | - | - | - | - | 240mW | - | - | AC/DC | LATCHED | 48V | DC | 8 | - | 1200 Vrms | Random | - | 3750 Vrms | - | - | 150W@250VDC | DPST | - | 1 FORM A,B | - | - | - | - | - | 31mm | - | 11.3mm | - | - | - | RoHS Compliant | - | - | ||
![]() NC4EBD-JPL2-DC5V Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 16 | 18g | - | - | 15.6Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~55°C | Tube | 2000 | NC | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 38.1mm | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 320mA | 10ms | - | 4VDC | 5A | 1.6W | 1.6W | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC4D-JPL2-DC5V Panasonic Electric Works | 2092 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 16 | 18g | - | - | 15.6Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~55°C | Tube | 2000 | NC | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 38.1mm | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | 4A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 320mA | 10ms | - | 4VDC | 5A | 1.6W | 1.6W | - | - | AC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP2A-DC5V Panasonic Electric Works | 102 |
| Datasheet | 16 Weeks | PCB | Through Hole | DIP | - | 6 | 4.5g | - | - | 83.3Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | - | PC Pin, Solder | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | 30V | - | BOX | 11mm | - | 5A | CSA; TUV; UL | PC Pin | 250V | CSA, TUV, UL | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | - | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | 5A@380VAC | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 60mA | 5ms | - | 4VDC | - | 300mW | 300mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 20.2mm | 11mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NC4D-DC24V Panasonic Electric Works | 3000 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 14 | 18g | - | - | 800Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~55°C | Tube | 2000 | NC | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | 30V | - | BOX | 11.2mm | - | - | CSA; UL | Plug In | 250V | - | - | - | 38.1mm x 11.2mm x 27.8mm | - | 100MOhm | - | - | - | 250V | - | 4A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 19.2VDC | 5A | 360mW | 720mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | 27.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-F-24V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | - | Through Hole | - | NO | - | - | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~105°C | Bulk | 2003 | JS | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | - | 100V | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@100VDC | 16.8VDC | 10A | - | 360mW | 2.4VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() AEB310012 Panasonic Electric Works | 564 |
| Datasheet | 16 Weeks | Flanges | - | - | - | 2 | - | - | - | 29Ohm | Silver | 10000 Cycle(s) | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | 29Ohm | 85°C | -40°C | - | 8536.41.00.50 | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | DUST PROOF | - | - | - | 100A | SPST | 42V | - | - | POWER/SIGNAL RELAY | - | - | 30 ms | - | Non-Latching | - | 410mA | 15 ms | - | - | - | 5W | 5000mW | - | - | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | - | - | RoHS Compliant | - | - | ||
![]() DSP1-DC6V-F Panasonic Electric Works | 49 |
| Datasheet | 16 Weeks | - | Through Hole | DIP | NO | 6 | 4.5g | - | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~65°C | Tube | 2004 | DSP | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | - | - | BOX | 11mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | WATER PROOF | - | 250V | - | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@380VAC | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 4.8VDC | - | 300mW | 300mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | 1 FORM A,B | - | - | - | - | - | 20.2mm | - | 10.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADQ23Q012 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | 7 | 35g | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | 10000 Cycle(s) | - | - | -40°C~65°C | Tube | 2004 | ADQ | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | 1W | - | - | - | 29mm | - | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 83.3mA | 20 ms | - | 8.4VDC | - | 1W | 1W | - | - | AC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.3mm | 38mm | 29mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DE1A1B-L-5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | 7g | - | - | 250Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2000 | DE | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | PC Pin | - | - | 25mm | - | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | - | 440V | - | 8A | DPST, SPST | 230V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 5VDC | Latching, Single Coil | 250VAC 30VDC -Max | 20mA | 5ms | 8A@30VDC | 3.5VDC | - | 100mW | 100mW | - | - | AC/DC | LATCHED | 5V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2000VA@440VAC | 8A | 240W@230VDC | - | - | 1 FORM A,B | 5kV | - | - | 240 W | - | - | 12.5mm | 12mm | 0.0035 inch | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() HC4-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 30g | - | - | 40Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 14 | 30g | - | 24V | 480Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ51F09W Panasonic Electric Works | 39 |
| - | 20 Weeks | Through Hole | Through Hole | - | - | 6 | 12g | - | - | 203Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~105°C | Bulk | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 440VAC -Max | 44.4mA | 5ms | - | 6.3VDC | - | - | 400mW | 0.9VDC | - | AC | MOMENTARY | 9V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() NC4EBD-DC48V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 14 | 18g | - | - | 3.2kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~55°C | Tube | 2010 | NC | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 38.4VDC | 5A | 720mW | 720mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC4EBD-DC6V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 14 | 18g | - | - | 50Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~55°C | Tube | 2000 | NC | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 120mA | 10ms | - | 4.8VDC | 5A | 720mW | 720mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADQM16012 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | 6 | 35g | - | - | 288Ohm | Silver Alloy, Cadmium Free | 10000 Cycle(s) | - | - | -40°C~70°C | Tray | 2004 | ADQM | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX; TUBE | - | - | - | - | PC Pin | - | - | 38mm | 29 mm | 38mm x 29mm x 17.3mm | - | - | - | - | - | 250V | - | 60A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 250VAC -Max | 41.7mA | 20 ms | - | 9.6VDC | - | 500mW | 500mW | - | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | - | - | - | - | - | 60A | - | - | - | - | - | - | - | 15 kW | - | - | - | 17.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JQ1A-B-12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 4 | 7g | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~85°C | Bulk | - | JQ | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | - | - | 250V | - | - | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 10ms | - | 9VDC | 5A | 200mW | - | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | 4 | - | 750 Vrms | Random | Class B | - | 625VA@250VAC | - | 150W@110VDC | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | - | - |