- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Terminal Length | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTV1AS-TMP-12V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | 30g | - | - | - | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2004 | JT-V | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | 32.2mm | - | - | 50mOhm | 100000000Ohm | - | - | - | 277V | - | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 15ms | 12VDC | Non Latching | 277VAC -Max | 83.3mA | 10ms | - | 9VDC | - | 1W | 1W | 1.2VDC | - | AC | LATCHED | 12V | DC | - | Sealed - Fully | 1200 Vrms | Random | - | - | 8310VA@277VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() DK1A1B-L2-5V Panasonic Electric Works | 24 |
| - | 12 Weeks | Through Hole | Through Hole | - | 7 | 6g | - | - | - | - | - | 125Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tray | 2004 | DK | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.49.00.50 | 200mW | - | BOX; TUBE | 15mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 15mm x 10mm | - | - | 8A | - | - | 250V | - | 8A | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 5VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | 8A | - | - | - | - | - | - | 2 kW | - | - | 9.7mm | 20mm | 15mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-S-DC24V Panasonic Electric Works | 65 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 4 | - | - | - | - | - | - | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 30V | BOX | 34mm | - | - | CSA; TUV; UL; VDE | Screw Terminal | 277V | - | - | - | - | - | - | - | - | - | 277V | - | 30A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 80mA | 10ms | 30A@30VDC | 16.8VDC | - | 1.92W | 1.92W | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51mm | - | 52.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-HP-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() JS1AF-F-12V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | - | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2003 | JS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | - | - | - | - | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@100VDC | 8.4VDC | 10A | - | 360mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADJ53012 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | - | 9 | 14g | - | - | - | - | - | 576Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | DPDT | - | - | - | POWER/SIGNAL RELAY | - | 10A@250VAC | 10 ms | 12V | Latching, Dual Coil | - | 20.8mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | 10A | - | - | - | 2 FORM C | - | - | 4 kW | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | IP54 | ||
![]() ALZ12B12W Panasonic Electric Works | 48 |
| - | 16 Weeks | Through Hole | Through Hole | DIP | 8 | 12g | - | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | BOX | 12.5mm | - | - | UL; VDE | PC Pin | 440V | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ13105 Panasonic Electric Works | 152 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | 6 | 14g | - | - | - | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 5V | BOX | 13mm | - | 16A | UL; VDE | PC Pin | 250V | VDE, cULus | - | - | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 50mA | 10 ms | - | 3.5VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 5V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | Test Button | - | - | 29mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-Q-AC24V Panasonic Electric Works | 640 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges, PCB | Chassis Mount | - | 6 | 90g | - | - | - | 24V | - | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~55°C | Tube | 2003 | HE | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | BOX | 33mm | - | 20A | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | - | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 24VAC | Non Latching | 277VAC 30VDC -Max | 74mA | 30 ms | 25A@30VDC | 16.8VAC | - | 1.8W | 1.8W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 60mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() JS1F-B-48V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | Through Hole | - | 5 | 12g | - | - | - | - | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | Active | 1 (Unlimited) | 5 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | - | - | 250V | - | - | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | - | 33.6VDC | 10A | 360mW | - | 4.8VDC | - | AC/DC | - | 48V | DC | 5 | Sealed - Flux Protection | - | Random | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0039 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2D-P-DC48V Panasonic Electric Works | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 16g | - | - | - | - | - | 6.4kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2010 | NC | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | 11.2mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 7.5mA | 10ms | - | 38.4VDC | - | 360mW | 360mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LKG1AF-12V-16-1 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 4 | 12g | - | - | - | - | - | 272Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | 1 | - | - | - | - | -40°C~70°C | Bulk | 2003 | LK-G | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | 11mm | - | - | - | PC Pin | 277V | - | - | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | TRANSISTOR OUTPUT SSR | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 277VAC -Max | 44.2mA | 20ms | - | 9VDC | - | 530mW | 530mW | 1.2VDC | - | - | - | 12V | - | - | Sealed - Flux Protection | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP54 | ||
![]() SP4-P-DC5V Panasonic Electric Works | 2652 |
| - | 10 Weeks | Through Hole | Through Hole | - | 16 | 65g | - | - | GOLD | - | - | 83Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~60°C | Tube | 1998 | SP | yes | Active | 1 (Unlimited) | 16 | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | - | 50mm | 36.8 mm | 50mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 60.2mA | 20ms | 10A@30VDC | 3.5VDC | - | 300mW | 300mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 16 | - | 1500 Vrms | Random | - | 3000 Vrms | 2500VA@250VAC | - | 300W@30VDC | - | - | - | - | - | - | - | - | - | - | - | 22mm | 0.004 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2D-DC6V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | 8 | 16g | - | - | - | - | - | 100Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 25.4mm | 11.2 mm | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 60mA | 10ms | - | 4.8VDC | - | 360mW | 360mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADY10012 Panasonic Electric Works | 31512 |
| - | 10 Weeks | Through Hole | Through Hole | - | 4 | 6g | - | - | - | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2000 | ADY | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX; TUBE | 15mm | - | - | CSA; TUV; UL | PC Pin | 380V | - | - | - | 20mm x 15mm x 10mm | - | - | - | PLASTIC SEALED | - | 380V | - | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@380VAC | 10ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 16.6mA | 8ms | 10A@125VDC | 8.4VDC | - | 200mW | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 10mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DK2A-9V Panasonic Electric Works | 10 |
| - | 14 Weeks | Through Hole | Through Hole | - | 6 | - | - | - | - | - | - | 405Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2004 | DK | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | - | - | 250V | - | 8A | DPST | 125V | - | DPST-NO (2 Form A) | General Purpose | 8A | 8A@250VAC | 10ms | 9VDC | Non Latching | 250VAC 125VDC -Max | 22.2mA | 8ms | 8A@125VDC | 6.3VDC | - | - | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() HA1E-DC12V Panasonic | In Stock | - | - | - | - | - | - | - | 15 g | 5 | Silver Nickel | GOLD | - | 12 V | 400 Ω | - | 100000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | HA1E-DC12V | HA | - | 50 °C | -40 °C | Obsolete | 5.53 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | CSA; TUV; UL | - | - | - | 26.6 mm | 14.2 mm | 26.6mm x 14.2mm x 17.7mm | 50 mΩ | 100000000 Ω | 3 A | AMBER | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2 A | - | 5 ms | - | - | - | - | 3 ms | - | - | - | - | 360 mW | - | 250 V | AC/DC | LATCHED | - | DC | 5 | - | 750 Vrms | Random | - | 1500 Vrms | - | - | - | SPDT | 14.4 V | 1 FORM C | 9.6 V | 1.2 V | - | - | 0.003 inch | - | - | - | 17.7 mm | - | - | - | - | - | - | ||
![]() NC4EBD-JP-DC12V Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 14 | 18g | - | - | - | - | - | 200Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tray | 2000 | NC | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 720mW | - | BOX | 25.4mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 60mA | 10ms | - | 9.6VDC | 5A | 360mW | 720mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 38.1mm | 25.4mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AEB310024 Panasonic Electric Works | 921 |
| Datasheet | 16 Weeks | Flanges | - | - | 2 | - | - | - | - | - | - | 115Ohm | Silver | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | 115Ohm | 85°C | -40°C | - | 8536.41.00.50 | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | DUST PROOF | - | - | - | 100A | SPST | 42V | - | - | POWER/SIGNAL RELAY | - | - | 30 ms | - | Non-Latching | - | 208mA | 15 ms | - | - | - | 5W | 5000mW | - | - | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC4-HL-AC24V Panasonic Electric Works | 77 | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 14 | 30g | - | - | - | 24V | - | 480Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | Solder | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V ; WITH LED INDICATION | - | - | - | BOX | 20.8mm | - | - | CSA; UL; VDE | Plug In | 250V | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 27.2mm | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - |