- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS1-5V Panasonic Electric Works | In Stock | - | Datasheet | - | Silver, Tin | Through Hole | Through Hole | - | - | 5 | 12g | - | - | 69.4Ohm | Silver Alloy | 10000000 Cycle(s) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | 5 | PC Pin | EAR99 | Electromechanical | - | - | - | - | - | - | 16mm | - | - | PC Pin | 250V | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | 10 ms | - | 3.5VDC | - | 360mW | 360mW | 0.5VDC | - | - | - | 5V | - | 5 | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() HL2-HTM-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 35g | - | - | 160Ohm | Silver Tin Oxide (AgSnO) | 500000 Cycle(s) | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | 125V | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 25 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALQ109 Panasonic Electric Works | 39 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | 5 | 7g | - | - | 203Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | ALQ | - | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | - | 400mW | BOX | - | - | CUL; UL; VDE | PC Pin | - | 20mm | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | 250V | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 9VDC | Non Latching | 250VAC -Max | 44.4mA | 20 ms | - | 6.75VDC | 10A | 400mW | 400mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | 5 | - | - | - | Random | Class B | 4000 Vrms | - | - | - | - | - | - | - | 16mm | - | 10mm | - | 0.0042 inch | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HC3-H-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socketable | Socketable | - | - | 11 | 30g | - | 24V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | BOX | 20.8mm | - | CSA; UL; VDE | Plug In | 250V | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JA1A-TMP-DC24V Panasonic | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1E-DC6V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | HA1E-DC6V | HA | Obsolete | 8.19 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA1A-TMP-DC12V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP2-P-DC48V Panasonic Electric Works | 65 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | 8 | 50g | GOLD | - | 7.7kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | -50°C~60°C | Tube | - | SP | - | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL | PC Pin | - | 50mm | 25.6 mm | 50mm x 25.6mm x 22mm | 30mOhm | 1000000000Ohm | 10A | - | - | 250V | 15A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 15A@250VAC | 30ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 6.2mA | 20ms | 10A@30VDC | 33.6VDC | - | 300mW | 300mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | 10 | - | - | 1500 Vrms | Random | - | 3000 Vrms | 3750VA@250VAC | - | 300W@30VDC | - | - | - | - | - | - | - | 22mm | 0.004 inch | - | RoHS Compliant | Lead Free | - | ||
![]() TX2-L2-3V-1 Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | - | 10 | 2g | GOLD | - | 45Ohm | Silver | - | - | - | - | - | - | - | - | Box | 2000 | - | - | - | Active | 1 (Unlimited) | 10 | Solder | - | - | - | 85°C | -40°C | - | - | TAPE AND REEL | - | - | BSI; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 1A | - | - | - | 1A | DPDT | 220V | 1A | - | - | - | - | 4 ms | 3V | Latching, Dual Coil | - | 66.7mA | 4 ms | 1A@220VDC | - | - | 200mW | - | - | - | DC | - | 3V | DC | 10 | 0.8 dB | - | - | Random | - | 2000 Vrms | - | - | 30W@220VDC | 2 FORM C | - | - | - | - | - | - | 8.2mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() ALZ51B18W Panasonic Electric Works | 10 |
| - | 20 Weeks | - | Through Hole | Through Hole | - | - | 6 | 12g | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | BOX | - | unknown | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 18VDC | Non Latching | 440VAC -Max | 22.2mA | 5ms | - | 12.6VDC | - | - | 400mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | 6 | - | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() DSP1A-DC6V-R Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | - | - | 4.5g | GOLD | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~60°C | Bulk | 2000 | DSP | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | 125V | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 4.8VDC | 8A | - | - | 0.6VDC | 250V | AC/DC | LATCHED | - | DC | 4 | - | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | 2000VA@250VAC | - | 150W@125VDC | - | - | - | Reverse Polarity | - | - | - | 10.5mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() DSP1A-L2-DC24V-R Panasonic Electric Works | 6200 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | 6 | 4.5g | GOLD | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | - | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 19.2VDC | 8A | - | 300mW | - | - | AC/DC | LATCHED | 24V | DC | 6 | - | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | 2000VA@250VAC | - | 150W@125VDC | - | - | - | Reverse Polarity | - | - | - | 10.5mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ51B05 Panasonic Electric Works | 121 |
| - | 16 Weeks | - | - | Through Hole | DIP | NO | 6 | 12g | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | 400mW | - | - | unknown | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | 6 | - | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-AC12V Panasonic Electric Works | 2538 |
| Datasheet | 12 Weeks | - | Chassis Mount, Plug-In | Chassis Mount | - | - | 6 | 90g | - | 12V | 75Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 8.4 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | - | 277V | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 12VAC | Non Latching | 277VAC 30VDC -Max | 138mA | 30 ms | 25A@30VDC | 8.4VAC | - | 1.7W | 1.7W | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Plug-In, Socketable | Socketable | - | - | 8 | 30g | - | - | 160Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | Gold (Au) | - | - | - | - | BOX | 20.8mm | - | CSA; UL | Plug In | 250V | - | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | 7A | - | - | 2kV | 1.75 kW | - | - | 27.2mm | - | 35.2mm | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() HC2E-H-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socket, Socketable | Socketable | - | - | 8 | 30g | - | - | 160Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | -40°C~60°C | Bulk | 2000 | HCE | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | 250V | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | 3A | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-SW-AC240V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | 6 | - | - | 240V | 20.8kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | 34 mm | 50mm x 34mm x 44.5mm | - | - | - | - | - | 277V | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 240VAC | Non Latching | 277VAC 30VDC -Max | 10.8mA | 30 ms | 25A@30VDC | 168VAC | - | - | 2.6W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 50mm | 33mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-S-AC24V Panasonic Electric Works | 2307 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | 6 | - | - | 24V | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | 51mm | 34 mm | 51mm x 34mm x 52.8mm | - | - | - | - | - | 277V | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 24VAC | Non Latching | 277VAC 30VDC -Max | 74mA | 30 ms | 25A@30VDC | 16.8VAC | - | 1.8W | 1.8W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4-HL-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socketable | Socketable | - | - | 14 | 30g | - | - | 160Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Solder | EAR99 | - | - | - | - | WITH LED INDICATION | - | BOX | 20.8mm | - | CSA; UL; VDE | Plug In | 250V | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | 27.2mm | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ST1-L2-DC9V Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | DIP | - | 8 | 10g | GOLD | - | 360Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | ST | - | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; SEMKO; UL; VDE | PC Pin | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | 8A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | - | 10ms | 9VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 25mA | 10 ms | - | 7.2VDC | - | - | 240mW | - | - | AC/DC | LATCHED | 9V | DC | 8 | - | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | 150W@250VDC | 1 FORM A,B | - | - | - | - | - | - | 11.3mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - |