- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JQ1A-18V-F Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 1.62kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | 10mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 11.1mA | 10ms | - | 13.5VDC | 5A | 200mW | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 18V | DC | - | - | - | - | Class E | - | - | - | 15.6mm | 20mm | 10mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JW1FHN-DC12V Panasonic Electric Works | 7300 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 270Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~60°C | Box | 2010 | JW | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.41.00.20 | - | - | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 28.6mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | - | - | - | - | 30V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | - | 8.4VDC | 10A | - | 530mW | 1.2VDC | 250V | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | 20.4mm | - | - | - | RoHS Compliant | - | ||
![]() HC3-H-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | 650Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | Gold (Au) | - | - | - | - | BOX | 20.8mm | - | - | CSA; UL | Plug In | 250V | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ52B12W Panasonic Electric Works | 7092 |
| - | 16 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 12g | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tray | 2010 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | LOW PROFILE | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() ALQ306 Panasonic Electric Works | 39 |
| Datasheet | 14 Weeks | - | Through Hole | - | NO | - | 4 | 7g | - | 180Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | ALQ | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | 200mW | - | BOX | 10mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | 250V | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 250VAC -Max | 33.3mA | 20 ms | 5A@30VDC | 4.5VDC | 10A | 200mW | 200mW | 0.3VDC | - | AC/DC | MOMENTARY | 6V | DC | 4 | - | 1000 Vrms | Random | Class B | - | - | - | 16mm | 20mm | 10mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() JS1AF-B-12V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@100VDC | 8.4VDC | 10A | 360mW | 360mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | 16mm | 12.2mm | 16mm | - | - | - | - | RoHS Compliant | - | ||
![]() ALE13B18 Panasonic Electric Works | 63 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 3 | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 18VDC | Non Latching | 277VAC -Max | 22.2mA | 20 ms | - | 13.5VDC | - | 400mW | 400mW | 0.9VDC | - | AC | MOMENTARY | 18V | DC | - | - | - | - | Class B | - | - | - | - | - | - | 24.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE1AN-S-AC12V Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 4 | - | 12V | 75Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | 51mm | - | - | - | - | - | - | - | 277V | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 12VAC | Non Latching | 277VAC 30VDC -Max | 138mA | 30 ms | 30A@30VDC | 8.4VAC | - | 1.7W | 1.7W | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-DC24V Panasonic Electric Works | 10000 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | - | 8 | 16g | - | 1.6kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | BOX | 11.2mm | - | - | CSA; UL | Plug In | 250V | - | - | - | - | - | - | - | - | - | 250V | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 19.2VDC | 5A | 360mW | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HC4-HTM-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 14 | - | 240V | 40000Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | - | 1.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL1-HP-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 5 | 35g | - | 160Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~70°C | Tube | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 125V | 15A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | - | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1AF-12V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 12g | - | 400Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | - | - | - | 5A | - | - | 250V | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@100VDC | 8.4VDC | - | 360mW | 360mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2E-H-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | - | NO | PANEL MOUNT | - | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | 3A | 900mW | 900mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-HL-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | PCB, Plug-In, Socket, Socketable | Socketable | - | - | - | 14 | 30g | 240V | 40000Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | WITH LED INDICATION | - | - | - | BOX | 20.8mm | - | 5A | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | 35.2mm | 27.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-HP-AC48V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 14 | - | 48V | 1920Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | 1.3W | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-H-AC48V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | 30g | 48V | 1920Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | 1.3W | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1-48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | 6.4kOhm | Silver Alloy | 10000000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | 5 | PC Pin | - | - | - | - | 360W | - | - | - | - | 10A | - | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100MOhm | 100000000Ohm | 5A | - | - | 250V | 10A | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | - | 33.6VDC | - | 360mW | 360mW | 4.8VDC | - | AC/DC | - | 48V | DC | 5 | Sealed - Fully | - | Random | - | - | - | - | - | - | - | 16mm | 0.003 inch | - | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-JP-DC24V Panasonic Electric Works | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 16g | - | 1.6kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | 25.4mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 19.2VDC | 5A | 360mW | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | 25.4mm | - | 10.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE1AN-Q-AC240V Panasonic Electric Works | 1203 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 4 | 90g | 240V | 20.8kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Tube | 2010 | HE | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | 30V | BOX | 33mm | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | 50mm x 33mm x 35mm | - | - | - | - | - | 277V | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 240VAC | Non Latching | 277VAC 30VDC -Max | 10.8mA | 30 ms | 30A@30VDC | 168VAC | - | 2.6W | 2.6W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | 60mm | - | 35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HL1-L-DC6V-D-F Panasonic Electric Works | 63 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | - | - | 40Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 6VDC | Non Latching | 125VAC - Nom | 150mA | - | - | 4.8VDC | 15A | - | 900mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | RoHS Compliant | - |