- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADW1206HTW Panasonic Electric Works | 20 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 90Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2008 | DW-H | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Latching, Dual Coil | 277VAC -Max | 66.7mA | 15ms | - | 4.8VDC | 16A | - | 400mW | - | - | - | 75V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | IEC Compliant | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NC4EBD-DC110V Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 14 | 18g | - | - | - | 13.5kOhms | Silver Nickel (AgNi) | - | -40°C~55°C | Tube | 2010 | NC | - | - | Active | - | - | Plug | - | - | - | 55°C | -40°C | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 8.2mA | 10ms | - | 88VDC | 5A | - | 900mW | 11VDC | - | - | 110V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP2-PL2-DC12V Panasonic Electric Works | 2061 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 10 | 50g | - | GOLD | - | 480Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Tube | 2003 | SP | - | - | Active | 1 (Unlimited) | 10 | PC Pin | - | - | - | - | - | - | - | - | - | - | 25.6mm | - | - | - | PC Pin | 250V | - | - | - | 51mm x 25.6mm x 22mm | 30mOhm | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 30ms | 12VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 25mA | 20 ms | - | 8.4VDC | 15A | 300mW | 300mW | - | AC/DC | LATCHED | 12V | DC | 10 | - | 1500 Vrms | Random | - | 3000 Vrms | - | 3750VA@250VAC | - | 300W@30VDC | - | - | - | - | 51mm | - | 22mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DK1A-L2-6V-F Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 5 | 5g | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | 20mm | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 33.3mA | 8ms | - | 4.2VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | 10A | - | - | 2.5 kW | - | - | - | - | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-DC12V Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 8 | - | - | - | - | 400Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | 25.4mm | - | 11.2 mm | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 9.6VDC | 5A | 360mW | 360mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ4-L-T-AC120V Panasonic Electric Works | 23 |
| - | 12 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 34g | - | - | 120V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.49.00.50 | - | - | BOX | - | - | - | TUV; UL | Plug In | - | 28mm | - | 21.5 mm | 28mm x 21.5mm x 43mm | - | - | 5A | - | 125V | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.1mA | - | 5A@125VDC | 96VAC | - | 1.5W | 1.3W | 36VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 43mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ52B05 Panasonic Electric Works | 10 | - | - | 16 Weeks | - | Through Hole | DIP | NO | 6 | 12g | - | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tube | 2005 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | 400mW | - | - | 12.5mm | unknown | - | UL; VDE | PC Pin | 440V | - | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | AC | MOMENTARY | 5V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DE2A-5V Panasonic Electric Works | 10000 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | 6 | 9g | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | - | 440V | - | 8A | DPST | 230V | DPST-NO (2 Form A) | General Purpose | 8A | 8A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 40mA | 5ms | 8A@30VDC | 3.5VDC | - | 200mW | 200mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | 2000VA@440VAC | - | 240W@230VDC | - | - | - | - | - | 25mm | 12mm | 0.0035 inch | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HE1AN-Q-AC48V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | - | - | - | 48V | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 33.6 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | 60mm | - | 33 mm | 60mm x 33mm x 35.8mm | - | - | - | - | - | 277V | - | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 48VAC | Non Latching | 277VAC 30VDC -Max | 39mA | 30 ms | 30A@30VDC | 33.6VAC | - | 1.9W | 1.9W | 7.2VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 30A | - | - | 8.31 kW | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE15B12 Panasonic Electric Works | 1 | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | 17g | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2006 | ALE | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | 400mW | - | BOX | - | unknown | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 33.3mA | 20 ms | - | 9VDC | - | 400mW | 400mW | 0.6VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-HP-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 5 | 30g | - | - | - | 160Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~60°C | Bulk | 2000 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | 5A | 900mW | - | 1.2VDC | AC | MOMENTARY | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ56048 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 9 | 14g | - | GOLD | - | 9.216kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 48V | Non-Latching | - | 5.2mA | 10 ms | - | - | - | 250mW | - | - | AC | MOMENTARY | 48V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | 4000VA@250VAC | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() ADJ52048 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 9 | 14g | - | GOLD | - | 15.36kOhm | Silver, Tin | 100000 Cycle(s) | - | - | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 48V | Latching | - | 3.125mA | 10 ms | - | - | - | 150mW | - | - | AC | LATCHED | 48V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | 4000VA@250VAC | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() ADJ52006 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 9 | 14g | - | GOLD | - | 240Ohm | Silver, Tin | 100000 Cycle(s) | - | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 6V | Latching | - | 25mA | 10 ms | - | - | - | 150mW | - | - | AC | LATCHED | 6V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | 4000VA@250VAC | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() JQ1P-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | 7g | - | - | - | 90Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 20mm | - | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPDT | 110V | SPDT (1 Form C) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 66.7mA | 2ms | 3A@110VDC | 4.8VDC | 10A | 400mW | 400mW | 0.3VDC | - | MOMENTARY | 6V | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ51F24 Panasonic Electric Works | 9 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | DIP | - | 6 | 12g | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tube | 2000 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | 16A | UL; VDE | PC Pin | - | - | 1 | - | - | - | - | - | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | - | 400mW | 400mW | 2.4VDC | AC | MOMENTARY | 24V | DC | 6 | Sealed - Flux Protection | - | Random | Class F | 5000 Vrms | 105°C | 4000VA@440VAC | 16A | - | - | - | - | 16mm | 28.8mm | 12.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12B05 Panasonic Electric Works | 198 |
| - | 16 Weeks | Through Hole | Through Hole | DIP | - | 8 | 12g | - | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | AC | MOMENTARY | 5V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | - | 4000VA@440VAC | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ66024 Panasonic Electric Works | 39 |
| - | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | - | - | 2.304kOhm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | 29mm | - | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | DPST | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Non-Latching | - | 10.4mA | - | - | - | - | 250mW | - | - | AC | MOMENTARY | 24V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | 4000VA@250VAC | - | - | 2 FORM A | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() JS1F-B-6V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | 5 | 12g | Silver Tin Oxide | - | - | 100Ohm | - | 100000 Cycle(s) | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | SOLDER | - | SPDT | 100V | - | - | 10A | - | 10 ms | 6V | - | - | 60mA | 10 ms | - | - | - | - | - | - | AC/DC | - | 6V | DC | 5 | - | - | Random | - | - | - | - | - | - | 1 FORM C | - | - | - | - | - | 16mm | 0.0039 inch | - | - | RoHS Compliant | - | ||
![]() AEP17012 Panasonic Electric Works | 2592 |
| Datasheet | 13 Weeks | Chassis Mount, Flanges | Chassis Mount | 200 | - | 2 | - | - | - | - | 24Ohm | - | - | -40°C~80°C | Bulk | 2004 | AEP | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 80°C | -40°C | - | - | - | 400V | - | 45mm | - | - | - | Screw Terminal, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 50ms | 12VDC | Non Latching | 277VAC 400VDC - Nom | 500mA | 30ms | - | 9VDC | 200A | 6W | 6W | 1VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.4mm | 95mm | 45mm | - | - | No | Unknown | RoHS Compliant | Lead Free |