- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | On-State Current-Max | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS1-F-12V-F-6K Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 12g | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~105°C | Bulk | - | JS | - | - | Active | 1 (Unlimited) | 5 | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@30VDC | 8.4VDC | 10A | - | 360mW | 1.2VDC | 250V | AC/DC | - | 12V | DC | 5 | - | - | 750 Vrms | Random | Class F | 1500 Vrms | 2500VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | - | - | - | 16mm | 0.0039 inch | - | RoHS Compliant | - | - | ||
![]() HL1-HTM-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 24V | - | Silver Alloy | 500000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | 8536.41.00.50 | - | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | 30V | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | 25 ms | - | 19.2VAC | 15A | - | 1.2W | 7.2VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADZ12112H Panasonic Electric Works | 250 | - | Datasheet | 11 Weeks | - | - | - | - | - | 75g | Silver Tin Oxide | - | 102.9Ohm | - | 10000 Cycle(s) | - | 85°C | -40°C | - | - | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | 41mm | 35 mm | 41mm x 35mm x 22mm | - | 1000000000Ohm | - | - | - | - | SOLDER | - | SPST | - | - | - | POWER/SIGNAL RELAY | 120A | 120A@250VAC | 20 ms | 12V | - | - | - | 20 ms | - | - | - | - | - | - | 250V | AC | - | - | DC | 3 | - | - | 2000 Vrms | Random | - | 4000 Vrms | - | - | - | 15.6V | 1 FORM A | 8.4V | 8.4V | - | - | - | - | - | 22mm | - | - | RoHS Compliant | - | - | ||
![]() HC3-HP-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 11 | 30g | - | - | 40Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1203HT Panasonic Electric Works | 40 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | 8g | - | - | 22.5Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~85°C | Tube | 2000 | DW-H | - | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | - | - | - | unknown | UL; VDE | PC Pin | - | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 3VDC | Latching, Dual Coil | 277VAC -Max | 133mA | 15 ms | - | 2.4VDC | 16A | - | 400mW | - | 277V | AC | - | 3V | DC | 5 | - | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4432VA@277VAC | - | - | - | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | RoHS Compliant | - | - | ||
![]() HC1E-HTM-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 5 | - | - | 12V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | -40°C~60°C | Bulk | 2008 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VAC | Non Latching | 250VAC -Max | 100mA | - | - | 9.6VAC | 5A | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC1-HP-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | 24V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ52F24 Panasonic Electric Works | 673 |
| - | 16 Weeks | - | Through Hole | DIP | NO | 6 | 12g | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~105°C | Tube | 2000 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | LOW PROFILE | - | 400mW | - | 12.5mm | unknown | UL; VDE | PC Pin | 440V | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | - | - | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | 6 | - | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() APF10360 Panasonic Electric Works | 49 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 5g | - | - | 20.57kOhm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | - | - | - | -40°C~85°C | Tube | 2010 | APF | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | UL; VDE | PC Pin | - | 28mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | WATER PROOF | - | 250V | - | 6A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 6A | 6A@250VAC | 8ms | 60VDC | Non Latching | 250VAC -Max | 2.9mA | 4ms | - | 42VDC | - | - | 175mW | 3VDC | - | AC | MOMENTARY | 60V | DC | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | 1.5 kW | - | - | - | - | 15mm | - | - | RoHS Compliant | - | IP67 | ||
![]() HE2AN-DC110V Panasonic Electric Works | 40 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | 6 | - | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 25A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC4EBD-JP-DC5V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 14 | - | - | - | 34.7Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | 25.4mm | - | CSA; UL | PC Pin | 250V | - | - | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 144mA | 10ms | - | 4VDC | 5A | 720mW | 720mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | 10.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALF1T06 Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | 40Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~60°C | Bulk | 2004 | ALF | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 40Ohm | - | - | - | - | BOX | - | - | TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 30.1mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | 250V | - | 25A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 25A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 15ms | - | 4.2VDC | 20A | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW2ASN-DC6V Panasonic Electric Works | 20 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | 6 | 13g | - | - | 68Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~60°C | Bulk | 2003 | JW | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 12.8 mm | - | - | - | 5A | - | - | 250V | - | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88mA | 5ms | 5A@30VDC | 4.2VDC | - | - | 530mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() LKQ1AF-5V-TV-5 Panasonic Electric Works | 100 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | - | 1 | - | - | -40°C~70°C | Tube | - | LK-Q | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 277V | - | 5A | SPST | - | TRANSISTOR OUTPUT SSR | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 277VAC -Max | 50mA | 5ms | - | 4VDC | - | 250mW | - | 0.5VDC | - | - | - | 5V | - | - | 5A | Sealed - Flux Protection | - | - | - | - | - | 5A | - | - | - | - | - | - | - | 25mm | 24mm | 11mm | - | - | - | RoHS Compliant | - | IP54 | ||
![]() JA1B-TM-DC48V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA1A-TM-AC240V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA1B-TMP-AC24V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADJ11012 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 6 | 14g | - | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 250VAC -Max | 12.5mA | 10 ms | - | 8.4VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 12V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() DK1A1B-L2-9V Panasonic Electric Works | 24 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | 7 | 6g | - | - | 405Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~65°C | Tube | 2004 | DK | - | yes | Active | - | - | PC Pin | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | 8536.49.00.50 | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | - | - | 250V | - | 8A | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 9VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 22.2mA | 8ms | 8A@125VDC | 6.3VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 9V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP4-L2-DC48V Panasonic Electric Works | 39 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | 16 | 65g | - | - | 7.7kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -50°C~60°C | Tube | - | SP | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | 300mW | BOX | 25.6mm | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | 36.8 mm | 50mm x 36.8mm x 20.5mm | - | - | - | - | - | 250V | - | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 48VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 6.2mA | 20 ms | 10A@30VDC | 33.6VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | 51mm | 50mm | - | - | No SVHC | RoHS Compliant | Lead Free | - |