- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS1A-9V-F Panasonic Electric Works | 149 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | - | 4 | 12g | - | - | 225Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JS | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 360mW | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | - | - | - | 5A | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | 5A@100VDC | 6.3VDC | - | 360mW | 360mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | 22mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JS1-B-12V-F Panasonic Electric Works | 33 | - | - | 16 Weeks | - | Through Hole | Through Hole | - | - | 5 | - | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 360mW | - | BOX | 16mm | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | 22mm x 16mm x 16.4mm | - | - | - | - | 250V | - | - | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | - | 8.4VDC | 10A | 360mW | 360mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | 16mm | 22mm | 22mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ADJ26048 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | 4 | - | - | - | 9.216kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | SOLDER | 16A | SPST | - | 16A | - | POWER/SIGNAL RELAY | - | 16A@250VAC | 10 ms | 48V | Non-Latching | - | 5.2mA | 10 ms | - | - | - | 250mW | - | - | AC | MOMENTARY | 48V | DC | - | - | 1000 Vrms | Random | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | 16mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() HE2AN-Q-DC110V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | - | 6 | - | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | - | 33 mm | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 25A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2E-HP-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | 8 | 30g | - | - | 160Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~60°C | Bulk | 2000 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | 3A | 900mW | 900mW | 1.2VDC | AC | MOMENTARY | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HE1AN-Q-AC24V Panasonic Electric Works | 55 |
| Datasheet | 12 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | - | - | 24V | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 16.8 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | 60mm | 33 mm | 60mm x 33mm x 35.8mm | - | - | - | - | 277V | - | 30A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 24VAC | Non Latching | 277VAC 30VDC -Max | 74mA | 30 ms | 30A@30VDC | 16.8VAC | - | 1.8W | 1.8W | 3.6VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ51F12TW Panasonic Electric Works | 49 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | - | 6 | 12g | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | - | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | BOX | - | unknown | UL; VDE | PC Pin | - | - | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | AC | MOMENTARY | 12V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | 4000VA@440VAC | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC4-HP-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | 14 | 30g | - | 240V | 40000Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL; VDE | PC Pin | 250V | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-H-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socket, Socketable | Socketable | 100 | - | 8 | - | - | 100V | - | Silver Tin Oxide (AgSnO) | - | -50°C~70°C | Bulk | 2007 | HL | - | - | Obsolete | 1 (Unlimited) | - | Plug | - | - | 70°C | -50°C | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 100VAC | Non Latching | 125VAC - Nom | 12mA | 25ms | - | 80VAC | 10A | 1.3W | 1.2W | 30VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NC4D-P-DC48V Panasonic Electric Works | 6500 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 14 | 18g | - | - | 3.2kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2010 | NC | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | 250V | - | 4A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 38.4VDC | 5A | 720mW | 720mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ11F05 Panasonic Electric Works | 10 |
| - | 16 Weeks | - | Through Hole | Through Hole | DIP | - | 8 | 12g | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tube | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | UL; VDE | PC Pin | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | 400mW | 400mW | 0.5VDC | AC | MOMENTARY | 5V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | 4000VA@440VAC | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-HL-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Plug-In, Socketable | Socketable | - | - | 11 | 30g | - | - | 2.6kOhm | Silver Alloy | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1212W Panasonic Electric Works | 20 |
| - | 12 Weeks | - | - | Through Hole | - | NO | 5 | 8g | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2000 | DW | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 400mW | - | BOX | 10mm | - | UL; VDE | PC Pin | 250V | - | - | 24mm x 10mm x 18.8mm | - | - | - | - | 250V | - | 8A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 8A | - | 15ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 33.3mA | - | - | 9.6VDC | - | 400mW | 400mW | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | 8A | - | - | 2 kW | - | 18.8mm | 24mm | 10mm | - | - | No | Unknown | RoHS Compliant | Lead Free | IP54 | ||
![]() PA1A-24V Panasonic Electric Works | In Stock |
| Datasheet | - | Gold | Through Hole | Through Hole | SIP | - | 4 | 3g | PA1A-24V | - | 3.2kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~70°C | Tube | 2000 | PA | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 24V | - | 5mm | - | CSA; TUV; UL | PC Pin | 250V | - | - | 20mm x 5mm x 12.8mm | - | - | 5A | - | 250V | - | 5A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 7.5mA | 5ms | 5A@110VDC | 16.8VDC | - | 180mW | 180mW | 1.2VDC | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | 70°C | - | 5A | - | - | 750 W | - | 12.8mm | 21mm | 5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() DSP1A-DC24V-F Panasonic Electric Works | 20000 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | 4 | - | - | - | 1.92kOhm | - | - | - | - | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 60°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | SPST | 30V | - | - | - | - | - | - | - | - | - | 12.5mA | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NC2EBD-P-DC3V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 8 | - | - | - | 25Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 11.2 mm | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 3VDC | Non Latching | 250VAC -Max | 120mA | 10ms | - | 2.4VDC | 5A | 360mW | 360mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2D-P-DC24V Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 8 | 16g | - | - | 1.6kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 360mW | 30V | BOX | 11.2mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 19.2VDC | - | 360mW | 360mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | 25.4mm | 11.2mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALZ51B09W Panasonic Electric Works | 10 |
| - | 20 Weeks | - | Through Hole | Through Hole | - | - | 6 | 12g | - | - | 203Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | BOX | - | unknown | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 440VAC -Max | 44.4mA | 5ms | - | 6.3VDC | - | - | 400mW | 0.9VDC | AC | MOMENTARY | 9V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | - | 4000VA@440VAC | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() ADJ76005 Panasonic Electric Works | 97 | - | - | 10 Weeks | - | PCB, Through Hole | Through Hole | - | - | 6 | - | - | - | 100Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Box | 2000 | ADJ | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | - | - | - | - | BOX | 13mm | - | UL; VDE | PC Pin | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | - | 16A | DPST | - | - | DPST-NC (2 Form B) | General Purpose | - | - | 20ms | 5VDC | Non Latching | 250VAC -Max | 50mA | 10 ms | - | 3.75VDC | 10A | 250mW | 250mW | 0.5VDC | AC | MOMENTARY | 5V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | - | 4000VA@250VAC | - | - | - | - | - | 16.5mm | 29mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DSP1-DC5V-R-F Panasonic Electric Works | 10000 | - | Datasheet | 16 Weeks | - | Through Hole | - | - | - | 6 | - | - | - | 83Ohm | Silver, Tin | 100000 Cycle(s) | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 6 | Solder | EAR99 | - | 65°C | -40°C | - | - | - | - | - | - | CSA; TUV; UL | - | - | - | - | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | 250V | - | 5A | SPST | 30V | 5A | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 10 ms | 5V | Non-Latching | - | 60mA | 5 ms | 5A@125VDC | - | - | 300mW | - | - | AC/DC | LATCHED | 5V | DC | 6 | - | 1000 Vrms | Random | - | 3000 Vrms | - | 1250VA@250VAC | - | 150W@125VDC | 1 FORM A,B | - | - | 10mm | 20.2mm | 11mm | - | - | - | - | RoHS Compliant | - | - |