- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Operating Temperature (Max.) | Operating Temperature (Min.) | Relay Contact Form | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Relay Form | Product | Switching Capacity | Coil Voltage(AC)-Max | Features | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE1AN-Q-DC48V Panasonic Electric Works | 848 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 4 | 90g | - | - | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | 60mm | 33 mm | 60mm x 33mm x 35.8mm | - | - | - | - | - | 277V | - | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 40mA | 10ms | 30A@30VDC | 33.6VDC | - | 1.92W | 1.92W | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1112HT Panasonic Electric Works | 67 |
| - | 12 Weeks | - | Through Hole | - | 4 | 8g | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tube | 2000 | DW-H | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | 200mW | - | - | unknown | UL; VDE | PC Pin | - | - | 10 mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Latching, Single Coil | 277VAC -Max | 16.7mA | 15 ms | - | 9.6VDC | 16A | - | - | - | 277V | AC | - | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | - | IEC Compliant | - | - | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-H-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | 12V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | ||
![]() ADW1103HLW Panasonic Electric Works | 10000 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | 45Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 3VDC | Latching, Single Coil | 277VAC -Max | 66.7mA | 15ms | - | 2.4VDC | 16A | - | 200mW | - | - | - | - | 3V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DK2A-3V Panasonic Electric Works | 39 |
| - | 12 Weeks | Through Hole | Through Hole | - | 6 | - | - | - | 45Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | -40°C~65°C | Box | 2004 | DK | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | - | - | 250V | - | 8A | DPST | 125V | DPST-NO (2 Form A) | General Purpose | 8A | 8A@250VAC | 10ms | 3VDC | Non Latching | 250VAC 125VDC -Max | 66.7mA | 8ms | 8A@125VDC | 2.1VDC | - | - | 200mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | 8A | - | - | - | - | 2 kW | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() HEV2AN-P-DC12V Panasonic Electric Works | 31 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | 6 | - | - | - | 75Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | -40°C~55°C | Tray | 2013 | HE-V | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 1.92W | - | 50mm | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | 30ms | 12VDC | Non Latching | 1000VDC -Max | 160mA | 10ms | - | 8.4VDC | 20A | 210mW | 1.92W | 0.6VDC | - | - | - | 12V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 39.4mm | 41mm | 50mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APE3014H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | 5 | - | - | - | 119Ohm | Silver Alloy | 30000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Tube | - | APE | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | BOX | 5mm | - | SEMKO; SEV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 6A | SPDT | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 4.5VDC | Non Latching | 250VAC -Max | 38mA | 4ms | - | 2.97VDC | - | 170mW | 170mW | 0.225VDC | - | AC | MOMENTARY | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN211Y2N Panasonic Electric Works | 6200 | - | Datasheet | 14 Weeks | - | - | - | - | 17g | Silver Nickel | - | - | - | 100000 Cycle(s) | - | 70°C | -40°C | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | unknown | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 240V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | AC | - | - | 1000 Vrms | - | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | DPDT | 2 FORM C | - | - | 336V | - | 192V | 72V | - | - | - | 28mm | 0.006 inch | - | - | RoHS Compliant | - | ||
![]() ALQ3F12 Panasonic Electric Works | 15 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | 7g | - | - | 720Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | - | - | - | - | - | -40°C~85°C | Box | 2008 | ALQ | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | BOX | - | unknown | CUL; UL; VDE | PC Pin | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 16.7mA | 20 ms | 5A@30VDC | 9VDC | 10A | - | 200mW | 0.6VDC | 125V | AC/DC | MOMENTARY | 12V | DC | 4 | - | 1000 Vrms | Random | Class F | 4000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0042 inch | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-H-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Panel, Plug-In, Socketable | Socketable | - | 8 | 30g | - | 115V | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | -50°C~70°C | Bulk | 2007 | HC | - | - | Obsolete | 1 (Unlimited) | - | Plug | - | - | 70°C | -50°C | - | - | - | - | 20.8mm | - | - | Plug In | 250V | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 7A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HC3-H-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 11 | 30g | - | 48V | 1920Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | - | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HP-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 11 | 30g | - | 12V | 120Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | - | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1-F-24V-6K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | 1 Form C (SPDT-NO, NC) | Details | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADY12024 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | 5 | - | - | - | 2.88kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | - | BOX; TUBE | - | - | CSA; TUV; UL | - | - | 20mm | - | - | - | - | - | PLASTIC SEALED | - | 380V | SOLDER | 10A | SPST | 125V | - | POWER/SIGNAL RELAY | - | 10A@380VAC | 10 ms | - | Latching, Dual Coil | - | 8.3mA | 8 ms | - | - | - | 200mW | - | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() AHN21024 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | PCB, Plug-In, Socketable | Socketable | - | 8 | 17g | - | 24V | 1.09kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | -40°C~70°C | Tube | 2004 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC):19.2, COIL RELEASE VOLTAGE(AC): 7.2 | - | - | BOX | 13mm | - | UL; VDE | Plug In | - | - | - | - | - | - | 5A | - | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 37.5mA | 5ms | 5A@30VDC | 19.2VAC | - | 1.4W | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 29mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-PL2-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 10 | 16g | - | - | 45Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 133mA | 10ms | - | 4.8VDC | - | 800mW | 800mW | - | - | AC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ4-L-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | 34g | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | 900mW | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | - | - | 250V | - | 5A | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 5A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 35mm | - | 28mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HC1-H-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 5 | 30g | - | 24V | 480Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | - | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 5 | 30g | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE1AN-AC24V Panasonic Electric Works | 812 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | 4 | 90g | - | 24V | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 16.8 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | BOX | 33mm | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | 277V | - | - | 50mm x 33mm x 35.8mm | - | - | - | - | - | 277V | - | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 24VAC | Non Latching | 277VAC 30VDC -Max | 74mA | 30 ms | 30A@30VDC | 16.8VAC | - | 1.8W | 1.8W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | 35.8mm | - | - | Unknown | RoHS Compliant | Lead Free |