- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC2D-JP-DC3V Panasonic Electric Works | 7 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 16g | - | - | 25Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 25.4mm | 25.4 mm | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | 5A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 3VDC | Non Latching | 250VAC -Max | 120mA | 10ms | - | 2.4VDC | - | 360mW | 360mW | 0.3VDC | - | AC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTN1S-PA-F-DC15V Panasonic Electric Works | 24 |
| - | 16 Weeks | Through Hole | Through Hole | - | 5 | 25g | - | - | 281Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | 26.9mm | - | - | CSA; UL | PC Pin | 277V | - | - | - | 31.9mm x 26.9mm x 20.2mm | - | - | - | - | - | 277V | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 15VDC | Non Latching | 277VAC -Max | 53.3mA | 10ms | - | 11.25VDC | 20A | - | 800mW | 1.5VDC | - | AC | MOMENTARY | 15V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | 31.9mm | - | 20.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ST2-DC3V-F Panasonic Electric Works | 23 |
| - | 12 Weeks | Through Hole | Through Hole | - | 6 | 10g | GOLD | - | 38Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Tube | 2000 | ST | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; SEV; UL; VDE | PC Pin | - | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | - | DPST | 250V | DPST-NO (2 Form A) | General Purpose | 8A | 8A@380VAC | 15ms | 3VDC | Non Latching | 380VAC 250VDC -Max | 78.9mA | 10ms | 8A@250VDC | 2.4VDC | - | 240mW | 240mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | - | 150W@250VDC | - | - | - | - | - | - | 11.3mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() HC3-HL-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 11 | - | - | 24V | 480Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | - | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-HP-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 11 | 30g | - | 6V | 30Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | - | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1F-B-5V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | - | - | 5 | 12g | - | - | 69.4Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | 5 | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | SOLDER | - | - | SPDT | 100V | - | - | 10A | - | 10 ms | 5V | - | - | 72mA | 10 ms | - | - | - | - | - | - | - | AC/DC | - | 5V | DC | 5 | - | - | Random | - | - | - | - | - | 1 FORM C | - | - | - | - | - | 16mm | 0.0039 inch | - | RoHS Compliant | - | - | ||
![]() ALFG2PF091 Panasonic Electric Works | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | 58Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~60°C | Bulk | 2004 | ALFG | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | 33A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 9VDC | Non Latching | 250VAC -Max | 155mA | 10ms | - | 6.3VDC | 31A | - | - | 0.9VDC | - | - | - | 9V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADY10003 Panasonic Electric Works | 49 |
| - | 10 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Box | 2000 | ADY | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | - | PLASTIC SEALED | - | 380V | - | 10A | - | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | 10A@380VAC | 10ms | 3VDC | Non Latching | 380VAC 125VDC -Max | 66.6mA | 8ms | 10A@125VDC | 2.1VDC | - | 200mW | - | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() NC2D-P-DC5V Panasonic Electric Works | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | 16g | - | - | 69.4Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 360mW | - | BOX | 11.2mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 5A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 72mA | 10ms | - | 4VDC | - | 360mW | 360mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | 25.4mm | 11.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JQ1AP-B-12V Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 720Ohm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | 3A@250VAC | 5ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 2ms | 3A@110VDC | 9.6VDC | 10A | 200mW | 200mW | 0.6VDC | - | - | MOMENTARY | 12V | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1AF-B-5V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 4 | 12g | - | - | 69.4Ohm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | - | - | - | 5A | - | - | 250V | - | 10A | - | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | 10 ms | 5A@100VDC | 3.5VDC | - | - | 360mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 11 | 30g | - | 24V | 480Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | - | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW2ASN-DC9V Panasonic Electric Works | 23 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | 6 | 13g | - | - | 155Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2003 | JW | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | - | 12.8 mm | - | - | - | 5A | - | - | 250V | - | 5A | - | DPST | 30V | DPST-NO (2 Form A) | General Purpose | 5A | 5A@250VAC | 15ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 58mA | 5ms | 5A@30VDC | 6.3VDC | - | 530mW | 530mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-DC110V Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | 4 | - | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 50mm | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | - | 277V | - | 30A | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 30A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Panel, Plug-In, Socket, Socketable | Socketable | - | 14 | 30g | - | 240V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2005 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | 1.2W | - | BOX | 20.8mm | - | 5A | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 5A | 4 | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | 5A | - | - | 1.25 kW | - | 35.2mm | 27.2mm | 20.8mm | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() SP2-PL2-DC3V Panasonic Electric Works | 2471 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | 50g | GOLD | - | 30Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Box | 2003 | SP | - | - | Active | 1 (Unlimited) | 10 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 51mm | 25.6 mm | 51mm x 25.6mm x 22mm | 30mOhm | 1000000000Ohm | - | - | 30V | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 3VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 100mA | 20 ms | 10A@30VDC | 2.1VDC | 15A | 300mW | - | - | 250V | AC/DC | LATCHED | 3V | DC | 10 | - | 1500 Vrms | Random | - | 3000 Vrms | 3750VA@250VAC | - | 300W@30VDC | - | - | - | - | - | - | 22mm | 0.004 inch | - | RoHS Compliant | - | - | ||
![]() DK1A-6V-F Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | 12.5mm | - | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 12.5mm x 10mm | - | - | - | - | - | 250V | - | 10A | - | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 8ms | 10A@125VDC | 4.2VDC | - | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | 10A | - | - | 2.5 kW | - | 9.7mm | 20mm | 12.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ23024 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Through Hole | Through Hole | - | 5 | 14g | - | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 10.4mA | 10 ms | - | 16.8VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 24V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ12012 Panasonic Electric Works | 39 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | - | 6 | 14g | - | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 12V | BOX | 13mm | unknown | - | UL; VDE | PC Pin | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 250VAC -Max | 12.5mA | 10 ms | - | 8.4VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 12V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 16mm | 29mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ13005 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Through Hole | Through Hole | - | 6 | 14g | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 50mA | 10 ms | - | 3.5VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 5V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | RoHS Compliant | Lead Free | - |