- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHN22148 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | - | 4.35kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 5ms | 5A@30VDC | 33.6VDC | - | 530mW | 530mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HL-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 5 | 30g | - | - | 650Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2-HL-AC200V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 200 | 8 | 30g | - | 200V | - | Silver Alloy | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V ; WITH LED INDICATION | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 200VAC | Non Latching | 250VAC -Max | 6mA | 20 ms | - | 160VAC | - | - | 1.2W | 60VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1206HLW Panasonic Electric Works | 117 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | 90Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Latching, Dual Coil | 277VAC -Max | 66.7mA | 15ms | - | 4.8VDC | 16A | - | 400mW | - | - | - | - | 75V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() JW2ASN-B-DC24V Panasonic Electric Works | 20 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | DIP | 6 | 13g | - | - | 1.1kOhm | Silver Nickel (AgNi) | - | - | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 30V | - | 12.8mm | - | 5A | - | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 5A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | - | 16.8VDC | - | 300mW | 530mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TX2-LT-6V-TH Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | - | - | - | - | - | - | 257Ohm | - | 100000 Cycle(s) | 85°C | -40°C | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | BOX; TUBE | - | - | - | BSI; CSA; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 7.5A | WATER PROOF | 220V | - | SOLDER | - | - | - | - | POWER/SIGNAL RELAY | 7.5A | 7.5A@250VAC | 4 ms | - | - | - | - | 4 ms | 7.5A@220VDC | - | - | - | 140mW | - | 250V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | DPDT | 6V | 0.023A | - | 4.5V | 4.5V | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | ||
![]() PQ1A-6V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 180Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2003 | PQ | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electrical, Mechanical | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 5A | - | - | 250V | - | 5A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 20ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 10ms | 5A@110VDC | 4.5VDC | - | 200mW | 200mW | 0.3VDC | - | - | MOMENTARY | 6V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHES4193 Panasonic Electric Works | 69 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | 1.22kOhm | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~55°C | Bulk | - | HE-S | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 3PST | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | General Purpose | - | - | 30ms | 48VDC | Non Latching | 277VAC - Nom | 39mA | 10ms | - | 36VDC | 35A | - | 1.88W | 2.4VDC | - | - | - | 48V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSP1A-L-DC24V Panasonic Electric Works | 60 |
| Datasheet | 16 Weeks | - | Through Hole | - | 4 | - | GOLD | - | 3.84kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | 150mW | - | - | - | unknown | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Latching, Single Coil | 250VAC 30VDC -Max | 6.3mA | 5ms | 5A@125VDC | 19.2VDC | 8A | - | 150mW | - | - | AC/DC | LATCHED | 24V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | - | - | - | - | 10.5mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1AG-PA-F-DC5V Panasonic Electric Works | 48 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | 31Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 5VDC | Non Latching | 277VAC -Max | 160mA | 10ms | - | 3.75VDC | 30A | - | 800mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1AG-TMP-F-DC6V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | 45Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | 30A | - | 800mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1G-PA-F-DC12V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | 180Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | - | 9VDC | 20A | - | 800mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1AP-18V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | - | 1.62kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | 3A@250VAC | 20ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 11.1mA | 10ms | 3A@110VDC | 14.4VDC | 10A | 200mW | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 18V | DC | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-H-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 13 Weeks | Plug-In, Socketable | Socketable | 100 | 8 | 30g | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | ||
![]() HC1E-HP-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | 5 | 30g | - | 115V | - | Silver Alloy, Cadmium Free | - | - | - | -40°C~60°C | Bulk | - | HCE | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | 60°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 10ms | - | 92VAC | 5A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2-HL-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 100 | 8 | - | - | - | 10kOhm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | - | - | 1W | 11VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE73B12 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | 720Ohm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 16.7mA | 25ms | - | 9VDC | - | 200mW | 200mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HL-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | 24V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V ; WITH LED INDICATION | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 35.2mm | - | - | - | RoHS Compliant | - | ||
![]() JTN1AG-PA-F-DC15V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | 281Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 15VDC | Non Latching | 277VAC -Max | 53.3mA | 10ms | - | 11.25VDC | 30A | 800mW | 800mW | 1.5VDC | - | - | - | 15V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ51006 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | - | - | 9 | 14g | - | - | 240Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 6V | Latching | - | 25mA | - | - | - | - | 150mW | - | - | - | AC | LATCHED | 6V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - |