- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALQ1F05 Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | - | 7g | - | - | 62.5Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tube | - | ALQ | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | RATINGS ARE AS PER NO AND NC RATING IS 3A/125VAC. | - | - | - | BOX | - | - | - | CUL; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 5VDC | Non Latching | 250VAC -Max | 80mA | 20 ms | 5A@30VDC | 3.75VDC | 10A | - | 400mW | 0.25VDC | 125V | AC/DC | MOMENTARY | - | DC | 5 | - | 750 Vrms | Random | Class F | 4000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | 16mm | 0.0042 inch | ROHS3 Compliant | - | ||
![]() S2EB-L2-24V Panasonic Electric Works | 10000 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 12 | 8g | - | - | 2.85kOhm | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tube | 2004 | S | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | 192mW | - | BOX | 12mm | - | 4A | - | PC Pin | 250V | CSA, UL | - | - | - | - | - | 3A | - | - | 250V | - | - | 4PST, DPST | 48V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 4A | 4A@250VAC | 15ms | 24VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 8.4mA | - | 3A@48VDC | 16.8VDC | - | 202mW | 202mW | - | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10mm | 28mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HL-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | 12V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V ; WITH LED INDICATION | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() ADJ21105 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 14g | - | - | 167Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 5V | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 5VDC | Latching, Single Coil | 250VAC -Max | 30mA | 10 ms | - | 3.5VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 5V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | Test Button | - | - | - | 16mm | - | RoHS Compliant | Lead Free | ||
![]() JQ1PF-F-12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Silver, Tin | - | - | Bulk | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mW | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL2-H-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | 35g | - | - | 2.6kOhm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | 5ms | 10A@30VDC | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | Lead Free | ||
![]() HE2AN-Q-DC48V Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 6 | 90g | - | - | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | 277V | - | 25A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 40mA | 10ms | 25A@30VDC | 33.6VDC | - | 1.92W | 1.92W | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 50mm | 33mm | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ23106 Panasonic Electric Works | 48 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 14g | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 41.7mA | 10 ms | - | 4.2VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 6V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | Test Button | - | - | - | 16mm | - | RoHS Compliant | Lead Free | ||
![]() HL2-HP-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | 6V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 6VAC | Non Latching | 125VAC - Nom | 200mA | 25 ms | 10A@30VDC | 4.8VAC | - | - | 1.2W | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | Lead Free | ||
![]() HL2-HTM-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | 6V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | - | 43mm | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 6VAC | Non Latching | 125VAC - Nom | 200mA | 25 ms | 10A@30VDC | 4.8VAC | - | - | 1.2W | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | Lead Free | ||
![]() JQ1AP-B-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 2.88kOhm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JQ | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | 3A@250VAC | 5ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 2ms | 3A@110VDC | 19.2VDC | 10A | 200mW | 200mW | 1.2VDC | - | - | MOMENTARY | 24V | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | Lead Free | ||
![]() HL2-HTM-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | - | 2.6kOhm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | 2.6kOhm | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | - | 43mm | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | 5ms | 10A@30VDC | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-DC5V Panasonic Electric Works | 24 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | - | 8 | 16g | - | - | 69.4Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | yes | Active | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 25.4mm | 11.2 mm | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 72mA | 10ms | - | 4VDC | 5A | 360mW | 360mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ52F48T Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | 12g | Silver Tin Oxide | - | 5.76kOhm | - | 50000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 105°C | -40°C | LOW PROFILE | - | 400mW | - | TUBE | - | unknown | - | UL; VDE | - | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 48V | - | - | 8.3mA | 5 ms | - | - | - | - | - | - | - | AC | MOMENTARY | 48V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | 1 FORM A | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() ALE1PF12 Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 28.6mm | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 33.3mA | 20 ms | - | 9VDC | - | 400mW | 400mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | Class F | - | - | 16A | - | - | 4.432 kW | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL2-HTM-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | 35g | - | 240V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | 125V | - | 10A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | RoHS Compliant | - | ||
![]() JS1F-F-24V-F-6K Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 5 | - | - | - | 1.6kOhm | - | - | - | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 100V | - | - | - | - | - | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA1A-18V Panasonic Electric Works | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | SIP | - | - | 4 | 3g | - | - | 2.7kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~70°C | Tube | 2000 | PA | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 5mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | 20mm x 5mm x 12.8mm | - | - | 5A | - | - | 250V | - | 5A | SPST | 110V | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 10ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 6.7mA | 5ms | 5A@110VDC | 12.6VDC | - | 120mW | 120mW | 0.9VDC | - | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 21mm | 5mm | 12.8mm | - | RoHS Compliant | Lead Free | ||
![]() NC4EBD-L2-DC24V Panasonic Electric Works | 2002 |
| Datasheet | 10 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 360Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | - | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 66.7mA | 10ms | - | 19.2VDC | 5A | - | 1.6W | - | 250V | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | RoHS Compliant | Lead Free | ||
![]() NC4EBD-PL2-DC12V Panasonic Electric Works | 2272 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 16 | - | - | - | 90Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | - | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 133mA | 10ms | - | 9.6VDC | 5A | - | 1.6W | - | - | AC/DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | RoHS Compliant | Lead Free |