- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTN1AS-TMP-F-DC9V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | 30g | - | - | - | 101Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2003 | JT-N | - | yes | Active | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 32.2mm | - | - | - | - | - | - | 277V | - | 30A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | - | 6.75VDC | - | - | 800mW | 0.9VDC | AC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | 27.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HP-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | 35g | - | - | 100V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2007 | HL | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 100VAC | Non Latching | 125VAC - Nom | 12mA | 25 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | - | - | ||
![]() ADY10024 Panasonic Electric Works | 198 |
| - | 10 Weeks | Through Hole | Through Hole | - | 4 | 6g | - | GOLD | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tray | 2000 | ADY | e4 | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | BOX | 15mm | unknown | CSA; TUV; UL | PC Pin | 380V | - | - | 20mm x 15mm x 10mm | 30mOhm | 1000000000Ohm | - | PLASTIC SEALED | 380V | - | 10A | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | 10A@380VAC | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 8.3mA | 8ms | 10A@125VDC | 16.8VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 4 | - | 1000 Vrms | Random | - | - | - | - | - | - | - | 20mm | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-DC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | 34g | - | - | - | 160Ohm | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | - | BOX | 21.5mm | - | TUV; UL | Plug In | 250V | - | - | 28mm x 21.5mm x 40mm | - | - | 5A | - | 250V | - | 5A | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 20 ms | 5A@125VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 40mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2D-DC48V Panasonic Electric Works | 23 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | 8 | 16g | - | - | - | 6.4kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2010 | NC | - | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 25.4mm | 11.2 mm | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 7.5mA | 10ms | - | 38.4VDC | - | 360mW | 360mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ21024 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | 5 | 14g | - | - | - | 3.84kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 24VDC | Latching, Single Coil | 250VAC -Max | 6.3mA | 10 ms | - | 16.8VDC | - | 150mW | 150mW | - | AC | LATCHED | 24V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() APF10218 Panasonic Electric Works | 10 |
| Datasheet | 26 Weeks | - | Through Hole | NO | 4 | - | - | - | - | 1.9kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tube | 2008 | APF | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 170mW | - | 5mm | - | UL; VDE | PC Pin | 250V | - | - | 28mm x 5mm x 15mm | - | - | - | WATER PROOF | 250V | - | 6A | SPST | - | SPST-NO (1 Form A) | General Purpose | 6A | 6A@250VAC | 8ms | 18VDC | Non Latching | 250VAC -Max | 9.4mA | 4ms | - | 12.6VDC | - | - | 170mW | 0.9VDC | AC | MOMENTARY | 18V | DC | - | - | - | - | - | - | 6A | - | 1.5 kW | - | - | 28mm | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() HL2-H-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Socket, Socketable | Socketable | - | 8 | - | - | - | 240V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2006 | HL | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | 27.2mm | 20.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() HL2-L-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket | - | - | 8 | 35g | - | - | - | 160Ohm | Silver, Tin | 500000 Cycle(s) | - | - | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | 60°C | -50°C | - | - | - | BOX | - | - | CSA; UL | - | - | 27.2mm | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | - | POWER/SIGNAL RELAY | - | 10A@125VAC | 25 ms | - | Non-Latching | - | 75mA | - | - | - | - | 900mW | - | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | - | - | ||
![]() HC3-H-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 11 | - | - | - | - | 40Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | - | ||
![]() HEV2AN-P-DC9V Panasonic Electric Works | 2365 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | 6 | - | - | - | - | 42Ohm | Silver Nickel (AgNi) | - | -40°C~55°C | Tray | 2013 | HE-V | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 50mm | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | 30ms | 9VDC | Non Latching | 1000VDC -Max | 213mA | 10ms | - | 6.3VDC | 20A | 210mW | 1.92W | 0.45VDC | - | - | 9V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | 39.4mm | 41mm | 50mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SP2-L2-DC5V Panasonic Electric Works | 39 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | 10 | 50g | - | - | - | 83Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Tube | 2003 | SP | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | BOX | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 50mm | 25.6 mm | 50mm x 25.6mm x 20.5mm | - | - | - | - | 250V | - | 15A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 15A@250VAC | 30ms | 5VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 60.2mA | 20 ms | - | 3.5VDC | - | 300mW | 300mW | - | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2D-PL2-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 10 | 16g | - | - | - | 180Ohm | Silver Nickel (AgNi) | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 66.7mA | 10ms | - | 9.6VDC | - | 800mW | 800mW | - | AC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC1-HL-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 5 | 30g | - | - | - | 2.6kOhm | Silver Alloy | 200000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ23012 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 5 | 14g | - | - | - | 576Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 20.8mA | 10 ms | - | 8.4VDC | - | 250mW | 250mW | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-HP-AC240V Panasonic Electric Works | 4045 | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | - | - | 240V | 40000Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | - | 1.2W | 72VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1A-6V-F Panasonic Electric Works | 7 |
| - | 16 Weeks | Through Hole | Through Hole | - | 4 | 12g | - | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | 5A | - | 250V | - | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | 5A@100VDC | 4.2VDC | - | - | 360mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JTN1S-TMP-F-DC24V Panasonic Electric Works | 14 |
| - | 16 Weeks | Through Hole | Through Hole | - | 5 | 30g | - | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2003 | JT-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 27.4mm | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 277V | - | - | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | 277V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 277VAC -Max | 33.3mA | 10ms | - | 18VDC | 20A | - | 800mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | 32.2mm | - | 27.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1105TW Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 4 | 8g | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tray | 2008 | DW | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | 200mW | - | 10mm | - | UL; VDE | PC Pin | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | 250V | - | 8A | SPST | - | SPST-NO (1 Form A) | General Purpose | 16A | 16A@277VAC | 15ms | 5VDC | Latching, Single Coil | 250VAC -Max | 40mA | 15 ms | - | 4VDC | - | 200mW | 200mW | - | AC | - | 5V | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | IEC Compliant | 18.8mm | 22mm | 24mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JTV1S-PA-18V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | - | - | 5 | - | Silver Tin Oxide | - | - | 324Ohm | - | 100000 Cycle(s) | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | UL | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | 100000000Ohm | - | - | 277V | SOLDER | - | SPDT | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 18V | - | - | 55.5mA | 10 ms | - | - | - | - | - | - | AC | LATCHED | 18V | DC | 5 | - | 1200 Vrms | Random | - | - | - | 1 FORM C | - | - | - | - | - | 20.2mm | 0.0036 inch | - | RoHS Compliant | - | - |