- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALQ3F05 Panasonic Electric Works | 49 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | 7g | - | 125Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tube | - | ALQ | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | CUL; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 5VDC | Non Latching | 250VAC -Max | 40mA | 20 ms | 5A@30VDC | 3.75VDC | 10A | - | 200mW | 0.25VDC | 125V | AC/DC | MOMENTARY | - | DC | 4 | - | 1000 Vrms | Random | Class F | 4000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | 16mm | 0.0042 inch | - | ROHS3 Compliant | - | - | ||
![]() HC2-HL-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | 30g | 120V | - | Silver Alloy, Cadmium Free | - | -50°C~60°C | Bulk | - | HC | - | - | Obsolete | 1 (Unlimited) | - | Plug | - | - | - | 60°C | -50°C | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | 20ms | - | 96VAC | 7A | 1.3W | 1.2W | 36VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JTV1AS-PA-48V Panasonic Electric Works | 49 |
| - | 20 Weeks | Through Hole | Through Hole | - | - | 4 | 25g | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2004 | JT-V | - | yes | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | - | 26.9mm | - | - | UL | PC Pin | 277V | - | - | - | 31.9mm x 26.9mm x 20.2mm | 50mOhm | 100000000Ohm | - | - | - | 277V | 30A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 15ms | 48VDC | Non Latching | 277VAC -Max | 20.8mA | 10ms | - | 36VDC | 20A | 1W | - | 4.8VDC | - | AC | LATCHED | 48V | DC | 4 | Sealed - Fully | 1200 Vrms | Random | - | - | 8310VA@277VAC | 30A | - | - | 8.31 kW | - | - | 31.9mm | - | 20.2mm | - | - | RoHS Compliant | - | - | ||
![]() HL2-L-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket | - | - | - | 8 | 35g | - | 650Ohm | Silver, Tin | 500000 Cycle(s) | - | Bulk | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 60°C | -50°C | - | - | - | BOX | - | - | - | CSA; UL | - | - | - | 27.2mm | - | - | - | - | - | - | - | 125V | 10A | DPDT | - | - | POWER/SIGNAL RELAY | - | 10A@125VAC | 25 ms | - | Non-Latching | - | 37mA | - | - | - | - | 900mW | - | - | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | - | - | ||
![]() DK1A-L2-12V-F Panasonic Electric Works | 36 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 5 | 5g | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2000 | DK | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | BOX; TUBE | 12.5mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | - | - | - | - | 250V | 10A | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 16.7mA | 8ms | - | 8.4VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | 10A | - | - | 2.5 kW | - | 10mm | 20mm | 12.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() S4EB-L-12V Panasonic Electric Works | 20 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | - | 12 | - | - | 720Ohm | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tube | 2003 | S | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | 12mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 4PST | 48V | 4PST-NO (4 Form A) | General Purpose | - | - | 15ms | 12VDC | Latching, Single Coil | 250VAC 48VDC -Max | 16.7mA | - | 3A@48VDC | 8.4VDC | 4A | 200mW | - | - | - | AC/DC | LATCHED | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALE12B05 Panasonic Electric Works | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | - | - | 3 | 17g | - | 63Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | 12.4mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 80mA | 20 ms | - | 3.75VDC | - | 400mW | 400mW | 0.25VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | 28.6mm | - | 24.9mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JTN1S-PA-F-DC6V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 25g | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2003 | JT-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | - | - | 31.9mm x 26.9mm x 20.2mm | - | - | - | - | - | 277V | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | 20A | 800mW | 800mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | 20.2mm | 31.9mm | 26.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JVN1A-9V-F Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2004 | JV-N | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | ELECTRICAL LIFE AT 125 VAC: 30000 | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 10.9mm | - | - | 10A | - | - | 277V | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 12ms | 9VDC | Non Latching | 277VAC 30VDC -Max | 22.2mA | 5ms | 10A@30VDC | 6.75VDC | - | 200mW | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | 16A | - | 2.5kV | - | - | - | - | - | 10.9mm | - | - | RoHS Compliant | - | IP67 | ||
![]() JTN1S-TMP-F-DC5V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 30g | - | 31Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | 27.4mm | - | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | - | 277V | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 5VDC | Non Latching | 277VAC -Max | 160mA | 10ms | - | 3.75VDC | 20A | - | 800mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | 32.2mm | - | 27.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-HTM-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 11 | - | 12V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | RoHS Compliant | - | - | ||
![]() HC3-HTM-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 11 | - | - | 650Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | RoHS Compliant | - | - | ||
![]() HC1-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | 5 | 30g | 220V | 40000Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | 20.8mm | - | - | CSA; UL | Plug In | 250V | - | - | - | - | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | 1.2W | 1.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTN1AS-PA-F-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 25g | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | - | - | - | - | 277V | 30A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | - | - | 800mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 20.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALE1PB09 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | 15g | - | 203Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 28.6mm | - | - | - | - | - | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 44.4mA | 20 ms | - | 6.75VDC | - | 400mW | 400mW | 0.45VDC | - | AC | MOMENTARY | 9V | DC | - | - | - | - | Class B | - | - | 16A | - | - | 4.432 kW | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP2-L2-DC3V Panasonic Electric Works | 10 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | 10 | 50g | - | 30Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Tube | 2003 | SP | - | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | BOX | - | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 50mm | 25.6 mm | 50mm x 25.6mm x 20.5mm | - | - | - | - | - | 250V | 15A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 15A@250VAC | 30ms | 3VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 100mA | 20 ms | - | 2.1VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ12B09 Panasonic Electric Works | 10 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 8 | 12g | - | 203Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 9VDC | Non Latching | 440VAC -Max | 44.4mA | 5ms | - | 6.3VDC | - | - | 400mW | 0.9VDC | - | AC | MOMENTARY | 9V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() JS1A-B-12V-F Panasonic Electric Works | 10 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 12g | - | 400Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | - | Active | Not Applicable | 4 | PC Pin | - | - | - | - | - | - | - | 360mW | - | - | - | - | - | PC Pin | - | - | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@30VDC | 8.4VDC | - | 360mW | 360mW | 1.2VDC | - | AC/DC | - | 12V | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | - | - | - | - | 16mm | - | 22mm | - | 0.0039 inch | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALFG2PF181 Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | - | - | - | 230Ohm | Silver, Tin | - | - | - | 2004 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 33A | SPST | - | - | - | - | - | - | - | - | - | 78mA | - | - | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JQ1AP-B-18V Panasonic Electric Works | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | 1.62kOhm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | 3A@250VAC | 5ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 11.1mA | 2ms | 3A@110VDC | 14.4VDC | 10A | - | 200mW | 0.9VDC | - | - | MOMENTARY | 18V | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | - |