- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil nominal voltage | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. switching capacity | Max. temperature | Mfr | Min. temperature | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Construction | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Termination Method | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Features | Terminal Length | Product Category | Coil Termination | Product Length | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALDP112 Panasonic | In Stock |
| - | - | - | PCB Mount | - | - | - | 4 | 4 g | 4 | Silver Nickel | ALDP11 | Panasonic Industrial Devices | 12V DC | - | 12 V | 0.72 kOhm | Solder pins | 5A | Silver Nickel | 1pc(s) | (L x W x H) 20.5 x 7.2 x 15.3 mm | 200000 Cycle(s) | 50 | PANASONIC CORP | Panasonic | ALDP112 | 150W,1385VA | +85°C | Panasonic Electric Works | -40°C | 0.6 Vdc | Through Hole | Through Hole | 85 °C | -40 °C | Tube | - | Active | Active | Non-Latching | 720Ω | 1.49 | Details | Yes | 5A | 30V DC,277V AC | PC Pins | - | 277 V | -40 to 85 °C | - | - | LD-P | - | - | - | - | PC Pin | EAR99 | ALDP112 | - | 85 °C | -40 °C | - | - | Relays | 200 mW | - | - | 7.2 mm | unknown | - | 4 | UL; VDE | PC Pin | - | - | 20.5 mm | 7.2 mm | 20.5mm x 7.2mm x 15.3mm | 100 mΩ | 1000000000 Ω | - | - | - | 277 V | SOLDER | - | SPST | 30 V | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 5 A | - | 10 ms | 12V dc | Non Latching | 277 VAC, 30 VDC | 16.7 mA | 10 ms | - | 9 VDC | 5 A | - | - | 0.6 VDC | 277 V | AC | - | 12 V | DC | 4 | - | 750 Vrms | Random | Class E | 4000 Vrms | - | 16.7mA | SPST | SPST-NO | 15.6 V | SPST | - | 1 FORM A | - | 9 V | 0.6 V | Power Relays | 1.385 kW | - | 0.0034 inch | General Purpose Relays | Solder Pin | 20.5 mm | 15.3mm | 20.5mm | 7.2mm | 15.3 mm | - | No | No SVHC | - | Lead Free | - | ||
![]() HC4-H-DC12V Panasonic Electric Works | 500 | - | Datasheet | 12 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | - | 14 | 30g | - | - | - | - | - | - | - | 160Ohm | - | - | Silver Nickel (AgNi) | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 900mW | - | BOX | 20.8mm | - | 5A | - | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 1.25 kW | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() ADW1212HLW Panasonic Electric Works | 100 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 360Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Latching, Dual Coil | 277VAC -Max | 33.3mA | 15ms | - | 9.6VDC | 16A | - | 400mW | - | - | - | - | 12V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() NC4EBD-P-DC12V Panasonic Electric Works | 551 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 14 | 18g | - | - | - | - | - | - | - | 200Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tray | 2000 | NC | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 720mW | 30V | BOX | 11.2mm | - | - | - | CSA; UL | PC Pin | 250V | - | - | - | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | - | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | 2A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 60mA | 10ms | - | 9.6VDC | 5A | 360mW | 720mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | 38.9mm | 11.2mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AHN211Y2 Panasonic Electric Works | 5471 | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | 240V | - | - | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2007 | AHN | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC):192, COIL RELEASE VOLTAGE(AC): 72; WITH LED INDICATION | - | - | - | - | BOX | - | - | - | - | UL; VDE | Plug In | - | - | 29mm | 13 mm | - | - | - | 5A | - | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 15ms | 240VAC | Non Latching | 250VAC 30VDC -Max | 4.1mA | 5ms | 5A@30VDC | 192VAC | - | 1.4W | 1.2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC2EBD-P-DC24V Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | 1.6kOhm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | 11.2mm | - | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 3A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 19.2VDC | 5A | 360mW | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DK2A-5V Panasonic Electric Works | 25 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 6 | 6g | - | - | - | - | - | - | - | 125Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2004 | DK | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | Gold Flash (Au) | - | - | RELEASE TIME WITHOUT DIODE | - | - | 200mW | 125V | BOX; TUBE | 15mm | - | 8A | - | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | 20mm x 15mm x 10mm | - | - | 8A | - | - | 250V | - | 8A | DPST | 125V | - | - | DPST-NO (2 Form A) | General Purpose | - | 8A | 8A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | 2 kW | - | - | - | - | - | 9.7mm | 20mm | 15mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ADW1105HTW Panasonic Electric Works | 8000 |
| - | 12 Weeks | - | Through Hole | - | - | - | 4 | 8g | - | - | - | - | - | - | - | 125Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2000 | DW-H | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | - | 200mW | - | - | - | unknown | - | - | UL; VDE | PC Pin | - | - | - | 10 mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 5VDC | Latching, Single Coil | 277VAC -Max | 40mA | 15 ms | - | 4VDC | 16A | - | - | - | 277V | AC | - | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | - | - | 4V | 4V | - | - | IEC Compliant | - | - | - | - | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALA2PF24 Panasonic Electric Works | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 13g | - | - | - | - | - | - | - | 1.09kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | ALA | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | 12mm | - | - | - | CSA; SEMKO; TUV; TV-4; UL; VDE | PC Pin | 277V | - | - | - | 24mm x 12mm x 25mm | - | - | - | FLUX FREE SEALED | - | 277V | - | 5A | DPST | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 5A | 5A@277VAC | 15ms | 24VDC | Non Latching | 277VAC -Max | 22.1mA | 15 ms | - | 18VDC | - | 530mW | 530mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | 25mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW2HN-DC12V Panasonic Electric Works | 2500 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | JW2HN | Panasonic Industrial Devices | - | - | - | 270 Ohms | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW2HN-DC12V | - | - | Panasonic Electric Works | - | - | - | Through Hole | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | - | - | 2.26 | Details | Yes | - | - | - | 0.458562 oz | - | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | EAR99 | Miniature | - | - | - | - | 8536.41.00.20 | Relays | - | - | BOX | - | compliant | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | - | - | 5 A | - | 30 V | - | SOLDER | - | - | - | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44 mA | 5 ms | - | 8.4 VDC | 5 A | - | 530 mW | 1.2 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class E | - | - | - | DPDT | - | 12 V | - | 0.044 A | - | - | 8.4 V | 1.2 V | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | - | - | - | - | - | ||
![]() ADW1224TW Panasonic Electric Works | 37 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | 5 | 8g | - | - | - | - | - | - | - | 1.44kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | - | - | - | 400mW | - | - | 10mm | - | - | - | UL; VDE | PC Pin | 250V | - | - | - | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | 250V | - | 8A | SPDT, SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A | 16A@277VAC | 15ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 16.7mA | - | - | 19.2VDC | - | 400mW | 400mW | - | - | AC | - | 24V | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC Compliant | - | - | - | - | 18.8mm | 24mm | 24mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DSP1-L2-DC5V-F Panasonic Electric Works | 5000 |
| Datasheet | 16 Weeks | - | Through Hole | DIP | NO | - | 8 | 4.5g | - | - | - | - | - | - | - | 83.3Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2004 | DSP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | 300mW | 30V | BOX | 11mm | - | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | - | 5A | DPST, SPST | 30V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 5A | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 60mA | 5ms | - | 4VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 20.2mm | 11mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALE1PB05 Panasonic Electric Works | 19 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | 15g | - | - | - | - | - | - | - | 63Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | ALE | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | 400mW | - | - | 12.4mm | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 277V | - | - | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 80mA | 20 ms | - | 3.75VDC | - | 400mW | 400mW | 0.25VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | Class B | - | - | 16A | - | - | - | - | - | - | - | - | - | - | 4.432 kW | - | - | - | - | - | 24.9mm | 28.6mm | 28.6mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() ALF1P05 Panasonic Electric Works | 330 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | 23g | - | - | - | - | - | - | - | 27.8Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Box | 2004 | ALF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | 15.7mm | - | - | - | TUV; UL; VDE | PC Pin | 250V | - | - | - | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | 250V | - | 25A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 25A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 180mA | 15ms | - | 3.5VDC | - | 900mW | 900mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | 5kV | - | - | - | 6.25 kW | - | - | - | - | - | 23.3mm | 30.1mm | 15.7mm | - | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() JS1-24V Panasonic Electric Works | 10000 | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | - | 1.6kOhm | - | - | Silver Alloy | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | 16mm | - | 10A | - | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | 22mm x 16mm x 16.4mm | - | - | 5A | - | - | 250V | - | - | SPDT | 100V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | - | 16.8VDC | - | 360mW | 360mW | 2.4VDC | - | - | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | 22mm | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() PQ1A-12V Panasonic Electric Works | 37 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | 7g | - | - | - | - | - | - | - | 720Ohm | - | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | PQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | 200mW | - | BOX | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | - | 20mm x 10mm x 16mm | - | - | 5A | - | - | 250V | - | 5A | SPST | 110V | - | - | SPST-NO (1 Form A) | General Purpose | - | 5A | 5A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 10ms | 5A@110VDC | 9VDC | - | 200mW | 200mW | 0.6VDC | - | - | MOMENTARY | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | - | 10mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-W-DC24V-Y6 Panasonic Electric Works | 309 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | - | 300Ohm | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2015 | HE-PV | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 90A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30ms | 24VDC | Non Latching | 277VAC -Max | 80mA | 10ms | - | 16.8VDC | - | - | 1.92W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1212TW Panasonic Electric Works | 43 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | 5 | 8g | - | - | - | - | - | - | - | 360Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | - | - | - | 400mW | - | - | 10mm | - | - | - | UL; VDE | PC Pin | - | - | - | - | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | 250V | - | 8A | SPDT, SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A | 16A@277VAC | 15ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 33.3mA | - | - | 9.6VDC | - | 400mW | 400mW | - | - | AC | - | 12V | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC Compliant | - | - | - | - | 18.8mm | 22mm | 24mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() S3EB-24V Panasonic Electric Works | 25 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 12 | 8g | - | - | - | - | - | - | - | 2.85kOhm | - | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2004 | S | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | BOX | - | - | 4A | - | - | PC Pin | 380V | CSA, UL | 28mm | - | - | - | - | 3A | - | - | 250V | - | - | 3PST, 4PST, SPST | 48V | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | - | 4A | 4A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 48VDC -Max | 8.4mA | 10ms | 3A@48VDC | 16.8VDC | - | 202mW | 202mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AHES4191 Panasonic Electric Works | 22 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 76.6Ohm | - | - | Silver Tin Oxide (AgSnO) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2011 | HE-S | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | - | - | CUL; UL; VDE | PC Pin | - | - | 36mm | 30 mm | 36mm x 30mm x 40mm | - | - | - | MOISTURE PROOF | 30V | - | - | - | 3PST | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | General Purpose | - | - | 1A@277VAC | 30ms | 12VDC | Non Latching | 277VAC - Nom | 157mA | 10ms | 1A@30VDC | 9VDC | 35A | - | 1.88W | 0.6VDC | 277V | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | RoHS Compliant | - | - |