- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Current | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | ECCN Code | Type | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Product Category | Coil Termination | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALDP1F05W Panasonic Electric Works | 310 |
| - | Through Hole | - | - | ALDP1F | Panasonic Industrial Devices | 125 Ohms | - | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | Through Hole | - | - | Tray | - | - | Active | - | Details | - | - | -40°C ~ 85°C | Bulk | ALDP | - | Slim | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 10 ms | 5VDC | Non Latching | 277VAC - Max | 40 mA | 10 ms | - | 3.75 VDC | 5 A | 90 W, 1.385 kVA | - | 0.25 VDC | - | - | - | - | - | Class F | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm | - | ||
![]() ALDP1F09 Panasonic Electric Works | 94 | - | - | Through Hole | - | - | ALDP1F | Panasonic Industrial Devices | 405 Ohms | 5A | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | - | 50 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | Through Hole | - | - | Tube | - | - | Active | - | Details | - | - | -40°C ~ 85°C | Tube | ALDP | - | Slim | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 10 ms | 9VDC | Non Latching | 277VAC - Max | 22.2 mA | 10 ms | - | 6.75 VDC | 5 A | 90 W, 1.385 kVA | - | 0.45 VDC | - | - | - | - | - | Class F | - | - | SPST-NO | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm | - | ||
![]() ALDP1F09W Panasonic Electric Works | 141 |
| - | Through Hole | - | - | ALDP1F | Panasonic Industrial Devices | 405 Ohms | - | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | Through Hole | - | - | Tray | - | - | Active | - | Details | - | - | -40°C ~ 85°C | Bulk | ALDP | - | Slim | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 10 ms | 9VDC | Non Latching | 277VAC - Max | 22.2 mA | 10 ms | - | 6.75 VDC | 5 A | 90 W, 1.385 kVA | - | 0.45 VDC | - | - | - | - | - | Class F | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm | - | ||
![]() ALDP1F18W Panasonic Electric Works | 211 |
| - | Through Hole | - | - | ALDP1F | Panasonic Industrial Devices | 1.62 kOhms | - | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | Through Hole | - | - | Tray | - | - | Active | - | Details | - | - | -40°C ~ 85°C | Bulk | ALDP | - | Slim | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 10 ms | 18VDC | Non Latching | 277VAC - Max | 11.1 mA | 10 ms | - | 13.5 VDC | 5 A | 90 W, 1.385 kVA | - | 0.9 VDC | - | - | - | - | - | Class F | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm | - | ||
![]() ALDP1F06 Panasonic Electric Works | 98 | - | - | Through Hole | - | - | ALDP1F | Panasonic Industrial Devices | 180 Ohms | 5A | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | - | 50 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | Through Hole | - | - | Tube | - | - | Active | - | Details | - | - | -40°C ~ 85°C | Tube | ALDP | - | Slim | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 10 ms | 6VDC | Non Latching | 277VAC - Max | 33.3 mA | 10 ms | - | 4.5 VDC | 5 A | 90 W, 1.385 kVA | - | 0.3 VDC | - | - | - | - | - | Class F | - | - | SPST-NO | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm | - | ||
![]() ALQ148 Panasonic Electric Works | In Stock | - | - | Through Hole | - | - | ALQ14 | - | 5.76 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | ALQ | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 8.3 mA | 20 ms | - | 36 VDC | 10 A | - | - | 2.4 VDC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW2AHN-B-DC48V Panasonic Electric Works | 5 |
| - | Through Hole | - | - | JW2AHN | Panasonic Industrial Devices | 4.4 kOhms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 5 A | 530 mW | - | 4.8 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1FHN-DC6V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | JW1FHN | Panasonic Industrial Devices | 68 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 10 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 10 A | 530 mW | - | 0.6 VDC | - | - | - | - | Sealed - Flux Protection | Class E | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1AHN-B-DC24V-F Panasonic Electric Works | 14 |
| - | Through Hole | - | - | JW1AHN | Panasonic Industrial Devices | 1.1 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | 100 | PANASONIC CORP | Panasonic | JW1AHN-B-DC24V-F | JW | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | Active | Active | 5.59 | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | - | 2.4 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1AHN-DC9V-F Panasonic Electric Works | 5 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AHN | Panasonic Industrial Devices | 155 Ohms | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1AHN-DC9V-F | - | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.69 | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 5 A | 530 mW | 530 mW | 0.9 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | SPST | 9 V | - | 0.058 A | 6.3 V | 0.9 V | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW1AFHN-B-DC24V-F Panasonic Electric Works | 5 |
| - | Through Hole | - | - | JW1AFHN | Panasonic Industrial Devices | 1.1 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | 100 | PANASONIC CORP | Panasonic | JW1AFHN-B-DC24V-F | JW | 10 A | Panasonic Electric Works | Through Hole | - | - | Bulk | - | Active | Active | 5.13 | Details | - | 0.458562 oz | -40°C ~ 60°C | - | JW | EAR99 | Miniature | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 10 A | 530 mW | - | 2.4 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1SN-B-DC6V Panasonic Electric Works | 14 |
| - | Through Hole | - | - | JW1SN | Panasonic Industrial Devices | 68 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | 530 mW | - | 0.6 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW2HN-DC6V Panasonic Electric Works | 15 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW2HN | Panasonic Industrial Devices | 68 Ohms | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW2HN-DC6V | - | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.69 | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | 530 mW | 530 mW | 0.6 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | DPDT | 6 V | - | 0.088 A | 4.2 V | 0.6 V | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW2AHN-B-DC24V Panasonic Electric Works | 15 |
| - | Through Hole | - | - | JW2AHN | Panasonic Industrial Devices | 1.1 kOhms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | - | 2.4 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1AFHN-B-DC48V-F Panasonic Electric Works | 24 |
| - | Through Hole | - | - | JW1AFHN | Panasonic Industrial Devices | 4.4 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | 100 | PANASONIC CORP | Panasonic | JW1AFHN-B-DC48V-F | JW | - | Panasonic Electric Works | - | - | - | Bulk | - | Active | Active | 5.59 | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 10 A | - | - | 4.8 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | ||
![]() JW1SN-B-DC24V Panasonic Electric Works | 15 |
| - | Through Hole | - | - | JW1SN | Panasonic Industrial Devices | 1.1 kOhms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | Through Hole | - | - | Bulk | - | - | Active | - | Details | - | 0.458562 oz | -40°C ~ 60°C | - | JW | - | Miniature | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | - | 2.4 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1AHN-DC12V-F Panasonic Electric Works | 15 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AHN | Panasonic Industrial Devices | 270 Ohms | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1AHN-DC12V-F | - | 5 A | Panasonic Electric Works | Through Hole | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.69 | Details | - | - | -40°C ~ 60°C | - | JW | EAR99 | Miniature | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44 mA | 5 ms | - | 8.4 VDC | 5 A | 530 mW | 530 mW | 1.2 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | SPST | 12 V | - | 0.044 A | 8.4 V | 1.2 V | Power Relays | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW1HN-DC5V Panasonic Electric Works | 24 |
| - | Through Hole | - | - | JW1HN | - | 47 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | - | - | 0.5 VDC | - | - | - | - | Sealed - Flux Protection | Class E | - | - | - | - | - | - | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW2HN-B-DC24V Panasonic Electric Works | 15 |
| - | Through Hole | - | - | JW2HN | Panasonic Industrial Devices | 1.1 kOhms | - | Silver Nickel (AgNi) | - | - | 100 | PANASONIC CORP | Panasonic | JW2HN-B-DC24V | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | Active | Active | 5.68 | - | Yes | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | Relays | - | compliant | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 5 A | 530 mW | - | 2.4 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW2HN-DC9V Panasonic Electric Works | 24 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW2HN | - | 155 Ohms | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | JW2HN-DC9V | - | - | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.69 | - | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | 8536.41.00.20 | - | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | - | 5 A | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 5 A | - | 530 mW | 0.9 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | DPDT | 9 V | - | 0.058 A | 6.3 V | 0.9 V | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm |