- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Ambient temperature | Base Product Number | Brand | Breaking capacity | Case Code - in | Case Code - mm | Coil nominal voltage | CoilResistance | Connections | Contact Materials | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage (details) | Package | Product Status | Qualification | Resistance (coil) | RoHS | Switching current (max.) | Switching voltage (max.) | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Technology | Termination Style | Max Voltage Rating (AC) | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Coil Insulation | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALZN5B09 Panasonic | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | - | - | - | - | - | 5000 | TT Electronics | - | - | - | + 125 C | - | - | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.000571 oz | 150 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 6.81 kOhms | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() AXE5E1826 Panasonic | In Stock | - | - | - | - | - | - | - | AXE5E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHER3192 Panasonic | 81 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | 144 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | PCB Mount | - | Tray | Active | - | - | - | - | - | - | - | - | -40°C ~ 55°C | - | HE | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | Solder Lug | 4PST-NO (4 Form A) | General Purpose | - | 50 ms | 24VDC | Non Latching | 480VAC - Max | 167 mA | 30 ms | 18 VDC | 50 A | 1.2 VDC | - | - | - | Power Relays | - | - | 47 mm | 58 mm | 35 mm | ||
![]() JQ1-B-48V Panasonic | In Stock | - | - | Through Hole | - | 5 | - | - | - | Panasonic Industrial Devices | - | - | - | - | 5.76 kΩ | - | - | - | - | 100 | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | Standard | - | 85 °C | -40 °C | Relays | - | - | - | 250 V | - | - | SPDT | 110 V | - | - | - | General Purpose Relays | - | 48 VDC | - | - | 8.3 mA | - | - | - | - | 48 V | - | - | Power Relays | - | General Purpose Relays | - | - | - | ||
![]() AXT5E5426 Panasonic | In Stock | - | - | - | - | - | - | - | AXT5E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JY1JSN-DC5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JY1JSN-B-DC48V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JV1AS-DC12V Panasonic | In Stock | - | - | Through Hole | - | 4 | 8 g | - | - | - | - | - | - | - | 1.44 kΩ | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 70 °C | -40 °C | - | - | - | - | 125 V | 10 A | - | SPST | - | - | - | - | - | 10 ms | - | - | - | 8.3 mA | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | ||
![]() JA1A-TM-DC12V-P-H29 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S4-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP224J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S412ULCSAD Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1E-B-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1APF-6V-F Panasonic | In Stock | - | - | - | - | - | - | - | JS1AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1F-F-9V Panasonic | In Stock | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | - | - | 100 | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | JS | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | 9 VDC | - | - | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | - | - | - | ||
![]() JQ1-B-6V Panasonic | In Stock | - | - | Through Hole | - | 5 | - | - | - | Panasonic Industrial Devices | - | - | - | - | 90 Ω | - | - | - | - | 100 | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | Standard | - | 85 °C | -40 °C | Relays | - | - | - | 250 V | - | - | SPDT | 110 V | - | - | - | General Purpose Relays | - | 6 VDC | - | - | 66.7 mA | - | - | - | - | 6 V | - | - | Power Relays | - | General Purpose Relays | - | - | - | ||
![]() TQ2SA12 Panasonic | In Stock | - | - | - | - | - | - | -40 - +85°C | - | - | <br> <Min/> 10µA/10mV/DC | - | - | 12V DC | - | SMD | - | 1pc(s) | (L x W x H) 9 x 14 x 5 mm | - | - | 18V DC | 60W,62.5VA | +85°C | - | - | 9V DC | -40°C | - | - | 12V | - | - | - | 1028Ω | - | 2A | 220V DC,125V AC | - | - | - | - | - | - | - | - | - | TQ2SA12 | - | - | - | - | - | - | - | - | - | 1 x 10<sup>8</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 9mm | 14mm | ||
![]() HE1aN-P-DC6V-H18 Panasonic | 79 |
| - | - | Through Hole | - | - | - | - | Renesas Electronics | - | - | - | - | 18.8 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | 364 | Renesas Electronics | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Box | Active | - | - | Details | - | - | FemtoClock | - | - | -50°C ~ 55°C | Tray | 8N4S270 | - | - | - | - | - | - | - | Clock & Timer ICs | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | Clock Generators | 30 ms | 6VDC | Non Latching | 490VAC, 48VDC - Max | 320 mA | 10 ms | 4.2 VDC | 35 A | 0.6 VDC | - | Sealed - Flux Protection | - | - | - | Clock Generators & Support Products | - | - | - | ||
![]() JY1FE-DC24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2E-L-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |