- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Ambient temperature | Base Product Number | Brand | Breaking capacity | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Materials | Content | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. pick-up voltage | Max. switching capacity | Max. temperature | Mfr | Min. pick-up voltage | Min. temperature | Nominal voltage (details) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Packaging | Series | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Durability | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S412ULCSAD Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1E-B-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE1A-L2-9V Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 9 g | 6 | Silver Tin Oxide | - | - | Panasonic Industrial Devices | - | - | 9 V | 405 Ω | - | - | - | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Panasonic | DE1A-L2-9V | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | 5.69 | Details | Yes | - | - | Tube | - | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | BOX; TUBE | compliant | CSA; UL; VDE | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 10 A | 30 V | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 10 ms | - | - | 5 ms | - | 200 mW | 250 V | AC/DC | LATCHED | - | DC | 6 | 1000 Vrms | Random | 5000 Vrms | - | - | - | SPST | 9 V | 0.022 A | 1 FORM A | 6.3 V | 6.3 V | Power Relays | - | - | 0.0035 inch | General Purpose Relays | - | - | - | - | - | 12 mm | - | ||
![]() JS1F-F-9V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | - | - | 100 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | JS | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | 9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() JQ1-B-48V Panasonic | In Stock | - | - | Through Hole | - | - | 5 | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 5.76 kΩ | - | - | - | - | - | 100 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | Standard | 85 °C | -40 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 110 V | - | General Purpose Relays | - | - | - | 48 VDC | 8.3 mA | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() AHN211Y0N Panasonic | 5000 | - | - | - | - | - | - | 17 g | 8 | Silver Nickel | - | AHN211 | - | - | - | 220 V | - | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | AHN211Y0N | AHN | - | - | - | Panasonic Electric Works | - | - | - | 70 °C | -40 °C | Box | - | End Of Life | Obsolete | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | UL; VDE | 29 mm | 13 mm | 29mm x 13mm x 28mm | 50 mΩ | 1000000000 Ω | 5 A | 30 V | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 15 ms | - | - | 5 ms | - | - | 250 V | AC/DC | LATCHED | - | AC | - | 1000 Vrms | - | 5000 Vrms | - | - | - | DPDT | - | - | 2 FORM C | - | - | - | - | 308 V | 0.006 inch | - | 176 V | 66 V | - | - | - | 28 mm | - | ||
![]() NC4D-P-DC3V Panasonic | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE1A1B-4.5V Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 9 g | 6 | Silver Tin Oxide | - | - | Panasonic Industrial Devices | - | - | 4.5 V | 101 Ω | - | - | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | Panasonic | DE1A1B-4.5V | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | 5.69 | Details | Yes | - | - | Tube | - | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | BOX; TUBE | compliant | CSA; UL; VDE | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | 30 V | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | - | - | 5 ms | - | 200 mW | 250 V | AC/DC | MOMENTARY | - | DC | 6 | 1000 Vrms | Random | 5000 Vrms | - | - | - | DPST | 4.5 V | 0.045 A | 1 FORM A,B | 3.15 V | 0.45 V | Power Relays | - | - | 0.0035 inch | General Purpose Relays | - | - | - | - | - | 12 mm | - | ||
![]() JQ1-B-6V Panasonic | In Stock | - | - | Through Hole | - | - | 5 | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 90 Ω | - | - | - | - | - | 100 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | Standard | 85 °C | -40 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 110 V | - | General Purpose Relays | - | - | - | 6 VDC | 66.7 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() TX212 Print Panasonic | In Stock | - | - | PCB | - | - | - | - | - | - | -40 - +85°C | - | - | <br> <Min/> 10µA/10mV/DC | 12V DC | - | - | Solder pins | Gold, Silver | 1pc(s) | (L x W x H) 15 x 7.4 x 8.4 mm | - | - | - | - | - | - | 18V DC | 60W | +85°C | - | 9V DC | -40°C | 12V | - | - | - | - | - | - | 1028Ω | - | Non-Compliant | - | 2A | 220V DC | - | - | - | TX212 Print | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>8</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4 mm | 15 mm | 7.4 mm | - | - | ||
![]() HE1AN240AC Panasonic | In Stock | - | - | - | - | - | - | - | - | - | -40 to +55°C | - | - | - | 240V AC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 50 x 33 x 35 mm | - | - | - | - | - | - | 264V AC | 8310VA | +55°C | - | 140V AC | -40°C | 240V | - | - | - | - | - | - | 20800Ω | - | - | - | 30A | 30V DC,277V AC | - | - | - | HE1AN240AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>7</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 50mm | 33mm | - | - | ||
![]() TX2L25 Print Panasonic | In Stock | - | - | - | - | - | - | - | - | - | -40 - +85°C | - | - | <br> <Min/> 10µA/10mV/DC | 5V DC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 15 x 7.4 x 8.4 mm | - | - | - | - | - | - | 7.5V DC | 60W | +85°C | - | 3.75V DC | -40°C | 5V | - | - | - | - | - | - | 125Ω | - | - | - | 2A | 220V DC | - | - | - | TX2L25 Print | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>8</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4mm | 15mm | 7.4mm | - | - | ||
![]() JQ1AB24F Panasonic | In Stock | - | - | PCB | - | - | - | - | - | - | -40 - +85°C | - | - | - | 24V DC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 20 x 10 x 15.6 mm | - | - | - | - | - | - | - | 150W,625VA | +85°C | - | 18V DC | -40°C | 24V | - | - | - | - | - | - | 2880Ω | - | Non-Compliant | - | 5A | 110V DC,250V AC | - | - | - | JQ1AB24F | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | ||
![]() JW1AFSN12F Panasonic | In Stock | - | - | PCB | - | - | - | - | - | - | -40 - +85°C | - | - | - | 12V DC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 28.6 x 12.8 x 20 mm | - | - | - | - | - | - | - | 300W,2500VA | +85°C | - | - | -40°C | 12V DC | - | - | - | - | - | - | 270Ω | - | Compliant | - | 10A | 30V DC,250V AC | - | - | - | JW1AFSN12F | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 10<sup>6</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | IP67 | ||
![]() TQ25 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | -40 - +70°C | - | - | <br> <Min/> 10µA/10mV/DC | 5V DC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 26.7 x 9 x 5 mm | - | - | - | - | - | - | 7.5V DC | 30W,62.5VA | +70°C | - | 3.75V DC | -40°C | 5V | - | - | - | - | - | - | 178Ω | - | - | - | 1A | 110V DC,125V AC | - | - | - | TQ25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>8</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 26.7mm | 9mm | - | - | ||
![]() JW1FSN24 Panasonic | In Stock | - | - | - | - | - | - | 13 g | 5 | Silver Nickel | -40 - +85°C | - | - | - | 24V DC | 24 V | 1100 Ω | Solder pins | - | 1pc(s) | (L x W x H) 28.6 x 12.8 x 20 mm | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | JW1FSN-24 | - | - | 300W,2500VA | +85°C | - | - | -40°C | 24V DC | 60 °C | -40 °C | - | - | Active | - | 1100Ω | 5.06 | - | - | 10A | 30V DC,250V AC | - | - | - | JW1FSN24 | - | - | - | - | - | - | compliant | CSA; TUV; UL; VDE | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20mm | 100 mΩ | 1000000000 Ω | 10 A | 30 V | - | SOLDER | 5 x 10<sup>6</sup> | - | - | - | - | 10 A | - | 15 ms | - | - | 5 ms | - | - | 250 V | AC | LATCHED | - | DC | 5 | 1000 Vrms | Random | 5000 Vrms | - | - | - | SPDT | 31.2 V | - | 1 FORM C | 16.8 V | 2.4 V | - | - | - | 0.0036 inch | - | - | - | 20mm | 28.6mm | 12.8mm | 20 mm | - | ||
![]() TQ2L25 Panasonic | In Stock | - | - | PCB | - | - | - | - | - | - | -40 - +70°C | - | - | <br> <Min/> 10µA/10mV/DC | 5V DC | - | - | Solder pins | Gold, Silver | 1pc(s) | (L x W x H) 26.7 x 9 x 5 mm | - | - | - | - | - | - | 7.5V DC | 30W,62.5VA | +70°C | - | 3.75V DC | -40°C | 5V | - | - | - | - | - | - | 125Ω | - | Non-Compliant | - | 1A | 110V DC,125V AC | - | - | - | TQ2L25 | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>8</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 26.7mm | 9mm | - | - | ||
![]() LKP1AF12 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | Solder pins | - | 1pc(s) | (L x W x H) 24 x 11 x 25 mm | - | - | - | - | - | - | 15.6V DC | 150W,2770VA | +70°C | - | 8.4V DC | -40°C | - | - | - | - | - | - | - | 272Ω | - | - | - | 10A | 30V DC,277V AC | - | - | - | LKP1AF12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 24mm | 11mm | - | - | ||
![]() JQ1-B-5V Panasonic | In Stock | - | - | Through Hole | - | - | 5 | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 62.5 Ω | - | - | - | - | - | 100 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | - | - | Standard | 85 °C | -40 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 110 V | - | General Purpose Relays | - | - | - | 5 VDC | 80 mA | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() JS1APF-6V-F Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | JS1AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |