- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Load - Max Switching | Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHES3291Q Panasonic Electric Works | 8 |
| - | - | Through Hole | - | - | - | - | - | AHES32 | - | - | 76.6 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | 19200VA, 4400W | - | Panasonic Electric Works | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | HE-S | - | Active | - | - | - | - | - | - | - | - | - | - | PC Pin | CQC, cURus, VDE | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 30 ms | 12VDC | Non Latching | 480VAC, 110VDC - Max | 157 mA | 10 ms | - | 9 VDC | 40 A | - | 0.6 VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2EB24J Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT | - | 12 | Silver Alloy | - | - | 24 V | 2850 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | 65 °C | -55 °C | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | BOX; BULK | unknown | CSA; UL | - | - | 28 mm | 12 mm | 28mm x 12mm x 10mm | 50 mΩ | 10000000000 Ω | 3 A | 48 V | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 4 A | 4A@250VAC | 15 ms | - | - | - | - | 10 ms | 3A@48VDC | - | - | 202 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | Random | 4PST | 43.2 V | 0.008 A | 2 FORM A,B | 16.8 V | 2.4 V | - | - | - | 0.004000508001016002 inch | - | 10 mm | ||
![]() NC2D-JP-AC24V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | 60 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2V, COIL RELEASE VOLTAGE(AC): 2.4V | - | - | BOX | compliant | CSA; UL | - | - | 25.4 mm | 25.4 mm | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 5 A | 5A@250VAC | 30 ms | - | - | - | - | 40 ms | - | - | - | 540 mW | - | 250 V | AC | MOMENTARY | - | AC | - | - | DPDT | - | - | - | - | - | - | 0.023 A | 24 V | - | - | 10.9 mm | ||
![]() NC2D-P-AC12V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | 60 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6V, COIL RELEASE VOLTAGE(AC): 1.2V | - | - | BOX | compliant | CSA; UL | - | - | 25.4 mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 5 A | 5A@250VAC | 30 ms | - | - | - | - | 40 ms | - | - | - | 500 mW | - | 250 V | AC | MOMENTARY | - | AC | - | - | DPDT | - | - | - | - | - | - | 0.042 A | 12 V | - | - | 27.8 mm | ||
![]() ST2-DC5V-Z1 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB2E-DC12V-1-H109 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALQ305A01 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC2D-AC12V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | 60 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6V, COIL RELEASE VOLTAGE(AC): 1.2V | - | - | BOX | compliant | CSA; UL | - | - | 25.4 mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | SNAP ON | - | - | - | POWER/SIGNAL RELAY | - | 5 A | 5A@250VAC | 30 ms | - | - | - | - | 40 ms | - | - | - | 500 mW | - | 250 V | AC | MOMENTARY | - | AC | - | - | DPDT | - | - | - | - | - | - | 0.042 A | 12 V | - | - | 27.8 mm | ||
![]() AJW3211 PANASONIC | 75 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ2SA5ZJ Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3EB-3V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | 45 Ω | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | 65 °C | -55 °C | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | BOX | compliant | CSA; UL | - | - | 28 mm | 12 mm | 28mm x 12mm x 10mm | - | - | 3 A | 48 V | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 4 A | 4A@250VAC | 15 ms | - | - | - | - | 10 ms | 3A@48VDC | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | 3PST | 3 V | 0.067 A | - | 2.1 V | 0.3 V | - | - | - | - | - | 10 mm | ||
![]() NC2D-P-AC48V Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | 60 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 38.4V, COIL RELEASE VOLTAGE(AC): 4.8V | - | - | BOX | compliant | CSA; UL | - | - | 25.4 mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 5 A | 5A@250VAC | 30 ms | - | - | - | - | 40 ms | - | - | - | 670 mW | - | 250 V | AC | MOMENTARY | - | AC | - | - | DPDT | - | - | - | - | - | - | 0.014 A | 48 V | - | - | 27.8 mm | ||
![]() PA1AS-24V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJW1211F PANASONIC | 31 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHEA3191 Panasonic Electric Works | 55 |
| Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | 75 Ohms | Silver Nickel (AgNi) | - | - | - | 44000VA, 5400W | - | Panasonic Electric Works | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | HE-A | - | Active | - | - | - | - | - | - | - | - | - | - | PC Pin | cURus, VDE | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30 ms | 12VDC | Non Latching | 800VAC, 60VDC - Max | 160 mA | 10 ms | - | 9 VDC | 90 A | - | 0.6 VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHEA4191 Panasonic Electric Works | 36 |
| Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | 75 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | 44000VA, 5400W | - | Panasonic Electric Works | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | HE-A | - | Active | - | - | - | - | - | - | - | - | - | - | PC Pin | cURus, VDE | - | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | - | 30 ms | 12VDC | Non Latching | 800VAC, 60VDC - Max | 160 mA | 10 ms | - | 9 VDC | 90 A | - | 0.6 VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADY11005 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 50 | - | - | Panasonic | - | - | - | - | - | - | - | - | - | Bulk | ADY | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | ||
![]() JS1AF-F-48V Panasonic | In Stock | - | - | Through Hole | - | - | - | 4 | - | - | - | Panasonic Industrial Devices | - | 6.4 kΩ | - | - | 100 | - | - | Panasonic | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | JS | - | - | - | - | 70 °C | -40 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPST | 100 V | - | - | General Purpose Relays | - | - | - | 48 VDC | - | - | 7.5 mA | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | ||
![]() JQ1-B-18V Panasonic | In Stock | - | - | Through Hole | - | - | - | 5 | - | - | - | Panasonic Industrial Devices | - | 810 Ω | - | - | 100 | - | - | Panasonic | - | - | - | - | - | - | Details | - | - | Bulk | - | - | - | - | Standard | 85 °C | -40 °C | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 110 V | - | - | General Purpose Relays | - | - | - | 18 VDC | - | - | 22.2 mA | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | ||
![]() DK1A-B-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 50 | - | - | Panasonic | - | - | - | - | - | - | Details | - | - | Bulk | DK | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - |