- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALZ12F05 Panasonic Electric Works | 2 | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2000 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | LOW PROFILE | - | - | - | - | - | - | - | - | - | UL; VDE | PC Pin | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | 400mW | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() PQ1A-24V Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | 7g | - | - | - | 2.88kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | PQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | BOX | 10mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 10mm x 16mm | - | - | 5A | - | - | 250V | - | 5A | SPST | 110V | - | - | SPST-NO (1 Form A) | General Purpose | - | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 10ms | 5A@110VDC | 18VDC | - | 200mW | 200mW | 1.2VDC | - | - | MOMENTARY | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 16mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() NC2D-JP-DC48V Panasonic Electric Works | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 16g | - | - | - | 6.4kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2010 | NC | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 25.4mm | 25.4 mm | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 7.5mA | 10ms | - | 38.4VDC | - | 360mW | 360mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-DC5V Panasonic Electric Works | 1500 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | 83.3Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2000 | DSP | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITHOUT DIODE | - | - | 300mW | - | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10mm | - | - | 5A | WATER PROOF | - | 250V | - | 5A | DPST, SPST | 30V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 5A | 5A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 60mA | 5ms | - | 4VDC | - | 300mW | 300mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ALZ11F24 Panasonic Electric Works | 27 |
| - | 16 Weeks | - | Through Hole | DIP | NO | - | 8 | 12g | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2004 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | LOW PROFILE | - | - | 400mW | - | - | - | 12.5mm | - | - | UL; VDE | PC Pin | 440V | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 16A@440VAC | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | - | 400mW | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ALZ11B12 Panasonic Electric Works | 2797 |
| - | 16 Weeks | - | Through Hole | DIP | NO | - | 8 | 12g | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | LOW PROFILE | - | - | 400mW | - | - | - | 12.5mm | - | 16A | UL; VDE | PC Pin | 440V | VDE, cULus | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 16A@440VAC | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ALE14B24 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | ALE | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITH DIODE | - | - | - | - | 3.5mm | - | 12.4mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 16.7mA | 20 ms | - | 18VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Class B | - | - | 16A | - | - | - | - | - | 4kV | - | - | 4.432 kW | - | - | 24.9mm | 28.6mm | 28.6mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() AHN22124N Panasonic Electric Works | 8787 | - | Datasheet | 14 Weeks | - | Socketable | - | - | - | - | 17g | - | - | - | 1.09kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Box | - | AHN | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | - | - | - | unknown | - | UL; VDE | Plug In | - | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | - | - | 30V | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | - | 16.8VDC | 5A | - | - | 2.4VDC | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | 3.6V | - | Lighted Indicator | - | - | - | - | 28mm | 0.006 inch | - | - | RoHS Compliant | - | - | ||
![]() ST1-DC48V-F Panasonic Electric Works | 8000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 6 | 10g | GOLD | - | - | 9kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Box | 2000 | ST | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 14mm | - | - | CSA; SEV; UL; VDE | PC Pin | 380V | - | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | SPST | 250V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | 8A@380VAC | 15ms | 48VDC | Non Latching | 380VAC 250VDC -Max | 5.3mA | 10ms | 8A@250VDC | 38.4VDC | - | 240mW | - | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | - | 150W@250VDC | - | - | - | 1 FORM A,B | - | - | - | - | - | - | - | 31mm | - | 11.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ST1-DC5V-F Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 6 | 10g | GOLD | - | - | 105Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Box | 2003 | ST | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | 240mW | - | - | - | 14mm | - | 8A | CSA; SEV; UL; VDE | PC Pin | 380V | CSA, UL, VDE | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | DPST, SPST | 250V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | 8A@380VAC | 15ms | 5VDC | Non Latching | 380VAC 250VDC -Max | 47.6mA | 10ms | 8A@250VDC | 4VDC | - | 240mW | 240mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | - | - | - | - | 1 FORM A,B | - | - | - | - | - | - | 11mm | 31mm | 14mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DSP1-DC9V-F Panasonic Electric Works | 43 |
| Datasheet | 16 Weeks | - | Through Hole | DIP | NO | - | 6 | 4.5g | - | - | - | 270Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | RELEASE TIME WITHOUT DIODE | - | - | 300mW | 30V | - | BOX | 11mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | WATER PROOF | - | 250V | - | 5A | DPST, SPST | 30V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 5A | 5A@380VAC | 10ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 5ms | 5A@125VDC | 7.2VDC | - | 300mW | 300mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | 1 FORM A,B | - | - | - | - | - | - | 10mm | 20.2mm | 11mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ALZ51B12 Panasonic Electric Works | 283 |
| Datasheet | 16 Weeks | - | Through Hole | DIP | NO | - | 6 | 12g | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | LOW PROFILE | - | - | 400mW | - | - | - | 12.5mm | unknown | - | UL; VDE | PC Pin | 440V | - | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALFG1PF18 Panasonic Electric Works | 35 |
| - | 12 Weeks | - | Through Hole | SMD/SMT | NO | - | 4 | 23g | - | - | - | 230Ohm | Silver Tin Oxide (AgSnO) | 30000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2000 | ALFG | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 1.4W | - | - | BOX | 15.7mm | - | - | UL; VDE | PC Pin | - | - | - | - | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | - | 250V | - | 22A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 22A@250VAC | 20ms | 18VDC | Non Latching | 250VAC -Max | 78mA | 10ms | - | 12.6VDC | 25A | 280mW | 1.4W | 1.8VDC | - | AC | MOMENTARY | 18V | DC | - | - | - | - | Class F | - | - | 22A | - | - | - | - | - | - | - | - | 5.5 kW | - | - | 23.3mm | 30.1mm | 30.1mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() ALZ51B12W Panasonic Electric Works | 2200 |
| - | 16 Weeks | - | Through Hole | DIP | NO | - | 6 | 12g | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | LOW PROFILE | - | - | 400mW | - | - | BOX | 12.5mm | unknown | - | UL; VDE | PC Pin | 440V | - | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1203HTW Panasonic Electric Works | 35 |
| - | 12 Weeks | - | Through Hole | - | - | - | 5 | 8g | - | - | - | 22.5Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | 400mW | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 3VDC | Latching, Dual Coil | 277VAC -Max | 133mA | - | - | 2.4VDC | 16A | - | 400mW | - | 277V | AC | - | 3V | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | - | - | - | - | - | - | - | - | - | - | - | - | IEC Compliant | - | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() JQ1AP-5V-F Panasonic Electric Works | 16200 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | 7g | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 200mW | - | - | BOX | 10mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPST | 110V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 3A@250VAC | 20ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 40mA | 10ms | 3A@110VDC | 4VDC | 10A | 200mW | 200mW | 0.25VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ST1-DC24V-F Panasonic Electric Works | 25 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 6 | 10g | GOLD | - | - | 2.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Box | 2000 | ST | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | 250V | - | - | 14mm | - | 8A | CSA; SEV; UL; VDE | PC Pin | 380V | CSA, UL, VDE | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | DPST, SPST | 250V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | 8A@380VAC | 15ms | 24VDC | Non Latching | 380VAC 250VDC -Max | 10mA | 10ms | 8A@250VDC | 19.2VDC | - | 240mW | 240mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | - | 150W@250VDC | - | - | - | 1 FORM A,B | - | - | - | - | - | - | 11mm | 31mm | 14mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JW1AFSN-B-DC12V-F Panasonic Electric Works | 69 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 4 | 13g | - | - | - | 270Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2003 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 530mW | - | - | - | 12.8mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | - | 8.4VDC | - | - | 530mW | 1.2VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 28.6mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JTN1S-TMP-F-DC9V Panasonic Electric Works | 58 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 30g | - | - | - | 101Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2000 | JT-N | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | 32.2mm | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | - | 277V | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | - | 6.75VDC | 20A | 800mW | 800mW | 0.9VDC | - | AC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW2AHN-DC12V Panasonic Electric Works | 28 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | JW2AHN | Panasonic Industrial Devices | 270 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW2AHN-DC12V | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 2.27 | Yes | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | EAR99 | - | - | 8536.41.00.20 | Relays | - | - | - | BOX | - | compliant | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | - | - | 5 A | - | 30 V | - | SOLDER | - | - | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44 mA | 5 ms | - | 8.4 VDC | 5 A | 530 mW | 530 mW | 1.2 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class E | - | - | - | - | DPST | 12 V | 0.044 A | - | - | 8.4 V | 1.2 V | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | - | - | - | - | - |