- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Current | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | ECCN Code | Type | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Product Category | Coil Termination | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALDP1F05 Panasonic Electric Works | 95 |
| - | Through Hole | - | - | ALDP1F | Panasonic Industrial Devices | 125 Ohms | 5A | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | - | 50 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | Through Hole | - | - | Tube | - | - | Active | - | - | Details | - | -40°C ~ 85°C | Tube | ALDP | - | Slim | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 10 ms | 5VDC | Non Latching | 277VAC - Max | 40 mA | 10 ms | - | 3.75 VDC | 5 A | 90 W, 1.385 kVA | - | 0.25 VDC | - | - | - | - | - | Class F | - | - | SPST-NO | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | 20.5 mm | 7.2 mm | - | ||
![]() ALQ105S Panasonic Electric Works | 37 | - | - | Through Hole | - | - | ALQ10 | - | 62.5 Ohms | 10A | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | Panasonic Electric Works | Through Hole | - | - | Tube | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | ALQ | - | Compact | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | - | - | 20 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 80 mA | 20 ms | - | 3.75 VDC | 10 A | - | - | 0.25 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | SPDT | - | - | - | Power Relays | - | - | Solder Pin | 16 mm | 20 mm | 10 mm | - | ||
![]() ALQ3F06S Panasonic Electric Works | 58 | - | - | Through Hole | - | - | ALQ3F | - | 180 Ohms | 10A | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | Panasonic Electric Works | Through Hole | - | - | Tube | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | ALQ | - | Compact | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | - | - | 20 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 20 ms | - | 4.5 VDC | 10 A | - | - | 0.3 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | SPST-NO | - | - | - | Power Relays | - | - | Solder Pin | 16 mm | 20 mm | 10 mm | - | ||
![]() ALQ1F05S Panasonic Electric Works | 46 | - | - | Through Hole | - | - | ALQ1F | - | 62.5 Ohms | 10A | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | Panasonic Electric Works | Through Hole | - | - | Tube | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | ALQ | - | Compact | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | - | - | 20 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 80 mA | 20 ms | - | 3.75 VDC | 10 A | - | - | 0.25 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | SPDT | - | - | - | Power Relays | - | - | Solder Pin | 16 mm | 20 mm | 10 mm | - | ||
![]() ALQ1F12S Panasonic Electric Works | 24 |
| - | Through Hole | - | - | ALQ1F | Panasonic Industrial Devices | 360 Ohms | 10A | Silver Nickel (AgNi) | - | - | 50 | - | Panasonic | - | - | - | Panasonic Electric Works | Through Hole | - | - | Tube | - | - | Active | - | - | Details | - | -40°C ~ 85°C | Tube | ALQ | - | Compact | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 20 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 33.3 mA | 20 ms | - | 9 VDC | 10 A | 400 mW | - | 0.6 VDC | - | - | - | - | Sealed - Fully | Class F | - | - | SPDT | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 16 mm | 20 mm | 10 mm | - | ||
![]() ADE123 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20 | PANASONIC CORP | - | ADE123 | ADE | - | - | Through Hole | - | - | - | - | Active | - | - | 5.68 | Details | Yes | - | Tube | DE | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Solder Pin | - | POWER/SIGNAL RELAY | - | - | - | - | 12 VDC | - | - | 16.6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | ||
![]() ADY30009 Panasonic | 31 |
| - | - | - | - | - | - | 405 Ohms | - | - | 250 VAC | - | 50 | - | - | - | - | 8 A | - | PCB Mount | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | - | - | - | - | - | ADY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Solder Pin | - | - | - | - | - | - | 9 V | Non-Latching | - | 22.2 mA | - | - | - | - | 200 mW (1/5 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 20 mm | 15 mm | - | ||
![]() JS1-F-18V-F-6K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | ||
![]() ADY10009 Panasonic | 8 |
| - | - | - | - | - | - | 405 Ohms | - | - | 250 VAC | - | 50 | - | - | - | - | 10 A | - | PCB Mount | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | ADY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | 9 V | Non-Latching | - | 22.2 mA | - | - | - | - | 200 mW (1/5 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 20 mm | 15 mm | - | ||
![]() JW1AHN-DC6V-F Panasonic Electric Works | 37 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AHN | - | 68 Ohms | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | JW1AHN-DC6V-F | - | - | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | - | 5.69 | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | 8536.41.00.20 | - | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | - | 5 A | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | - | 530 mW | 0.6 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | SPST | 6 V | - | 0.088 A | 4.2 V | 0.6 V | - | - | - | - | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW1AHN-B-DC5V-F Panasonic Electric Works | 37 |
| - | Through Hole | - | - | JW1AHN | Panasonic Industrial Devices | 47 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | 100 | PANASONIC CORP | Panasonic | JW1AHN-B-DC5V-F | JW | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | Active | Active | - | 5.59 | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | - | 0.5 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1SN-B-DC5V Panasonic Electric Works | 37 |
| - | Through Hole | - | - | JW1SN | Panasonic Industrial Devices | 47 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | PANASONIC CORP | Panasonic | JW1SN-B-DC5V | JW | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | Active | Active | - | 5.59 | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | - | 0.5 VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW2HN-B-DC5V Panasonic Electric Works | 37 |
| - | Through Hole | - | - | JW2HN | Panasonic Industrial Devices | 47 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | DPDT (2 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | - | 0.5 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW2AHN-DC9V Panasonic Electric Works | 28 |
| - | Through Hole | - | - | JW2AHN | Panasonic Industrial Devices | 155 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 5 A | Solder Pin | DPST-NO (2 Form A) | General Purpose | General Purpose Relays | - | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 5 A | 530 mW | - | 0.9 VDC | - | - | - | - | Sealed - Flux Protection | Class E | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1FHN-B-DC12V Panasonic Electric Works | 37 |
| - | Through Hole | - | - | JW1FHN | Panasonic Industrial Devices | 270 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 10 A | Panasonic Electric Works | Through Hole | - | - | Bulk | - | - | Active | - | - | Details | - | -40°C ~ 60°C | - | JW | - | Miniature | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 44 mA | 5 ms | - | 8.4 VDC | 10 A | 530 mW | - | 1.2 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1FHN-DC48V Panasonic Electric Works | 37 |
| - | Through Hole | - | - | JW1FHN | Panasonic Industrial Devices | 4.4 kOhms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 10 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 10 A | 530 mW | - | 4.8 VDC | - | - | - | - | Sealed - Flux Protection | Class E | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1FHN-B-DC6V Panasonic Electric Works | 28 |
| - | Through Hole | - | - | JW1FHN | Panasonic Industrial Devices | 68 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | PANASONIC CORP | Panasonic | JW1FHN-B-DC6V | JW | 10 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | Active | Active | - | 5.59 | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 10 A | 530 mW | - | 0.6 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1AHN-DC48V-F Panasonic Electric Works | 28 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | JW1AHN | Panasonic Industrial Devices | 4.4 kOhms | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1AHN-DC48V-F | - | 5 A | Panasonic Electric Works | PCB Mount | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | - | 5.69 | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | 8536.41.00.20 | Relays | BOX | unknown | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | 5 A | 30 V | SOLDER | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 5 A | 530 mW | 530 mW | 4.8 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class E | SPST | 48 V | - | 0.011 A | 33.6 V | 4.8 V | - | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | ||
![]() JW1FHN-B-DC48V Panasonic Electric Works | 28 |
| - | Through Hole | - | - | JW1FHN | Panasonic Industrial Devices | 4.4 kOhms | - | Silver Nickel (AgNi) | - | - | 100 | - | Panasonic | - | - | 10 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 60°C | - | JW | - | - | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 10 A | 530 mW | - | 4.8 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - | ||
![]() JW1FHN-B-DC9V Panasonic Electric Works | 15 |
| - | Through Hole | - | - | JW1FHN | Panasonic Industrial Devices | 155 Ohms | - | Silver Nickel (AgNi) | - | - | 100 | PANASONIC CORP | Panasonic | JW1FHN-B-DC9V | JW | 10 A | Panasonic Electric Works | PCB Mount | - | - | Bulk | - | Active | Active | - | 5.59 | - | - | -40°C ~ 60°C | - | JW | EAR99 | - | - | Relays | - | unknown | - | PC Pin | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | - | - | 15 ms | 9VDC | Non Latching | 250VAC, 30VDC - Max | 58 mA | 5 ms | - | 6.3 VDC | 10 A | 530 mW | - | 0.9 VDC | - | - | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | General Purpose Relays | - | 20 mm | 28.6 mm | 12.8 mm | - |