- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Material | Base Product Number | Brand | Case Code - in | Case Code - mm | CoilResistance | Contact Finish Mating | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Switching Current | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Qualification | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Color | Applications | Fastening Type | Subcategory | Power Rating | Packing Method | Technology | Orientation | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | ESR (Equivalent Series Resistance) | Contact Current(DC)-Max | Termination Type | Load Capacitance | Operating Mode | Frequency Tolerance | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Output Format | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Product Category | Coil Termination | Height | Height Seated (Max) | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALDP1F24W Panasonic Electric Works | 150 |
| - | Through Hole | - | - | - | - | - | ALDP1F | Panasonic Industrial Devices | - | - | 2.88 kOhms | - | Silver Nickel (AgNi) | 5 A/277 VAC, 3 A/30 VDC | - | 100 | - | Panasonic | - | - | 5 A | Panasonic Electric Works | - | Through Hole | - | - | Tray | - | - | - | Active | - | - | - | Details | - | - | - | - | - | -40°C ~ 85°C | Bulk | ALDP | - | - | - | - | - | - | - | Slim | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPST-NO (1 Form A) | General Purpose | General Purpose Relays | - | - | 10 ms | 24VDC | Non Latching | 277VAC - Max | 8.3 mA | 10 ms | 18 VDC | 5 A | 90 W, 1.385 kVA | - | 1.2 VDC | - | - | - | - | - | - | Class F | - | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 15.3 mm | - | 20.5 mm | 7.2 mm | - | ||
![]() NC2EBD-P-DC100V Panasonic | 35 |
| - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 13.5 kOhms | - | Silver Nickel (AgNi) | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | NC2EBD-P-DC100V | - | 3 A | - | - | Through Hole | 55 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | 2 Form C (DPDT-NO, NC) | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | - | BOX | - | - | compliant | - | - | - | - | CSA; UL | - | - | 25.4 mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | 5 A | SOLDER | - | - | - | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 3 A | - | 20 ms | 100 VDC | Non-Latching | 250 VAC | 7.4 mA | 10 ms | - | - | 740 mW | 740 mW | - | 250 V | AC/DC | MOMENTARY | DC | - | - | - | DPDT | 100 V | 0.007 A | 80 V | 10 V | Power Relays | - | - | Solder Pin | 27.8 mm | - | 25.4 mm | 11.2 mm | 27.8 mm | ||
![]() JS1-F-18V-F-6K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | ||
![]() ADY10009 Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | - | - | 405 Ohms | - | - | 250 VAC | - | 50 | - | - | - | - | 10 A | - | - | PCB Mount | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | - | - | ADY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | 9 V | Non-Latching | - | 22.2 mA | - | - | - | 200 mW (1/5 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | - | 20 mm | 15 mm | - | ||
![]() ADY30009 Panasonic | 31 |
| - | - | - | - | - | - | - | - | - | - | - | 405 Ohms | - | - | 250 VAC | - | 50 | - | - | - | - | 8 A | - | - | PCB Mount | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | - | - | - | - | - | - | - | - | - | ADY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Solder Pin | - | - | - | - | - | - | 9 V | Non-Latching | - | 22.2 mA | - | - | - | 200 mW (1/5 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | - | 20 mm | 15 mm | - | ||
![]() ALZ51B12C90 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXT6E1426 Panasonic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | AXT6E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 24.576 MHz | ±25ppm | - | - | - | - | - | - | - | 80 Ohms | - | - | 19pF | Fundamental | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() AHN12305 Panasonic | In Stock | - | - | Socketable | - | - | - | - | - | AHN123 | - | - | - | 47 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106.4 mA | 20 ms | 3.5 VDC | 10 A | - | - | 0.75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | ||
![]() AHN120X1 Panasonic | In Stock | - | - | Panel Mount, Through Hole | - | - | Flange | Stainless Steel | - | AHN120 | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | - | Plug, Male Pins | - | - | Silver | - | Threaded | - | - | - | - | D | - | - | - | - | Passivated | - | 35-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHN12206 Panasonic | In Stock | - | - | - | - | - | - | - | - | AHN122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1E-D-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1EML25J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST2L25FJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALZN1F18 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | - | - | - | 20 | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | ||
![]() ALZN1B18 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | - | - | 5000 | - | TT Electronics | - | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | 0.000571 oz | 150 V | - | Reel | PCF | - | 0.1 % | - | - | - | 25 PPM / C | - | - | 470 kOhms | - | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() ALZN1F09 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | - | - | - | 1800 | - | TT Electronics | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | 0.001429 oz | - | - | Reel | HVC | - | 1 % | - | - | - | 50 PPM / C | - | - | 2.74 MOhms | - | Automotive Grade | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() JS1A-12V-FT Panasonic | In Stock | - | - | - | - | - | - | - | - | JS1A | Sunbank / Souriau | - | - | - | - | - | - | - | 25 | - | Sunbank | - | - | - | Panasonic Electric Works | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | ||
![]() ADZS12112H Panasonic | 31 |
| - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 1000 | - | CTS | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.46 V | 3.13 V | - | - | - | Reel | 633 | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | 45 mA | 150 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | 1 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() AHN121X1 Panasonic | In Stock | - | - | - | - | - | - | - | Brass | AHN121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Box | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JTV1S-TMP-DC24V Panasonic | In Stock | - | - | - | - | - | - | - | - | JTV1S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |