- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC2-HP-AC240V-F Panasonic Electric Works | 73 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 240V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2007 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | 20.8mm | - | - | CSA; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | 7A | 1.3W | 1.2W | 72VAC | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() JQ1P-18V-F Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 5 | 7g | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | SPDT | 110V | SPDT (1 Form C) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 22.2mA | 10ms | 3A@110VDC | 14.4VDC | 10A | 400mW | 400mW | 0.9VDC | - | AC/DC | MOMENTARY | 18V | DC | - | - | - | - | Class E | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN12324 Panasonic Electric Works | 6000 | - | Datasheet | 12 Weeks | Plug-In | Socketable | - | - | - | 5 | - | - | - | 1.09kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~50°C | Box | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | WITH DIODE AND LED INDICATION | - | BOX | - | - | - | UL; VDE | Plug In | - | - | 29mm | 13 mm | 29mm x 13mm x 29mm | - | - | - | - | - | 250V | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 10A@30VDC | 16.8VDC | 16A | 530mW | - | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | 29mm | - | - | RoHS Compliant | - | ||
![]() ADJ54005 Panasonic Electric Works | 71 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 9 | 14g | - | - | 100Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Box | 2010 | ADJ | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | 16A | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 50mA | 10 ms | - | 3.5VDC | 10A | 250mW | - | - | - | AC | LATCHED | 5V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 16.5mm | 29mm | 13mm | - | - | - | RoHS Compliant | - | ||
![]() JQ1P-6V-F Panasonic Electric Works | 39 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | SPDT | 110V | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 66.7mA | 10ms | 3A@110VDC | 4.8VDC | 10A | 400mW | 400mW | 0.3VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | Class E | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1105HT Panasonic Electric Works | 352 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 8g | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | DW-H | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Latching, Single Coil | 277VAC -Max | 40mA | 15 ms | - | 4VDC | 16A | - | - | - | 277V | AC | - | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4432VA@277VAC | - | - | 4V | 4V | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | RoHS Compliant | - | ||
![]() HC4D-H-DC110V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | 100 | - | - | 14 | 30g | - | - | 10kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 20 ms | - | 88VDC | - | - | 1W | 11VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 48V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | 1.3W | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HC4D-HL-AC120V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | 120V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V ; WITH LED INDICATION | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | 20 ms | - | 96VAC | 3A | - | 1.2W | 36VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 8PDT | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() JTN1S-PA-F-DC18V Panasonic Electric Works | 40 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 25g | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | - | - | - | - | 277V | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 277VAC -Max | 44.4mA | 10ms | - | 13.5VDC | 20A | - | 800mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 20.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() DSP2A-L-DC24V Panasonic Electric Works | 60 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 6 | 4.5g | GOLD | - | 3.84kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | - | - | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | unknown | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | - | 250V | 5A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | 5A | 5A@250VAC | 10ms | 24VDC | Latching, Single Coil | 250VAC 30VDC -Max | 6.3mA | 5ms | 5A@125VDC | 19.2VDC | - | - | 150mW | - | - | AC/DC | LATCHED | 24V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | 1250VA@250VAC | 150W@125VDC | - | - | - | - | - | - | - | 10.5mm | 0.0035 inch | - | RoHS Compliant | Lead Free | ||
![]() JM1AN-TMP-DC24V Panasonic Electric Works | 6200 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 640Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Bulk | 2003 | JM | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | BOX | 16mm | - | - | CSA; TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | - | - | - | - | - | 250V | 20A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 10ms | - | 16.8VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | 30.4mm | - | 26.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() JM1AN-TMP-DC5V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 27.8Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Bulk | 2003 | JM | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | BOX | 16mm | - | - | CSA; TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | - | - | - | - | - | 250V | 20A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 180mA | 10ms | - | 3.5VDC | - | 900mW | 900mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | 30.4mm | - | 26.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC2E-HP-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 8 | 30g | - | - | 650Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | 20.8mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | 3A | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-HP-DC24V Panasonic Electric Works | 1854 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 14 | 30g | - | - | 650Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | PC Pin, Solder | EAR99 | - | - | 900mW | BOX | 20.8mm | - | 5A | CSA; UL; VDE | PC Pin | 250V | CSA, UL, VDE | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HL2-HP-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | 160Ohm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | 20.8mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 5ms | 10A@30VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.4mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ALQ318 Panasonic Electric Works | 55 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | 4 | 7g | - | - | 1.62kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2008 | ALQ | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | 200mW | BOX | - | - | - | CUL; UL; VDE | PC Pin | - | - | 20mm | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | 250V | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 250VAC -Max | 11.1mA | 20 ms | 5A@30VDC | 13.5VDC | 10A | 200mW | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 18V | DC | 4 | - | 1000 Vrms | Random | Class B | - | - | - | - | - | - | - | 16mm | - | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() JS1A-9V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 4 | 12g | - | - | 225Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | - | - | 6.3VDC | - | 360mW | 360mW | 0.9VDC | - | - | - | 9V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 16mm | 22mm | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() DK1A-12V Panasonic Electric Works | 50 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | - | no | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | 200mW | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | - | 20mm x 12.5mm x 10mm | - | - | - | - | - | 250V | 10A | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 8ms | 10A@30VDC | 8.4VDC | - | 200mW | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 9.7mm | 20mm | 12.5mm | - | - | - | RoHS Compliant | Lead Free |