- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC4-H-AC100V Panasonic Electric Works | 3000 | - | Datasheet | - | Plug-In, Socketable | Socketable | 100 | - | 14 | 30g | - | 100V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2012 | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-L-DC48V-D-F Panasonic Electric Works | 35 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | - | - | 2.6kOhm | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Bulk | 2003 | HL | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | - | - | 38.4VDC | 10A | - | 900mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DK1A1B-L2-6V Panasonic Electric Works | 10 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | 7 | - | - | - | 180Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | yes | Active | - | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.49.00.50 | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | - | - | 250V | 8A | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 6VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 33.3mA | 8ms | 8A@125VDC | 4.2VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DK1A-9V-F Panasonic Electric Works | 100 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 4 | 5g | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | 12.5mm | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | 20mm x 12.5mm x 10mm | - | - | - | - | - | 250V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 9VDC | Non Latching | 250VAC 125VDC -Max | 22.2mA | 8ms | 10A@125VDC | 6.3VDC | - | 200mW | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | 10A | - | - | - | 2.5 kW | - | - | 20mm | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-S-AC120V Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 6 | - | - | 120V | 5.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 70 V, COIL RELEASE VOLTAGE(AC): 18 V | - | - | BOX | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | - | 50mm x 34mm x 44.5mm | - | - | - | - | - | 277V | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 120VAC | Non Latching | 277VAC 30VDC -Max | 22.1mA | 30 ms | 25A@30VDC | 84VAC | - | 2.7W | 2.7W | 18VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 52mm | 50mm | 34mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW2ASN-DC5V Panasonic Electric Works | 1000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | 6 | 13g | - | - | 47Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~60°C | Tube | 2004 | JW | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 12.8mm | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | 5A | - | - | 250V | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | 5A@250VAC | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | 5A@30VDC | 3.5VDC | - | 530mW | 530mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | 20.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ21B12 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tube | 2004 | ALZ | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | 12.5mm | - | UL; VDE | PC Pin | 440V | - | - | 28.8mm x 12.5mm x 15.7mm | - | - | - | - | - | 440V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4-HP-AC100V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 14 | - | - | 100V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | - | ||
![]() HL2-HTM-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | 8 | 35g | - | - | 2.6kOhm | Silver Tin Oxide (AgSnO) | 500000 Cycle(s) | -50°C~70°C | Tube | 2007 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | 125V | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | 25 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | - | RoHS Compliant | - | - | ||
![]() S2EB-L-5V Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 12 | - | - | - | - | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tube | 2003 | S | - | Active | - | - | PC Pin | - | - | 65°C | -55°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 4PST, DPST | 48V | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 15ms | 5VDC | Latching, Single Coil | 250VAC 48VDC -Max | 38.5mA | 15ms | - | 3.5VDC | 4A | - | - | - | - | - | - | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JVN1AF-100V-F Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | 16.6kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | JV-N | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 10.9mm | - | - | 10A | FLUX FREE SEALED | - | 277V | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 8ms | 100VDC | Non Latching | 277VAC 30VDC -Max | 6mA | 5ms | 10A@30VDC | 60VDC | - | 600mW | 600mW | 4VDC | - | AC/DC | MOMENTARY | 100V | DC | - | Sealed - Flux Protection | - | - | - | - | - | 16A | - | - | 2.5kV | - | - | - | - | - | 10.9mm | - | - | RoHS Compliant | - | IP54 | ||
![]() JTV1S-TMP-24V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | 5 | 30g | Silver Tin Oxide | - | 576Ohm | - | 100000 Cycle(s) | - | - | 2000 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | UL | - | - | 32.2mm | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | 100000000Ohm | - | - | - | 277V | - | SPDT | - | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 24V | - | - | 41.66mA | 10 ms | - | - | - | - | - | - | - | AC | LATCHED | 24V | DC | - | - | 1200 Vrms | Random | - | - | - | - | - | 1 FORM C | - | - | - | - | - | - | 27.9mm | - | - | RoHS Compliant | - | - | ||
![]() ADQ23Q006 Panasonic Electric Works | 49 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 7 | - | - | - | 36Ohm | Silver Tin Oxide (AgSnO) | 10000 Cycle(s) | -40°C~65°C | Tube | 2004 | ADQ | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | - | - | - | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 38mm | 29 mm | - | - | - | - | - | - | 250V | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@250VAC | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 167mA | 20 ms | - | 4.2VDC | - | 1W | 1W | - | - | AC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TX2SA-LT-2.4V-TH-Z Panasonic Electric Works | 39 |
| Datasheet | - | Surface Mount | - | - | - | - | - | - | - | 41Ohm | Gold, Silver | 100000 Cycle(s) | - | Cut Tape (CT) | - | - | yes | Discontinued | 4 (72 Hours) | - | Gull Wing | EAR99 | - | 85°C | -40°C | LOW PROFILE | 8536.49.00.50 | - | BOX; TAPE AND REEL | - | - | BSI; CSA; UL | - | - | 15mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | - | - | 7.5A | WATER PROOF | 220V | - | - | DPDT | - | 2A | - | General Purpose | 7.5A | 7.5A@250VAC | 4 ms | - | Latching, Dual Coil | - | 58.3mA | 4 ms | 7.5A@220VDC | - | - | - | 140mW | - | 250V | AC/DC | LATCHED | 2.4V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | - | ||
![]() JM1AN-ZTM-DC5V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 4 | 30g | - | - | 27.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2003 | JM | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.187/0.250 | - | 31mm | 28.5 mm | 31mm x 28.5mm x 16.8mm | - | - | - | - | - | 250V | 20A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 180mA | 10ms | - | 3.5VDC | - | 900mW | 900mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | 20A | - | - | 5kV | 5 kW | - | - | - | - | 16.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JVN1AF-48V-F Panasonic Electric Works | 10000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | 11.52kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2004 | JV-N | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 10.9mm | - | - | 10A | FLUX FREE SEALED | - | 277V | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 12ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 4.2mA | 5ms | 10A@30VDC | 36VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Flux Protection | - | - | - | - | - | 16A | - | - | 2.5kV | - | - | - | - | - | 10.9mm | - | - | RoHS Compliant | - | IP54 | ||
![]() ADY30005 Panasonic Electric Works | 360 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 6 | 6g | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tray | 2000 | ADY | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold Flash (Au) | - | - | - | - | - | BOX; TUBE | - | - | CSA; TUV; UL | PC Pin | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | PLASTIC SEALED | - | 380V | 8A | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@380VAC | 10ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DE1A-4.5V Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | 6 | 7g | - | - | 101Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | - | DE | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | - | - | - | 440V | 10A | SPST | 230V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 4.5VDC | Non Latching | 250VAC 30VDC -Max | 44.5mA | 5ms | 10A@30VDC | 3.15VDC | - | - | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2500VA@440VAC | - | 300W@230VDC | - | - | - | - | - | - | - | 12mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() HP2-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | 60g | - | 6V | - | Silver (Ag) | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | unknown | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 36mm | 25 mm | 36mm x 25mm x 44mm | - | - | - | - | - | 250V | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 25ms | 6VAC | Non Latching | 250VAC - Nom | 310mA | 25 ms | - | 4.8VAC | - | - | 1.9W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-L2-DC3V-F Panasonic Electric Works | 37 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | 8 | - | - | - | 30Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2000 | DSP | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | 300mW | BOX | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 100mA | 5ms | 5A@125VDC | 2.4VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | 10.5mm | - | No SVHC | RoHS Compliant | Lead Free | - |