- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC3-HL-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~60°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | WITH LED INDICATION | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | - | - | ||
![]() HC4-HTM-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 14 | 30g | - | 650Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | - | BOX | 20.6mm | - | CSA; UL; VDE | Plug In | 250V | - | - | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | 34.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-B-9V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | 225Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | - | Active | - | 5 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | - | 6.3VDC | - | 360mW | 360mW | 0.9VDC | AC/DC | - | 9V | DC | 5 | Sealed - Fully | - | Random | Class B | - | - | - | - | - | - | - | - | 16mm | 22mm | 16mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJH21112 Panasonic Electric Works | 20 |
| - | 18 Weeks | - | Through Hole | - | - | - | - | - | - | 144Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | - | ADJH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 480VAC -Max | 83.3mA | 20ms | - | 9VDC | 50A | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADY10005 Panasonic Electric Works | 49 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | 6g | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tray | 2000 | ADY | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX; TUBE | - | - | CSA; TUV; UL | PC Pin | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | - | PLASTIC SEALED | 380V | - | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@380VAC | 10ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() DE1A1B-L-12V Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 6 | 9g | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | 2.54mm | - | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | 440V | - | 8A | DPST, SPST | 230V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 12VDC | Latching, Single Coil | 250VAC 30VDC -Max | 8.3mA | 5ms | 8A@30VDC | 8.4VDC | - | - | 100mW | - | AC/DC | LATCHED | 12V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2000VA@440VAC | 8A | 240W@230VDC | 1 FORM A,B | 5kV | 240 W | - | - | - | - | 12mm | 0.0035 inch | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() HC3-HP-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 11 | 30g | - | 2.6kOhm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALE1PF06 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | - | 400mW | 400mW | 0.3VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | Class F | - | - | 16A | - | - | - | 4.432 kW | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HP2-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 8 | 60g | - | 7.3kOhm | Silver (Ag) | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 36mm | 25 mm | 36mm x 25mm x 44mm | - | - | - | - | 250V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 25ms | 110VDC | Non Latching | 250VAC - Nom | 15mA | 25 ms | - | 88VDC | - | 1.7W | 1.7W | 16.5VDC | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() APF10248 Panasonic Electric Works | 48 |
| Datasheet | 26 Weeks | Through Hole | - | - | - | - | 4 | - | - | 10.618kOhm | Silver | 50000 Cycle(s) | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 85°C | -40°C | - | - | - | BOX; TUBE | 5mm | - | UL; VDE | - | 250V | - | - | 28mm x 5mm x 15mm | - | - | - | WATER PROOF | 250V | - | 6A | SPST | - | 6A | - | POWER/SIGNAL RELAY | 6A | 6A@250VAC | 8 ms | - | - | - | 4.5mA | - | - | - | - | - | 217mW | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | 6A | - | - | - | 1.5 kW | - | - | 28mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() HL2-H-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | - | - | - | 8 | 35g | - | 160Ohm | Silver Tin Oxide (AgSnO) | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 25 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.4mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() APF10309 Panasonic Electric Works | 10 |
| Datasheet | 26 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | - | 476Ohm | Gold | 50000 Cycle(s) | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -40°C | - | 170mW | - | BOX; TUBE | - | - | UL; VDE | - | - | 28mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | WATER PROOF | 250V | SOLDER | 6A | SPST | - | - | - | POWER/SIGNAL RELAY | 6A | 6A@250VAC | 8 ms | - | - | - | 18.9mA | - | - | - | - | - | - | - | AC | MOMENTARY | 9V | DC | - | - | - | - | - | - | - | 6A | - | - | - | 1.5 kW | - | - | - | - | 15mm | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() HC1E-HP-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 5 | 30g | - | 650Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | 5A | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HC3-HP-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | 11 | 30g | 120V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | 20 ms | - | 96VAC | - | 1.3W | 1.2W | 36VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | - | ||
![]() ADJ11124 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | 6 | - | - | 3.84kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 13mm | - | UL; VDE | PC Pin | - | - | - | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Latching, Single Coil | 250VAC -Max | 6.3mA | 10 ms | - | 16.8VDC | - | 150mW | 150mW | - | AC | LATCHED | 24V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | Test Button | 18.2mm | 29mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALE1PF09 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 203Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 44.4mA | 20 ms | - | 6.75VDC | - | 400mW | 400mW | 0.45VDC | AC | MOMENTARY | 9V | DC | - | - | - | - | Class F | - | - | 16A | - | - | - | 4.432 kW | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALE1PF18 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 18VDC | Non Latching | 277VAC -Max | 22.2mA | 20 ms | - | 13.5VDC | - | 400mW | 400mW | 0.9VDC | AC | MOMENTARY | 18V | DC | - | - | - | - | Class F | - | - | 16A | - | - | - | 4.432 kW | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JC1AF-S-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 4 | 31g | - | 640Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 30mm | 19 mm | - | - | - | - | - | 250V | - | 15A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 15A@250VAC | 30ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 10ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL2-L-DC24V-D-F Panasonic Electric Works | 44 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | - | - | 650Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Bulk | 2003 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | unknown | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 24VDC | Non Latching | 125VAC - Nom | 37mA | - | - | 19.2VDC | 10A | - | 900mW | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PA1A-6V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | SIP | - | - | 4 | 3g | - | 300Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~70°C | Tube | 2000 | PA | e4 | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 20mm | - | 20mm x 5mm x 12.8mm | - | - | 5A | - | 250V | - | 5A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 20mA | 5ms | 5A@110VDC | 4.2VDC | - | 120mW | 120mW | 0.3VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 12.8mm | - | - | RoHS Compliant | Lead Free | - |