- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL2-L-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | 35g | - | 10kOhm | Silver Alloy | 500000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | BOX | - | unknown | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 110VDC | Non Latching | 125VAC - Nom | 10mA | 5ms | 10A@30VDC | 88VDC | - | - | 1W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.4mm | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 8 | 30g | - | 2.6kOhm | Silver Alloy | 200000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | RoHS Compliant | Lead Free | - | ||
![]() HL1-HTM-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 5 | 35g | - | 160Ohm | Silver Alloy | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | Quick Connect | EAR99 | 160Ohm | - | - | - | - | - | BOX | 20.6mm | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | - | - | 250V | 15A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 5ms | - | 9.6VDC | - | - | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-H-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | - | NO | PANEL MOUNT | - | - | 6V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 6VAC | Non Latching | 125VAC - Nom | 200mA | 25 ms | - | 4.8VAC | 10A | - | 1.2W | 1.8VAC | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | RoHS Compliant | - | - | ||
![]() HC2-HTM-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | 30g | 48V | 1920Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | - | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | RoHS Compliant | Lead Free | - | ||
![]() ADJ16024 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | PCB, Through Hole | - | - | - | - | 6 | 14g | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 70°C | -40°C | - | - | BOX | 13mm | - | UL; VDE | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | 16A | SPDT | - | - | 16A | - | POWER/SIGNAL RELAY | - | - | 10 ms | 24V | Non-Latching | - | 10.4mA | - | - | - | - | 250mW | 250mW | - | - | AC | MOMENTARY | 24V | DC | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | 1 FORM C | - | - | 16mm | 29mm | - | - | RoHS Compliant | - | - | ||
![]() HJ2-DC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | 34g | - | 160Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | TUV; UL | Plug In | - | - | - | - | - | - | 7A | - | 250V | 7A | DPDT | 125V | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 20 ms | 7A@125VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | 35mm | 28mm | 21.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HTM-DC110V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | 10kOhm | Silver Alloy | 500000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | Not Applicable | Quick Connect | EAR99 | 10kOhm | - | - | - | - | - | BOX | - | unknown | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | 250V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 110VDC | Non Latching | 125VAC - Nom | 10mA | 5ms | 10A@30VDC | 88VDC | - | - | 1W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | RoHS Compliant | Lead Free | - | ||
![]() HL2-L-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | - | - | - | 8 | - | 240V | - | Silver Alloy | 500000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | 10A@30VDC | 192VAC | - | - | 1.2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.4mm | RoHS Compliant | Lead Free | - | ||
![]() ADQ13Q04H Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | 7 | 35g | - | 40.5Ohm | Silver Tin Oxide (AgSnO) | 10000 Cycle(s) | - | - | - | -40°C~65°C | Tube | 2004 | ADQ | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | - | 29mm | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | - | - | - | 250V | 30A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@250VAC | 20ms | 4.5VDC | Latching, Single Coil | 250VAC -Max | 111mA | 20 ms | - | 3.15VDC | - | 500mW | 500mW | - | - | AC | LATCHED | 4.5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 38mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADQ13Q024 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | 7 | - | - | 1.15kOhm | Silver Tin Oxide (AgSnO) | 10000 Cycle(s) | - | - | - | -40°C~65°C | Tube | 2004 | ADQ | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | - | - | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 38mm | 29 mm | - | - | - | - | - | 250V | 30A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@250VAC | 20ms | 24VDC | Latching, Single Coil | 250VAC -Max | 20.8mA | 20 ms | - | 16.8VDC | - | 500mW | 500mW | - | - | AC | LATCHED | 24V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | 34g | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | - | - | 28mm x 21.5mm x 40mm | - | - | 5A | - | 250V | 5A | 4PDT | 125V | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 5A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | 35mm | 28mm | 21.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ14024 Panasonic Electric Works | 151 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | - | - | - | 6 | 14g | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 13mm | - | UL; VDE | PC Pin | 250V | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | 16A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 10.4mA | 10 ms | - | 16.8VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 24V | DC | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | 16mm | 29mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() LKG1AF-24V-10-1 Panasonic Electric Works | 99 | - | - | 12 Weeks | PCB | - | - | - | - | - | - | - | - | - | - | 1 | 70°C | -40°C | - | Box | 2003 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.95.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() JW2SN-B-DC9V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 13g | - | 155Ohm | Silver Nickel (AgNi) | - | - | - | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Active | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 250V | 5A | DPDT, DPST | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 58mA | 5ms | - | 6.3VDC | - | 530mW | 530mW | 0.9VDC | - | - | - | 9V | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | RoHS Compliant | Lead Free | - | ||
![]() JVN1AF-9V-F Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Bulk | 2004 | JV-N | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 10.9mm | - | - | - | FLUX FREE SEALED | 277V | - | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 12ms | 9VDC | Non Latching | 277VAC 30VDC -Max | 22.2mA | 5ms | 10A@30VDC | 6.75VDC | 16A | 200mW | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | RoHS Compliant | - | - | ||
![]() JW1AFSN-DC18V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 4 | 13g | - | 611Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | -40°C~60°C | Tray | 2003 | JW | - | yes | Active | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; FIMKO; SEMKO; SEV; TV-5; TUV; UL; VDE | PC Pin | - | 28.6mm | 12.8 mm | 28.6mm x 12.8mm x 20mm | - | - | - | SEALED TYPE | 250V | 10A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 15ms | 18VDC | Non Latching | 250VAC 30VDC -Max | 29mA | 5ms | 10A@30VDC | 12.6VDC | - | 530mW | 530mW | 1.8VDC | - | AC/DC | MOMENTARY | 18V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | RoHS Compliant | Lead Free | - | ||
![]() ALE1PB48 Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 4 | 15g | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~85°C | Bulk | 2010 | ALE | - | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | 277V | 16A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 48VDC | Non Latching | 277VAC -Max | 8.3mA | 20 ms | - | 36VDC | - | 400mW | 400mW | 2.4VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | Class B | - | - | 16A | - | 4.432 kW | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-HP-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | RoHS Compliant | - | - | ||
![]() HL1-HP-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | 35g | - | 10kOhm | Silver Alloy | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | unknown | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | 15A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 110VDC | Non Latching | 125VAC - Nom | 10mA | 5ms | - | 88VDC | - | - | 1W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |