- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Relay Form | Switching Capacity | Features | Height | Length | Body Height | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE2A-6V Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | 6 | 7g | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DE | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | - | 440V | - | 8A | DPST | 230V | - | DPST-NO (2 Form A) | General Purpose | 8A | 8A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 5ms | 8A@30VDC | 4.2VDC | - | - | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | 2000VA@440VAC | - | 240W@230VDC | - | - | - | - | - | - | 12mm | 0.0035 inch | - | RoHS Compliant | Lead Free | ||
![]() ADJ54012 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | PCB, Through Hole | - | - | - | 9 | - | - | 576Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Through Hole | - | 70°C | -40°C | - | - | BOX | 13mm | - | UL; VDE | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | DPDT | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Latching, Dual Coil | - | 20.8mA | 10 ms | - | - | - | 250mW | 250mW | - | - | AC | LATCHED | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | 2 FORM C | - | - | 16.5mm | 29mm | - | - | - | RoHS Compliant | - | ||
![]() ALQ1F24 Panasonic Electric Works | 22 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | 7g | - | 1.44kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tube | - | ALQ | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | RATINGS ARE AS PER NO AND NC RATING IS 3A/125VAC. | 8536.41.00.20 | BOX | - | - | CUL; UL; VDE | PC Pin | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | 20 ms | 5A@30VDC | 18VDC | 10A | - | 400mW | 1.2VDC | 125V | AC/DC | MOMENTARY | - | DC | 5 | - | 750 Vrms | Random | Class F | 4000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | 16mm | 0.0042 inch | - | ROHS3 Compliant | - | ||
![]() DSP2A-DC48V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP4-L2-DC24V Panasonic Electric Works | 33 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | 16 | 65g | - | 1.92kOhms | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Tube | 2003 | SP | - | Active | 1 (Unlimited) | - | Quick Connect | - | 60°C | -50°C | - | - | - | 25.6mm | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | - | - | - | 250V | - | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | - | 30ms | 24VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 12.5mA | 30ms | - | 16.8VDC | 10A | 300mW | 300mW | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-H-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 15 Weeks | Plug-In, Socketable | Socketable | 100 | - | 8 | 30g | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() JS1AF-B-12V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 4 | 12g | - | 400Ohm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | 5A | - | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@100VDC | 8.4VDC | - | - | 360mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1-F-48V-F Panasonic Electric Works | 3367 | - | - | 16 Weeks | - | Through Hole | - | NO | - | - | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~105°C | Tube | 2012 | JS | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8536.49.00.50 | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | - | 100V | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | 5A@100VDC | 33.6VDC | 10A | - | 360mW | 4.8VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | RoHS Compliant | - | ||
![]() ALE15F06 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 4 | 17g | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2006 | ALE | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | - | - | 400mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HP2-L-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | 8 | 60g | 24V | - | Silver (Ag) | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V; WITH LED INDICATION | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 36mm | 25 mm | 36mm x 25mm x 44mm | - | - | - | - | - | 250V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 25ms | 24VAC | Non Latching | 250VAC - Nom | 78mA | 25 ms | - | 19.2VAC | - | 2.25W | 1.9W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 44mm | - | - | RoHS Compliant | Lead Free | ||
![]() DK2A-L2-3V Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 7 | - | - | 45Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~65°C | Tube | 2004 | DK | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | 8536.49.00.50 | - | 15mm | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | 20mm x 15mm x 10mm | - | - | 8A | - | - | 250V | - | 8A | DPST | 125V | - | DPST-NO (2 Form A) | General Purpose | 8A | 8A@250VAC | 10ms | 3VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 66.7mA | 8ms | 8A@125VDC | 2.1VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | 8A | - | - | - | 2 kW | - | - | 20mm | 10mm | - | No | RoHS Compliant | - | ||
![]() AHES3190 Panasonic Electric Works | 88 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | 19.1Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~55°C | Bulk | - | HE-S | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30ms | 6VDC | Non Latching | 277VAC - Nom | 313mA | 10ms | - | 4.5VDC | 35A | - | 1.88W | 0.3VDC | - | - | - | 6V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JQ1P-B-48V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | 5 | - | - | 5.76kOhm | Silver | 100000 Cycle(s) | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | 85°C | -40°C | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 3A | - | - | 250V | SOLDER | - | SPDT | 110V | 10A | - | POWER/SIGNAL RELAY | 3A | - | 20 ms | - | - | - | 8.3mA | 10 ms | 3A@110VDC | - | - | 400mW | - | - | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | - | ||
![]() HC4-H-AC12V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 30g | 12V | 120Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ADY32005 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 7 | - | - | 125Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 70°C | -40°C | - | 8536.49.00.50 | BOX; TUBE | 15mm | - | CSA; TUV; UL | - | 380V | - | - | 20mm x 15mm x 10mm | - | - | 8A | PLASTIC SEALED | - | 380V | - | 8A | SPST | 125V | 8A | - | POWER/SIGNAL RELAY | 8A | 8A@380VAC | 10 ms | - | Latching, Dual Coil | - | 40mA | 8 ms | 8A@125VDC | - | - | 200mW | - | - | - | AC/DC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | 20mm | 10mm | - | - | RoHS Compliant | - | ||
![]() JW1AFSN-DC24V-TV Panasonic Electric Works | 48 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | 1.1kOhms | Silver Alloy | - | -40°C~60°C | Tray | 2003 | JW | - | Active | - | - | PC Pin | - | 60°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | - | 16.8VDC | 10A | - | 530mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN210Y2 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | 17g | 240V | - | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2007 | AHN | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC):192, COIL RELEASE VOLTAGE(AC): 72 | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 240VAC | Non Latching | 250VAC 30VDC -Max | 4.1mA | 5ms | 5A@30VDC | 192VAC | - | 1.4W | 1.2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL1-HP-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | 35g | 240V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 15A | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | - | - | 192VAC | - | - | 1.2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-HTM-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 8 | 35g | 12V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 12VAC | Non Latching | 125VAC - Nom | 100mA | 25 ms | 10A@30VDC | 9.6VAC | - | - | 1.2W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-H-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | - | - | 10kOhm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | BOX | - | unknown | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 110VDC | Non Latching | 125VAC - Nom | 10mA | 5ms | 10A@30VDC | 88VDC | - | 1W | 1W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free |