- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL2-L-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | 35g | - | 24V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | 25 ms | 10A@30VDC | 19.2VAC | - | - | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-AC48V Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | 6 | - | - | 48V | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Plug | EAR99 | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 50mm | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | 277V | 25A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 48VAC | Non Latching | 277VAC 30VDC -Max | 39mA | 30 ms | 25A@30VDC | 33.6VAC | - | 1.9W | 1.9W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-H-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | PCB, Plug-In, Socket, Socketable | Socketable | 120 | - | 11 | 30g | - | 120V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2005 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | BOX | 20.8mm | 7A | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | 20 ms | - | 96VAC | - | 1.3W | 1.2W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() JS1-F-24V-F-6K Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 12g | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~105°C | Bulk | 2003 | JS | - | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | 8536.41.00.20 | - | - | - | - | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | 30V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@30VDC | 16.8VDC | 10A | - | 360mW | 2.4VDC | 250V | AC/DC | - | 24V | DC | 5 | - | 750 Vrms | Random | Class F | 1500 Vrms | 2500VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | 16mm | 0.0039 inch | - | RoHS Compliant | - | - | ||
![]() HJ4-T-DC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 34g | - | - | 160Ohm | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | Gold (Au) | - | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | - | - | - | 28mm x 21.5mm x 43mm | - | - | 5A | - | 250V | 5A | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 20 ms | 5A@125VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Test Button | 38mm | 28mm | 21.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-T-AC220/240V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 34g | - | 240V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | - | - | - | 28mm x 21.5mm x 43mm | - | - | 5A | 125V | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 5.6mA | - | 5A@125VDC | 192VAC | - | - | 1.3W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Test Button | 38mm | 28mm | 21.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-T-AC120V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 34g | - | 120V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | - | - | - | 28mm x 21.5mm x 43mm | - | - | 5A | 125V | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.1mA | - | 5A@125VDC | 96VAC | - | - | 1.3W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Test Button | 38mm | 28mm | 21.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-L-T-AC220/240V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In | Socketable | - | - | 14 | 34g | - | 240V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | - | - | - | 28mm x 21.5mm x 43mm | - | - | 5A | 125V | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 5.6mA | - | 5A@125VDC | 192VAC | - | - | 1500mW | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | 38mm | 28mm | 21.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HP-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 2.6kOhm | Silver Tin Oxide (AgSnO) | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | 25 ms | - | 38.4VDC | 10A | - | 900mW | 4.8VDC | 125V | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | - | - | ||
![]() ST2-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | 10g | GOLD | - | 150Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Tube | 2003 | ST | - | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | BOX | - | - | CSA; SEMKO; UL; VDE | PC Pin | - | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | 8A | DPST | 250V | DPST-NO (2 Form A) | General Purpose | 8A | 8A@380VAC | 15ms | 6VDC | Non Latching | 380VAC 250VDC -Max | 40mA | 10ms | 8A@250VDC | 4.8VDC | - | - | 240mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | - | 150W@250VDC | - | - | - | - | - | - | 11.3mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HTM-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 5 | 35g | - | 240V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | - | 43mm | 20.6 mm | - | - | - | - | - | 250V | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | - | - | 192VAC | - | - | 1.2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HP-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 8 | - | - | 240V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | 10A@30VDC | 192VAC | - | - | 1.2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-H-AC120V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | - | - | 120V | - | Silver Alloy | 300000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 10ms | 120VAC | Non Latching | 125VAC - Nom | 10mA | 25 ms | - | 96VAC | - | - | 1.2W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-PL-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 8 | 35g | - | - | 160Ohm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 5ms | 10A@30VDC | 9.6VDC | - | - | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-L-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | 35g | - | - | 160Ohm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 5ms | 10A@30VDC | 9.6VDC | - | - | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-AC240V Panasonic Electric Works | 713 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges, Plug-In | Chassis Mount | - | - | 6 | 90g | - | 240V | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2006 | HE | - | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | 50mm x 33mm x 35mm | - | - | - | - | 277V | 25A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 240VAC | Non Latching | 277VAC 30VDC -Max | 10.8mA | 30 ms | 25A@30VDC | 168VAC | - | - | 2.6W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | 25A | - | 10kV | 6.925 kW | - | 35mm | 50mm | 33mm | - | - | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() JS1-F-12V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | - | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~105°C | - | - | JS | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8536.49.00.50 | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | 100V | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@100VDC | 8.4VDC | 10A | - | 360mW | 1.2VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | RoHS Compliant | - | - | ||
![]() HL2-H-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | 35g | - | - | 650Ohm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | BOX | 20.8mm | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 24VDC | Non Latching | 125VAC - Nom | 37mA | 5ms | 10A@30VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-B-48V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 12g | - | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2011 | JS | - | - | Active | 1 (Unlimited) | 5 | PC Pin | - | - | - | - | - | 16mm | - | - | PC Pin | 250V | - | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | 250V | 10A | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | - | 33.6VDC | - | 360mW | 360mW | 4.8VDC | - | AC/DC | - | 48V | DC | 5 | Sealed - Fully | - | Random | Class B | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1A-L2-DC5V-R Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 6 | 4.5g | GOLD | - | 83.3Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | - | yes | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | 250V | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 60mA | 5ms | - | 4VDC | 8A | - | 300mW | - | - | AC/DC | LATCHED | 5V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | 2000VA@250VAC | - | - | - | - | Reverse Polarity | - | - | - | 10.5mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - |