- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Product Category | Coil Termination | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE2AN-Q-AC200V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 200V | - | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 140 V, COIL RELEASE VOLTAGE(AC): 30 V | 8536.41.00.50 | - | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | 60mm | 33 mm | 60mm x 33mm x 35.8mm | - | - | - | - | - | - | - | DPST | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 30ms | 200VAC | Non Latching | 277VAC 30VDC -Max | 10.8mA | 30 ms | - | 140VAC | 25A | - | 2.6W | 30VAC | 277V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | - | ||
![]() NC2EBD-P-DC110V Panasonic Electric Works | 51 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | 13.5kOhms | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tray | 2003 | NC | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | 11.2mm | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 8.2mA | 10ms | - | 88VDC | 5A | - | 900mW | 11VDC | - | - | - | 110V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 25.4mm | 25.4mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F12T Panasonic | 63 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 12 g | 8 | Silver Tin Oxide | - | Panasonic Industrial Devices | - | 12 V | 360 Ohms | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | 20 | PANASONIC CORP | Panasonic | ALZ12F12T | 16 A | Panasonic | Through Hole | 85 °C | -40 °C | Bulk | Active | Active | 2.26 | Details | Yes | PANASONIC - ALZ12F12T - RELAY, SPDT, 277VAC, 30VDC, 16A | 0.423288 oz | - | - | - | * | - | - | - | - | - | - | EAR99 | Low Profile | - | - | - | LOW PROFILE | - | Relays | - | TUBE | - | unknown | UL; VDE | - | - | 28.8 mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100 mΩ | 1000000000 Ω | - | - | - | SOLDER | - | - | - | 16 A | Solder Pin | - | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 15 ms | 12 VDC | Non-Latching | 440 VAC | 33.3 mA | 5 ms | - | - | - | 400 mW | 400 mW | - | 440 V | AC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPDT | 12 V | 0.033 A | 1 FORM C | 8.4 V | 1.2 V | Power Relays | - | 0.0035 inch | General Purpose Relays | Solder Pin | 15.7 mm | 28.8 mm | 12.5 mm | 15.7 mm | - | - | - | - | - | ||
![]() JS1APF-B-9V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | - | 225Ohm | Silver Tin Oxide (AgSnO) | 120000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | JS | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | - | - | 250V | - | - | SPST | 100V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | 5A@100VDC | 6.3VDC | 10A | - | 360mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4D-HL-AC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | 30g | - | - | - | - | 12V | - | 120Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V ; WITH LED INDICATION | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 3A | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | 3A | 3A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 8PDT | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-HP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | 30g | - | - | - | - | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | 5A | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP4-PL2-DC24V Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 16 | 65g | - | - | GOLD | - | - | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Tube | 2003 | SP | - | - | Active | 1 (Unlimited) | 16 | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | PC Pin | - | 51mm | 36.8 mm | 51mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | - | 250V | - | 10A | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | 10A@250VAC | 30ms | 24VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 12.5mA | 20 ms | 10A@30VDC | 16.8VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 24V | DC | 16 | - | 1500 Vrms | Random | - | 3000 Vrms | 2500VA@250VAC | 300W@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 0.004 inch | - | - | RoHS Compliant | Lead Free | ||
![]() JW1AFSN-B-DC5V Panasonic Electric Works | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | - | - | - | 4 | 13g | - | - | - | - | - | - | 47Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | - | 3.5VDC | - | - | 530mW | 0.5VDC | - | - | - | 5V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1209HT Panasonic Electric Works | 20 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 8g | - | - | - | - | - | - | 203Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | DW-H | - | - | Active | 1 (Unlimited) | 5 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | unknown | UL; VDE | PC Pin | - | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 9VDC | Latching, Dual Coil | 277VAC -Max | 44.4mA | 15 ms | - | 7.2VDC | 16A | - | 400mW | - | 277V | AC | - | 9V | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4432VA@277VAC | - | - | - | - | - | - | - | - | IEC Compliant | - | - | - | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | - | ||
![]() JS1AF-6V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 12g | - | - | - | - | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | 5A | - | 250V | - | 10A | SPST | 100V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | 5A@100VDC | 4.2VDC | - | 360mW | 360mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTN1AS-TMP-F-DC6V Panasonic Electric Works | 10 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 30g | - | - | - | - | - | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2000 | JT-N | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | 27.4mm | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | - | - | - | - | 277V | - | 30A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | - | 800mW | 800mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.2mm | - | 27.9mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HG2-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | - | 100Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~40°C | Bulk | 2003 | HG | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX; TUBE | 36mm | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 250V | - | - | 36mm x 34mm x 56mm | - | - | - | - | 250V | - | 20A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 20A@250VAC | 15ms | 12VDC | Non Latching | 250VAC - Nom | 120mA | 30 ms | - | 9.6VDC | - | 1.4W | 1.4W | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | 56mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ4-AC200V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 200 | - | - | 14 | - | - | - | - | - | 200V | - | - | Silver (Ag) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2010 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | - | - | BOX | - | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | - | 250V | - | 5A | 4PDT | 125V | - | - | 4PDT (4 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 200VAC | Non Latching | 250VAC 125VDC -Max | 6.7mA | - | 5A@125VDC | 160VAC | - | 1.5W | 1.3W | 60VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL1-L-DC48V-D-F Panasonic Electric Works | 62 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | 2.6kOhm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 25ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | - | - | 38.4VDC | 15A | - | 900mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2-HP-AC24V Panasonic Electric Works | 78468 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 30g | - | - | - | - | 24V | - | - | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | 7A | 7A@250VAC | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.2W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | 35g | - | - | - | - | 240V | - | - | Silver Alloy | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@250VAC | 10ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | 10A@30VDC | 192VAC | - | - | 1.2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DE2A-4.5V Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 7g | - | - | - | - | - | - | 101Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | DE | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | 200mW | - | 12.5mm | - | - | PC Pin | 440V | - | - | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | 440V | - | 8A | DPST | 230V | - | - | DPST-NO (2 Form A) | General Purpose | - | 8A | 8A@250VAC | 10ms | 4.5VDC | Non Latching | 250VAC 30VDC -Max | 44.5mA | 5ms | 8A@30VDC | 3.15VDC | - | 200mW | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 4.5V | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 25mm | 12.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() NC2D-PL2-DC5V Panasonic Electric Works | 1250 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 10 | 16g | - | - | - | - | - | - | 31.3Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 160mA | 10ms | - | 4VDC | - | 800mW | 800mW | - | - | AC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F24T Panasonic | 28 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 12 g | 8 | Silver Tin Oxide | - | - | - | 24 V | 1440 Ω | - | 50000 Cycle(s) | - | PANASONIC CORP | Panasonic Electronic Components | ALZ12F24T | - | Panasonic | - | 85 °C | -40 °C | Bulk | Active | Active | 5.63 | - | Yes | - | - | - | - | - | * | - | - | - | - | - | - | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | TUBE | - | unknown | UL; VDE | - | - | 28.8 mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100 mΩ | 1000000000 Ω | - | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 15 ms | - | - | - | - | 5 ms | - | - | - | - | 400 mW | - | 440 V | AC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | SPDT | 24 V | 0.017 A | 1 FORM C | 16.8 V | 2.4 V | - | - | 0.0035 inch | - | - | - | - | - | 15.7 mm | - | - | - | - | - | ||
![]() ADJ53006 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 9 | 14g | - | - | GOLD | - | - | - | 144Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | DPDT | - | - | - | - | POWER/SIGNAL RELAY | - | 10A | 10A@250VAC | 10 ms | 6V | Latching, Dual Coil | - | 41.6mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 6V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - |