- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Relay Form | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADJ13112 Panasonic Electric Works | 23 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | 6 | 14g | - | - | 576Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 12V | BOX | 13mm | - | 16A | UL; VDE | PC Pin | 250V | VDE, cULus | - | - | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 20.8mA | 10 ms | - | 8.4VDC | - | 250mW | 250mW | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | Test Button | 18.2mm | 29mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DK1A-L2-9V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | 5g | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2000 | DK | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 20mm | - | - | - | - | - | SEALED TYPE | 250V | - | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 9VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 22.2mA | 8ms | 10A@30VDC | 6.3VDC | - | - | 200mW | - | AC/DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ11B09W Panasonic Electric Works | 10 |
| - | 20 Weeks | Through Hole | Through Hole | 8 | 12g | - | - | 203Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 9VDC | Non Latching | 440VAC -Max | 44.4mA | 5ms | - | 6.3VDC | - | - | 400mW | 0.9VDC | AC | MOMENTARY | 9V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() HE2AN-SW-DC24V Panasonic Electric Works | 99 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | 6 | - | - | - | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Tube | 2003 | HE | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 1.92W | 30V | BOX | 34mm | - | - | CSA; TUV; UL; VDE | Screw Terminal | 277V | - | - | - | 50mm x 34mm x 44.5mm | - | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 80mA | 10ms | 25A@30VDC | 16.8VDC | - | 1.92W | 1.92W | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | 52.8mm | 60mm | 51mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ADJ53024 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | 9 | 14g | GOLD | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | DPDT | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Latching, Dual Coil | - | 10.4mA | 10 ms | - | - | - | 250mW | - | - | AC | LATCHED | 24V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | 2 FORM C | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() HJ2-L-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 8 | 34g | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | TUV; UL | Plug In | - | - | - | 21.5 mm | - | - | - | 7A | - | 250V | - | 7A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 7A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 40mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP1A-L-DC3V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | Through Hole | 4 | - | GOLD | - | 60Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | - | yes | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | 150mW | - | - | - | unknown | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | 250V | - | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 3VDC | Latching, Single Coil | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 2.4VDC | 8A | - | 150mW | - | AC/DC | LATCHED | 3V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | - | 10.5mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() AHN22024 Panasonic Electric Works | 5009 | - | Datasheet | - | PCB, Plug-In, Socketable | Socketable | 8 | 17g | - | - | 1.09kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | AHN | - | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | 13mm | - | - | UL; VDE | Plug In | - | - | - | - | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 5A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | 28mm | 29mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE12B24 Panasonic Electric Works | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | 3 | 17g | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | 400mW | - | - | 12.4mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 16.7mA | 20 ms | - | 18VDC | - | 400mW | 400mW | 1.2VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | Class B | - | - | - | - | - | 24.9mm | 28.6mm | 12.4mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() JQ1-6V-F Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 5 | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | 250V | - | - | SPDT | 110V | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 66.7mA | 10ms | - | 4.5VDC | 5A | 400mW | 400mW | 0.3VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | Class E | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADJH23112 Panasonic Electric Works | 8000 |
| - | 18 Weeks | - | Through Hole | - | - | - | - | 72Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | - | ADJH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Dual Coil | 480VAC -Max | 167mA | 20ms | - | 9VDC | 50A | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | Test Button | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADY12012 Panasonic Electric Works | 10 | - | - | 10 Weeks | Through Hole | - | 5 | - | - | - | 720Ohm | Silver, Tin | 100000 Cycle(s) | - | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | - | - | BOX; TUBE | - | - | - | CSA; TUV; UL | - | - | - | 20mm | - | - | - | - | - | PLASTIC SEALED | 380V | SOLDER | 10A | SPST | 125V | - | - | POWER/SIGNAL RELAY | - | 10A@380VAC | 10 ms | - | Latching, Dual Coil | - | 16.6mA | 8 ms | - | - | - | 200mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() ADY30003 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | 6 | - | - | - | 45Ohm | Silver, Tin | 100000 Cycle(s) | - | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | - | - | BOX; TUBE | - | - | - | CSA; TUV; UL | - | - | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | PLASTIC SEALED | 380V | SOLDER | 8A | SPST | 125V | 8A | - | POWER/SIGNAL RELAY | 8A | 8A@380VAC | 10 ms | - | Non-Latching | - | 66.6mA | 8 ms | 8A@125VDC | - | - | 200mW | - | - | AC/DC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | DPST | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() HEV2AN-P-DC6V Panasonic Electric Works | 2113 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 6 | - | - | - | 18.8Ohm | Silver Nickel (AgNi) | - | -40°C~55°C | Tray | 2013 | HE-V | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 50mm | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30ms | 6VDC | Non Latching | 1000VDC -Max | 320mA | 10ms | - | 4.2VDC | 20A | 210mW | 1.92W | 0.3VDC | - | - | 6V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | 39.4mm | 41mm | 50mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SP2-L2-DC6V Panasonic Electric Works | 23 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | 10 | 50g | - | - | 120Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Tube | 2003 | SP | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | BOX | - | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 50mm | 25.6 mm | 50mm x 25.6mm x 20.5mm | - | - | - | - | 250V | - | 15A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 15A@250VAC | 30ms | 6VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 50mA | 20 ms | - | 4.2VDC | - | 300mW | 300mW | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL1-L-DC100V-D-F Panasonic Electric Works | 28 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | 10kOhm | Silver Tin Oxide (AgSnO) | - | -50°C~70°C | Bulk | 2000 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 100VDC | Non Latching | 125VAC - Nom | 10mA | - | - | 80VDC | 15A | - | 1W | 10VDC | - | - | 100V | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL2-H-DC12V Panasonic Electric Works | 5 | - | Datasheet | - | Socket, Socketable | Socketable | 8 | 35g | - | - | 160Ohm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | - | NOT SPECIFIED | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | BOX | 20.8mm | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 10ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 5ms | 10A@30VDC | 9.6VDC | - | - | 900mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP1-L2-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8 | - | - | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2004 | DSP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | - | 250V | - | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@250VAC | 10ms | 24VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@30VDC | 19.2VDC | - | 300mW | 300mW | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HG3-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | 11 | - | - | - | 364Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX; TUBE | 36mm | unknown | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | 50mm x 36mm x 56mm | - | - | - | - | 250V | - | 20A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 20A@250VAC | 25ms | 24VDC | Non Latching | 250VAC - Nom | 66mA | 40 ms | - | 19.2VDC | - | - | 1.6W | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | 56mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HTM-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | 5 | - | - | 12V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | - | RoHS Compliant | - |