- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Base Product Number | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Dropout Voltage | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | On-State Current-Max | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP1-DC12V Panasonic Electric Works | 82 | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2004 | DSP | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 300mW | - | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | - | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | - | - | 250V | - | 5A | - | DPST, SPST | 30V | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 5A | 5A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 5ms | 5A@30VDC | 9.6VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ST2-DC5V Panasonic Electric Works | 114 | - | Datasheet | - | Gold | PCB, Through Hole | Through Hole | DIP | - | - | 6 | 10g | - | - | - | 105Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | ST | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | 240mW | - | - | BOX | - | - | 8A | CSA; SEMKO; UL; VDE | PC Pin | - | - | - | - | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1GOhm | 8A | - | - | 380V | - | 8A | 2 | DPST | 250V | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 8A | 8A@380VAC | 15ms | 5VDC | Non Latching | 380VAC 250VDC -Max | 47.6mA | 10ms | - | 4VDC | - | 240mW | 240mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 8 | - | Sealed - Fully | - | Random | - | 3750 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | 31mm | - | 0.0035 inch | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() S2EB-L2-12V Panasonic Electric Works | 171 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | - | - | 12 | 8g | - | - | - | 720Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2004 | S | - | Active | Not Applicable | - | PC Pin | EAR99 | - | 8536.41.00.20 | - | - | - | - | BOX | 12mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 4PST, DPST | 48V | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | - | - | 15ms | 12VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 16.7mA | - | 3A@48VDC | 8.4VDC | 4A | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JW1AFSN-DC12V-F Panasonic Electric Works | 500 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | - | 4 | 13g | - | - | - | 270Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Box | 2000 | JW | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 530mW | 30V | - | BOX | 12.8mm | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | - | SPST | 30V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10A@250VAC | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | 10A@30VDC | 8.4VDC | - | 530mW | 530mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JQ1-12V-F Panasonic Electric Works | 80000 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 5 | 7g | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 400mW | 110V | - | BOX | 10mm | - | 2A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | - | SPDT | 110V | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 10ms | - | 9VDC | 5A | 400mW | 400mW | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 20mm | 10mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DE1A-L2-12V Panasonic Electric Works | 8 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 8 | 9g | - | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | DE | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | 2.54mm | - | - | - | - | - | PC Pin | - | - | 25mm | - | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | - | - | - | 440V | - | 10A | - | SPST | 230V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10A@250VAC | 10ms | 12VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 16.7mA | 5ms | 10A@30VDC | 8.4VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | 6 | - | - | 1000 Vrms | Random | - | 5000 Vrms | 2500VA@440VAC | 10A | 300W@230VDC | - | - | - | 5kV | - | - | 300 W | - | - | - | - | - | 12mm | 0.0035 inch | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() HC2-H-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socket, Socketable | Socketable | - | - | - | 8 | 30g | GOLD | - | - | 650Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | 14 | Quick Connect | EAR99 | - | - | - | 900mW | - | - | BOX | 20.8mm | - | 7A | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | - | - | 30mOhm | 1000000000Ohm | - | AMBER | - | 250V | - | 7A | - | DPDT | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 700 Vrms | Random | - | 2000 Vrms | - | 7A | - | - | - | - | - | - | - | 1.75 kW | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() ADY30024 Panasonic Electric Works | 45 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Box | - | ADY | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 15mm | - | - | CSA; TUV; UL | PC Pin | 380V | - | - | - | - | 20mm x 15mm x 10mm | - | - | 8A | PLASTIC SEALED | - | 380V | - | 8A | - | SPST | 125V | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 8A | 8A@380VAC | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 8.3mA | 8ms | 8A@125VDC | 16.8VDC | - | 200mW | - | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() JVN1AF-24V-F Panasonic Electric Works | 123 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | JV-N | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 22mm | - | 16 mm | 22mm x 16mm x 10.9mm | - | - | 10A | FLUX FREE SEALED | - | 277V | - | - | - | SPST | 30V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 16A@277VAC | 12ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 8.3mA | 5ms | 10A@30VDC | 18VDC | - | 200mW | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Flux Protection | - | - | - | - | - | 16A | - | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | - | IP54 | ||
![]() JQ1A-12V-F Panasonic Electric Works | 5 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 4 | 7g | - | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 200mW | - | - | BOX | 10mm | - | 5A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | 20mm x 10mm x 16mm | - | - | 5A | - | - | 250V | - | - | - | SPST | 110V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5A | 5A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 10ms | 5A@110VDC | 9VDC | - | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() LKP1AF-5V Panasonic Electric Works | 3376 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 47Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2000 | LK-P | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | RELEASE TIME WITHOUT DIODE | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; SEV; TUV; TV-5; UL; VDE | PC Pin | - | - | - | - | 11 mm | - | - | - | 5A | FLUX FREE SEALED | - | 277V | - | - | - | SPST | 30V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10A@277VAC | 15ms | 5VDC | Non Latching | 277VAC 30VDC -Max | 106mA | 5ms | 5A@30VDC | 3.5VDC | - | 530mW | 530mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Flux Protection | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | RoHS Compliant | Lead Free | IP54 | ||
![]() HEV2AN-P-DC24V Panasonic Electric Works | 10000 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | 300Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tray | 2013 | HE-V | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 50mm | - | 20A | - | PC Pin | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | - | 30ms | 24VDC | Non Latching | 1000VDC -Max | 80mA | 10ms | - | 16.8VDC | - | 210mW | 1.92W | 1.2VDC | - | - | - | 24V | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | 20A | - | - | - | - | - | - | - | - | - | - | 39.7mm | 41mm | 50mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JW1FHN-DC24V Panasonic Electric Works | 21 |
| - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | JW1FHN | Panasonic Industrial Devices | 1.1 kOhms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1FHN-DC24V | 10 A | Panasonic Electric Works | PCB Mount | - | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.68 | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | EAR99 | - | 8536.41.00.20 | Relays | - | - | - | BOX | - | unknown | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 28.6 mm | - | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | - | - | 10 A | - | 30 V | - | SOLDER | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | 10 A | - | 15 ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22 mA | 5 ms | - | 16.8 VDC | 10 A | 530 mW | 530 mW | 2.4 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | - | Sealed - Flux Protection | - | - | Class E | - | - | - | - | SPDT | 24 V | 0.022 A | - | 16.8 V | 2.4 V | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | - | - | - | - | - | ||
![]() JW1SN-DC48V Panasonic Electric Works | 11 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | JW1SN | Panasonic Industrial Devices | 4.4 kOhms | Silver Nickel (AgNi) | - | 100 | - | Panasonic | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | - | Bulk | - | - | Active | - | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 11 mA | 5 ms | - | 33.6 VDC | 5 A | 530 mW | - | 4.8 VDC | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | - | - | - | - | - | - | - | ||
![]() JW1AFSN-DC5V-F Panasonic Electric Works | 101 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | - | 4 | 13g | - | - | - | 47Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 12.8mm | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | - | SPST | 30V | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10A@250VAC | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | 10A@30VDC | 3.5VDC | - | - | 530mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AHES3191 Panasonic Electric Works | 500 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 76.6Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | - | HE-S | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 480V | - | - | - | DPDT, DPST | 110V | - | - | - | DPST-NO (2 Form A) | General Purpose | 600mV | - | - | - | 30ms | 12VDC | Non Latching | 277VAC - Nom | 157mA | 10ms | - | 9VDC | 35A | - | 1.88W | 0.6VDC | - | - | - | 12V | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LKT1AF-24V Panasonic Electric Works | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | 4 | 12g | - | - | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2005 | LK-T | yes | Active | 1 (Unlimited) | - | PC Pin | - | HIGH SENSITIVITY, UL APPROVED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 277V | - | 8A | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 24VDC | Non Latching | 277VAC -Max | 10.4mA | 5ms | - | 16.8VDC | 5A | - | 250mW | 2.4VDC | - | - | - | 24V | - | - | 8A | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW2ASN-DC24V Panasonic Electric Works | 12000 | - | Datasheet | 20 Weeks | - | PCB, Through Hole | Through Hole | DIP | - | - | 6 | 13g | - | - | - | 1.1kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 30V | - | BOX | 12.8mm | - | 5A | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | - | - | 5A | - | - | 250V | - | 5A | - | DPST | 30V | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 5A | 5A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 5A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JW1SN-DC6V Panasonic Electric Works | 48 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | JW1SN | Panasonic Industrial Devices | 68 Ohms | Silver Nickel (AgNi) | - | 100 | - | Panasonic | - | 5 A | Panasonic Electric Works | PCB Mount | - | - | - | Bulk | - | - | Active | - | -40°C ~ 60°C | - | - | JW | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | - | General Purpose Relays | - | - | 15 ms | 6VDC | Non Latching | 250VAC, 30VDC - Max | 88 mA | 5 ms | - | 4.2 VDC | 5 A | 530 mW | - | 0.6 VDC | - | - | - | - | - | - | - | Sealed - Fully | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | 20 mm | 28.6 mm | 12.8 mm | - | - | - | - | - | - | - | ||
![]() NC4D-DC48V Panasonic Electric Works | 37 |
| Datasheet | 10 Weeks | - | Socket, Socketable | Socketable | - | - | - | 14 | 18g | - | - | - | 3.2kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2010 | NC | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 38.1mm | - | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | 4A | - | 4PDT | 30V | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 4A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 38.4VDC | 5A | 720mW | 720mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - |