- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Features | Height | Length | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HG3-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | 11 | - | - | - | 364Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | BOX; TUBE | 36mm | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 250V | - | - | 50mm x 36mm x 56mm | - | - | - | - | - | 250V | - | 20A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | 20A@250VAC | 25ms | 24VDC | Non Latching | 250VAC - Nom | 66mA | 40 ms | - | 19.2VDC | - | - | 1.6W | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | 56mm | - | - | RoHS Compliant | Lead Free | ||
![]() JS1-F-12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | 400Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | compliant | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | - | - | 8.4VDC | 10A | - | - | 1.2VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW1AFSN-DC48V-TV Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4 | - | - | - | 4.4kOhms | Silver Alloy | - | -40°C~60°C | Tray | 2010 | JW | - | - | Active | - | - | PC Pin | - | - | 60°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 5ms | - | 33.6VDC | 10A | - | 530mW | 4.8VDC | - | - | - | 48V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP2-DC12V Panasonic Electric Works | 56 | - | - | 10 Weeks | Plug-In, Socketable | Socketable | 8 | 50g | - | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Tube | 2004 | SP | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | 25.6mm | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | 50mm x 25.6mm x 20.5mm | - | - | 10A | - | - | 250V | - | 15A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 15A@250VAC | 30ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 20ms | 10A@30VDC | 8.4VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 15A | - | - | - | 22mm | 51mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HC3-H-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 11 | 30g | - | - | 160Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | - | - | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ56006 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | 9 | 14g | GOLD | - | 144Ohm | Silver, Tin | 100000 Cycle(s) | - | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 6V | Non-Latching | - | 41.7mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 6V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | 2 FORM C | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() JTN1S-PA-F-DC9V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | 25g | - | - | 101Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | - | - | - | - | 277V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | - | 6.75VDC | 20A | - | 800mW | 0.9VDC | - | AC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | 20.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() APAN3103 Panasonic Electric Works | In Stock |
| Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | - | - | 82Ohm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | -40°C~90°C | Tube | 2016 | PA-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | SOCKET MOUNTABLE | 8536.49.00.50 | - | - | - | CUL; TUV; UL | PC Pin | - | 20mm | 5 mm | 20mm x 5mm x 12.5mm | 30mOhm | - | - | MOISTURE PROOF; RT3 | 110V | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 3VDC | Non Latching | 250VAC 110VDC -Max | 36.7mA | 5ms | - | 2.1VDC | 5A | - | 110mW | 0.15VDC | 250V | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() LK1AF-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | - | - | 1.09kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2000 | LK | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 11mm | - | BSI; CSA; SEMKO; SEV; TUV; TV-5; UL; VDE | PC Pin | 277V | - | - | - | - | - | 5A | FLUX FREE SEALED | - | 277V | - | 5A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | 5A | 5A@277VAC | 15ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 22.1mA | 5ms | 5A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | 24mm | 25mm | - | - | RoHS Compliant | Lead Free | ||
![]() DSP1-L-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6 | 4.5g | - | - | 167Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2004 | DSP | - | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | - | 250V | - | 5A | DPST, SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@250VAC | 10ms | 5VDC | Latching, Single Coil | 250VAC 30VDC -Max | 30mA | 5ms | - | 4VDC | - | - | 150mW | - | - | AC/DC | LATCHED | 5V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | 1250VA@250VAC | - | - | 1 FORM A,B | - | - | - | 10.5mm | 0.0035 inch | - | RoHS Compliant | Lead Free | ||
![]() HC1-HP-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 5 | - | - | 12V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1-HP-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 5 | - | - | 6V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SP4-PL2-DC48V Panasonic Electric Works | 23 |
| - | 10 Weeks | Through Hole | Through Hole | 16 | 65g | GOLD | - | 7.7kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Tube | - | SP | - | - | Active | 1 (Unlimited) | 16 | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 51mm | 36.8 mm | 51mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | 10A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 48VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 6.2mA | 20 ms | 10A@30VDC | 33.6VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 48V | DC | 16 | - | 1500 Vrms | Random | - | 3000 Vrms | 2500VA@250VAC | - | 300W@30VDC | - | - | - | - | 22mm | 0.004 inch | - | RoHS Compliant | Lead Free | ||
![]() ALA2PF09 Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 6 | - | - | - | 153Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 2004 | ALA | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 277V | - | 5A | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 277VAC -Max | 58.8mA | 15ms | - | 6.75VDC | 5A | - | 530mW | 0.45VDC | - | - | - | 9V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ51B48W Panasonic Electric Works | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6 | 12g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2010 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | BOX | - | unknown | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | - | 400mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() HJ4-L-AC48V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 14 | 34g | - | 48V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | - | - | 250V | - | 5A | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 48VAC | Non Latching | 250VAC 125VDC -Max | 25.9mA | - | 5A@125VDC | 38.4VAC | - | 1.5W | 1.3W | 14.4VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 40mm | - | - | RoHS Compliant | Lead Free | ||
![]() JS1AF-B-6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4 | 12g | - | - | 100Ohm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | 5A | - | - | 250V | - | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | 5A@100VDC | 4.2VDC | - | - | 360mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1103HTW Panasonic Electric Works | 49 |
| - | 12 Weeks | Through Hole | Through Hole | - | 8g | - | - | 45Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tray | 2006 | DW-H | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | - | unknown | UL; VDE | PC Pin | - | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 3VDC | Latching, Single Coil | 277VAC -Max | 66.7mA | 15 ms | - | 2.4VDC | 16A | - | - | - | 277V | AC | - | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4432VA@277VAC | - | - | - | IEC Compliant | - | - | 18.8mm | 0.0032 inch | - | RoHS Compliant | - | ||
![]() HE1AN-S-DC110V Panasonic Electric Works | 39 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 4 | - | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | 51mm | - | - | - | - | - | - | - | 277V | - | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 30A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ54006 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | 9 | 14g | GOLD | - | 144Ohm | Silver, Tin | 100000 Cycle(s) | - | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 6V | Latching, Dual Coil | - | 41.6mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 6V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | 2 FORM C | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - |