- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Relay Form | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL2-HTM-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 8 | - | - | - | 24V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX | 20.6mm | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | 250V | - | - | 43mm x 20.6mm x 35.4mm | - | - | - | - | 250V | - | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | 25 ms | 10A@30VDC | 19.2VAC | - | - | 1.2W | 7.2VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43mm | - | 35.4mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALE72F06 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | 180Ohm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 33.3mA | 25ms | - | 4.5VDC | - | 200mW | 200mW | 0.3VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AHN36024 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Flanges | Chassis Mount | - | 4 | 19g | - | - | - | 1.09kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX | - | - | UL | Quick Connect - 0.187 (4.7mm) | - | - | 13 mm | - | - | - | - | - | 250V | - | 16A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 16A@30VDC | 16.8VDC | - | 530mW | - | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC2-H-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 8 | 30g | - | - | 6V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | 7A | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() DK1A-24V Panasonic Electric Works | 13000 | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | GOLD | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2000 | DK | - | yes | Obsolete | Not Applicable | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | 20mm x 12.5mm x 10mm | 30mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | - | 10A | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 8ms | 10A@30VDC | 16.8VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | - | 2500VA@250VAC | - | 300W@30VDC | - | - | - | - | - | 10mm | 20mm | 12.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1A-B-24V-F Panasonic Electric Works | 10 |
| - | 16 Weeks | Through Hole | Through Hole | - | 4 | 12g | - | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | - | Active | Not Applicable | 4 | PC Pin | - | - | - | - | - | - | - | 360mW | - | 16mm | - | - | PC Pin | 250V | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | 250V | - | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@30VDC | 16.8VDC | - | 360mW | 360mW | 2.4VDC | AC/DC | - | 24V | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | - | - | - | - | - | - | - | - | 16mm | 22mm | 22mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HC4D-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 14 | 30g | - | - | - | 40Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL; VDE | Plug In | 250V | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | 8PDT | - | - | - | - | - | 27.2mm | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() JQ1-48V Panasonic Electric Works | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | 5 | 7g | - | - | - | 5.76kOhm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | - | Electrical, Mechanical | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 110V | SPDT (1 Form C) | General Purpose | - | - | 5ms | 48VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 2ms | - | 36VDC | 5A | - | 400mW | 2.4VDC | - | - | 48V | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-B-5V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 5 | 12g | - | - | - | 69.4Ohm | Silver Alloy | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | - | - | 3.5VDC | - | - | 360mW | 0.5VDC | - | - | 5V | - | - | Sealed - Fully | - | - | Class B | - | - | 10A | - | - | - | 1.5kV | 2.5 kW | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() HC3-HP-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 11 | 30g | - | - | - | 650Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 900mW | BOX | 20.8mm | - | CSA; UL; VDE | PC Pin | 250V | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JS1AF-B-24V Panasonic Electric Works | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | - | 4 | 12g | - | - | - | 1.6kOhm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | 5A | - | 250V | - | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@100VDC | 16.8VDC | - | 360mW | 360mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTV1AS-PA-18V Panasonic Electric Works | 10 |
| - | 20 Weeks | Through Hole | - | - | 4 | 25g | Silver Tin Oxide | - | - | 324Ohm | - | 100000 Cycle(s) | - | - | 2004 | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | UL | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | 50mOhm | 100000000Ohm | - | - | 277V | SOLDER | 30A | SPST | - | - | POWER/SIGNAL RELAY | - | 30A@277VAC | 15 ms | 18V | - | - | 55.5mA | 10 ms | - | - | - | - | - | - | AC | LATCHED | 18V | DC | 4 | - | 1200 Vrms | Random | - | - | 8310VA@277VAC | - | - | - | 1 FORM A | - | - | - | - | - | - | 20.2mm | 0.0036 inch | - | - | RoHS Compliant | - | - | ||
![]() HC2E-H-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In | - | - | 8 | - | - | - | 24V | - | Silver, Tin | 200000 Cycle(s) | - | Bulk | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 70°C | -50°C | - | - | BOX | - | - | CSA; UL | - | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | Non-Latching | - | 50mA | - | - | - | - | 1.3W | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALE12F05 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | - | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 80mA | 20 ms | - | 3.75VDC | - | 400mW | 400mW | 0.25VDC | AC | MOMENTARY | 5V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTV1S-TMP-6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JW2SN-B-DC18V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | 611Ohms | Silver Nickel (AgNi) | - | -40°C~85°C | Tray | 2003 | JW | - | - | Active | - | - | PC Pin | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 15ms | 18VDC | Non Latching | 250VAC 30VDC -Max | 29mA | 5ms | - | 12.6VDC | 5A | - | 530mW | 1.8VDC | - | - | 18V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-L2-DC12V-R-F Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | - | - | 8 | - | - | - | - | 480Ohm | Silver, Tin | - | - | - | 2008 | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | - | 65°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 5A | SPST | 30V | - | - | - | - | - | - | Latching | - | 25mA | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HJ2-L-T-AC200V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 200 | 8 | - | - | - | 200V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | - | - | 250V | - | 7A | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 200VAC | Non Latching | 250VAC 125VDC -Max | 6.7mA | - | 7A@125VDC | 160VAC | 10A | 1.5W | 1.3W | 60VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 43mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ2-L-AC120V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 8 | 34g | - | - | 120V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | 7A | - | 250V | - | 7A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.1mA | - | 7A@125VDC | 96VAC | - | 1.5W | 1.3W | 36VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 40mm | - | - | - | RoHS Compliant | Lead Free | - |