- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Pitch | Packing Method | Depth | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ2-L-AC120V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 8 | 34g | - | 120V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | - | - | BOX | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | 7A | 250V | 7A | - | DPDT | 125V | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.1mA | - | 7A@125VDC | 96VAC | - | 1.5W | 1.3W | 36VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 40mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HP-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 5 | 35g | - | 115V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | - | 70°C | -50°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 250V | 15A | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 125VAC - Nom | 10.4mA | 10ms | - | 92VAC | 15A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-L-AC200V Panasonic Electric Works | 8000 | - | - | 17 Weeks | Plug-In, Socketable | Socketable | 200 | 14 | - | - | 200V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2010 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | - | - | BOX | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 5A | 250V | 5A | - | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 200VAC | Non Latching | 250VAC 125VDC -Max | 6.7mA | - | 5A@125VDC | 160VAC | - | 1.5W | 1.3W | 60VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 40mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HP-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | - | - | 2.6kOhm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | 250V | 10A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 48VDC | Non Latching | 125VAC - Nom | 18.5mA | 5ms | 10A@30VDC | 38.4VDC | - | - | 900mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-Q-AC48V Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 6 | - | - | 48V | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | - | 33 mm | - | - | - | - | 277V | 25A | - | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 48VAC | Non Latching | 277VAC 30VDC -Max | 39mA | 30 ms | 25A@30VDC | 33.6VAC | - | 1.9W | 1.9W | 7.2VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2E-HP-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | 30g | - | 240V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2000 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | - | - | 192VAC | 3A | - | 1.2W | 72VAC | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-H-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 100 | 11 | 30g | - | - | 10kOhm | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 7A | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | - | - | 1W | 11VDC | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4-H-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Panel, Plug-In, Socketable | Socketable | - | 14 | - | - | 115V | - | Silver Nickel (AgNi) | - | -50°C~70°C | Bulk | 2007 | HC | - | - | Obsolete | 1 (Unlimited) | - | Plug | - | - | - | 70°C | -50°C | - | - | 1.2W | - | - | 20.8mm | - | Plug In | 250V | - | - | - | - | - | - | 250V | 5A | 4 | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 5A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-SW-DC110V Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 6 | - | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | Screw Terminal | - | 50mm | 34 mm | 50mm x 34mm x 44.5mm | - | - | - | 277V | 25A | - | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 25A@30VDC | 77VDC | - | - | 1.92W | 11VDC | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-L-T-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | - | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | Gold (Au) | - | - | - | 8536.49.00.50 | - | - | BOX | - | TUV; UL | Plug In | - | - | - | 28mm x 21.5mm x 43mm | - | - | 5A | 250V | 5A | - | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 5A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | 38mm | 28mm | 21.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADQ13Q006 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | 7 | - | - | - | 72Ohm | Silver Tin Oxide (AgSnO) | 10000 Cycle(s) | -40°C~65°C | Tube | 2004 | ADQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | - | - | - | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 38mm | 29 mm | - | - | - | - | 250V | 30A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 30A@250VAC | 20ms | 6VDC | Latching, Single Coil | 250VAC -Max | 83.3mA | 20 ms | - | 4.2VDC | - | 500mW | 500mW | - | AC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-L2-DC12V-R-F Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | - | - | 8 | - | - | - | 480Ohm | Silver, Tin | - | - | - | 2008 | - | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 65°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 5A | - | SPST | 30V | - | - | - | - | - | - | Latching | - | 25mA | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JW1AFSN-B-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 1.1kOhm | Silver Alloy | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 250V | 10A | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | - | 16.8VDC | - | - | 530mW | 2.4VDC | - | - | 24V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ST2-L2-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | 10g | GOLD | - | 155Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Tube | 2003 | ST | - | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; SEMKO; UL; VDE | PC Pin | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | 380V | 8A | - | DPST | 250V | DPST-NO (2 Form A) | General Purpose | 8A | - | 10ms | 6VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 38.7mA | 10 ms | - | 4.8VDC | - | - | 240mW | - | AC/DC | LATCHED | 6V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | 150W@250VDC | - | - | - | - | - | - | 11.3mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() HJ2-L-DC110V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 100 | 8 | - | - | - | 11kOhm | Silver (Ag) | - | -40°C~70°C | Bulk | 2010 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | 7A | 250V | 7A | - | DPDT | 125V | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 9.1mA | 20 ms | 7A@125VDC | 88VDC | - | 1.1W | 1.1W | 11VDC | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 40mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-H-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 5 | 35g | - | 24V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | 20.8 mm | - | - | - | - | 250V | 15A | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | - | - | 19.2VAC | - | - | 1.2W | 7.2VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HTM-AC120V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 5 | 35g | - | 120V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | - | - | - | - | 250V | 15A | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 120VAC | Non Latching | 125VAC - Nom | 10mA | - | - | 96VAC | - | - | 1.2W | 36VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DE1A-L-24V Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 6 | 7g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | 2.54mm | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | - | 440V | 10A | - | SPST | 230V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 24VDC | Latching, Single Coil | 250VAC 30VDC -Max | 4.2mA | 5ms | 10A@30VDC | 16.8VDC | - | - | 100mW | - | AC/DC | LATCHED | 24V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2500VA@440VAC | 10A | 300W@230VDC | 5kV | 300 W | - | - | - | - | 12mm | 0.0035 inch | - | RoHS Compliant | Lead Free | IP67 | ||
![]() JM1AN-TMP-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | - | 40Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Bulk | 2003 | JM | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | 40Ohm | - | - | - | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | 16 mm | - | - | - | - | 250V | 20A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 10ms | - | 4.2VDC | - | - | 900mW | 0.6VDC | AC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-Q-DC6V Panasonic Electric Works | 2028 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 4 | - | - | - | 18.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | 60mm | 33 mm | 60mm x 33mm x 35.8mm | - | - | - | 277V | 30A | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 6VDC | Non Latching | 277VAC 30VDC -Max | 320mA | 10ms | 30A@30VDC | 4.2VDC | - | 1.92W | 1.92W | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | RoHS Compliant | Lead Free | - |