- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JK1AF-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | 7g | - | - | 405Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | no | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 11 mm | - | - | - | 3A | FLUX FREE SEALED | 250V | - | 3A | SPST | 110V | SPST-NO (1 Form A) | General Purpose | 3A | 3A@250VAC | 4ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 22mA | 2ms | 3A@110VDC | 7.2VDC | - | - | 200mW | 0.45VDC | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-HTM-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 14 | 30g | - | - | 40Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALDP106W Panasonic Electric Works | 84 | - | - | 12 Weeks | - | Through Hole | - | 4 | - | - | - | 180Ohms | Silver Nickel (AgNi) | - | -40°C~85°C | Tray | 2008 | ALDP | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | 200mW | - | 7.2mm | - | - | PC Pin | 277V | - | - | - | - | - | - | - | 277V | - | 5A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 277VAC -Max | 33.3mA | 10ms | - | 4.5VDC | 5A | - | 200mW | 0.3VDC | - | - | 6V | - | - | - | - | - | - | - | - | 5A | - | - | 1.385 kW | - | - | 20.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HL-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~60°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | WITH LED INDICATION | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HP3-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 11 | 100g | - | - | 7.45kOhm | Silver (Ag) | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 38mm | 36 mm | 38mm x 36mm x 49mm | - | - | - | - | 250V | - | 10A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | 10A@250VAC | 30ms | 110VDC | Non Latching | 250VAC - Nom | 14.9mA | 30 ms | - | 88VDC | - | 1.6W | 1.6W | 16.5VDC | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | - | - | RoHS Compliant | Lead Free | ||
![]() SP2-DC48V Panasonic Electric Works | 10 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | 8 | 50g | - | - | 7.7kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Tube | - | SP | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 50mm | 25.6 mm | 50mm x 25.6mm x 20.5mm | - | - | 10A | - | 250V | - | 15A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 15A@250VAC | 30ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 6.2mA | 20ms | 10A@30VDC | 33.6VDC | - | 300mW | 300mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HL-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | 11 | 30g | - | 115V | - | Silver Alloy | - | -50°C~60°C | Bulk | 2003 | HC | - | Obsolete | Not Applicable | - | Quick Connect | - | - | 60°C | -50°C | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 10ms | - | 92VAC | 7A | 1W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JW2ASN-B-DC6V Panasonic Electric Works | 39 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | 6 | 13g | - | - | 68Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Tray | 2003 | JW | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 5A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88mA | 5ms | - | 4.2VDC | - | - | 530mW | 0.6VDC | - | - | 6V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LKP1AF-6V Panasonic Electric Works | 20 |
| - | 20 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 68Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | LK-P | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | - | - | CSA; SEMKO; SEV; TUV; TV-5; UL; VDE | PC Pin | - | - | 11 mm | - | - | - | - | FLUX FREE SEALED | 277V | - | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 277VAC 30VDC -Max | 88.3mA | 5ms | 5A@30VDC | 4.2VDC | 10A | - | 530mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1AS-PA-6V Panasonic Electric Works | 10 |
| - | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST1-DC9V Panasonic Electric Works | 23 |
| - | 12 Weeks | Through Hole | Through Hole | - | 6 | 10g | GOLD | - | 360Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Tube | 2000 | ST | yes | Active | - | 8 | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; SEMKO; UL; VDE | PC Pin | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | - | 8A | DPST, SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@380VAC | 15ms | 9VDC | Non Latching | 380VAC 250VDC -Max | 25mA | 10ms | 8A@250VDC | 7.2VDC | - | - | 240mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | - | 150W@250VDC | 1 FORM A,B | - | - | - | - | - | 11.3mm | 0.0035 inch | - | RoHS Compliant | Lead Free | ||
![]() NC4D-P-DC110V Panasonic Electric Works | 2367 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 14 | - | - | - | 13.5kOhms | Silver Nickel (AgNi) | - | -40°C~55°C | Tube | 2000 | NC | - | Active | - | - | PC Pin | - | - | 55°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 4A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 8.2mA | 10ms | - | 88VDC | 5A | - | 900mW | 11VDC | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC4EBD-JP-DC6V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 14 | - | - | - | 50Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 38.1mm | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | 250V | - | - | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 120mA | 10ms | - | 4.8VDC | 5A | 720mW | 720mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() DSP1-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | 4.5g | - | - | 270Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2004 | DSP | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | 11mm | - | CSA; TUV; UL | PC Pin | 250V | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | - | 250V | - | 5A | DPST, SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@250VAC | 10ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 5ms | 5A@30VDC | 7.2VDC | - | 300mW | 300mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 20.2mm | - | 10.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-P-DC6V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | 100Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 11.2 mm | - | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 60mA | 10ms | - | 4.8VDC | 5A | 360mW | 360mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ51012 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | 9 | 14g | GOLD | - | 960Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Latching | - | 12.5mA | 10 ms | - | - | - | 150mW | - | - | AC | LATCHED | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() NC4D-JP-DC3V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 14 | - | - | - | 12.5Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 38.1mm | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | 250V | - | 4A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 3VDC | Non Latching | 250VAC -Max | 240mA | 10ms | - | 2.4VDC | 5A | 720mW | 720mW | 0.3VDC | AC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() HG2-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 8 | - | - | - | 416Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~40°C | Bulk | 2004 | HG | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | 1.4W | BOX | 36mm | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 250V | - | - | 36mm x 34mm x 60mm | - | - | - | - | 250V | - | 20A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 20A@250VAC | 30ms | 24VDC | Non Latching | 250VAC - Nom | 57.6mA | 30 ms | - | 19.2VDC | - | 1.4W | 1.4W | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | 34mm | 34mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() JM1AN-ZTMP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | - | 640Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Bulk | 2003 | JM | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | 640Ohm | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 31mm | 28.5 mm | 31mm x 28.5mm x 17.2mm | - | - | - | - | 250V | - | 20A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 10ms | - | 16.8VDC | - | - | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() JR1AF-TMP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | 20g | - | - | 1.1kOhm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2000 | JR | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | 1.1kOhm | - | - | - | - | BOX | 12.8mm | unknown | - | PC Pin, Quick Connect - 0.187 (4.7mm) | 250V | - | - | 28.6mm X 12.8mm X 29mm | - | - | - | - | 250V | - | 16A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 2ms | 16A@30VDC | 19.2VDC | - | - | 530mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | 29mm | - | - | RoHS Compliant | Lead Free |