- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK1A-5V Panasonic Electric Works | 5502 | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 4 | 5.6g | GOLD | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2004 | DK | - | no | Obsolete | Not Applicable | 4 | PC Pin | EAR99 | - | - | - | - | - | - | 200mW | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 20mm | 12.5 mm | 20mm x 12.5mm x 10mm | 30mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 40mA | 8ms | 10A@30VDC | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 0.003 inch | - | - | RoHS Compliant | Lead Free | ||
![]() NC2EBD-DC48V Panasonic Electric Works | 23 |
| Datasheet | 10 Weeks | - | Socket, Socketable | Socketable | - | - | 8 | - | - | - | 6.4kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 25.4mm | 11.2 mm | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 7.5mA | 10ms | - | 38.4VDC | 5A | 360mW | 360mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALA2F09 Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | 6 | - | - | - | 153Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | ALA | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 125V | - | 3A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 125VAC -Max | 58.8mA | 15ms | - | 6.75VDC | 3A | - | 530mW | 0.45VDC | - | - | - | 9V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP2A-DC12V-R Panasonic Electric Works | 10000 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | - | 6 | 4.5g | GOLD | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | yes | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | 300mW | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | - | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | - | 250V | - | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | 5A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 5ms | 5A@125VDC | 9.6VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | LATCHED | 12V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | 11mm | 10.5mm | 0.0035 inch | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HL2-HP-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 8 | - | - | - | 10kOhm | Silver Tin Oxide (AgSnO) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2007 | HL | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 100VDC | Non Latching | 125VAC - Nom | 10mA | 25 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1A-B-48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | 4 | 12g | - | - | 6.4kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | - | - | 33.6VDC | - | - | 360mW | 4.8VDC | - | - | - | 48V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1AF-9V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | 4 | 12g | - | - | 225Ohm | Silver Alloy | 50000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | - | - | - | 5A | - | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | 5A@100VDC | 6.3VDC | - | - | 360mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1A-12V-TV Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | 4 | - | - | - | 400Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | - | - | 8.4VDC | 10A | - | 360mW | 1.2VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-H-DC6V-VDE Panasonic Electric Works | In Stock | - | Datasheet | - | - | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | 40Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 8 | - | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4D-HP-AC100V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | 14 | - | - | 100V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 3A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 8PDT | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | ||
![]() JW1FSN-DC24V Panasonic Electric Works | 45 |
| Datasheet | 20 Weeks | Silver | PCB, Through Hole | Through Hole | - | - | 5 | 13g | - | - | 1.1kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2000 | JW | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electromechanical | - | - | - | SOCKET MOUNTABLE | - | 530mW | 30V | BOX | 12.8mm | - | 10A | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | 28.6mm x 12.8mm x 20mm | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 10A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | - | - | MOMENTARY | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ALFG2PF121 Panasonic Electric Works | 197 |
| Datasheet | 12 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | 23g | - | - | 103Ohm | Silver, Tin | 30000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 85°C | -40°C | - | - | 1.4W | - | BOX | - | unknown | - | CUL; UL; VDE | - | - | - | - | - | 30.1mm x 15.7mm x 23.3mm | - | - | - | MOISTURE PROOF; RT2 | - | 250V | - | 33A | SPST | - | 31A | - | POWER/SIGNAL RELAY | - | 33A@250VAC | 20 ms | - | Non-Latching | - | 117mA | 10 ms | - | - | - | 1.4W | - | - | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.3mm | 31.1mm | 15.7mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F18W Panasonic Electric Works | 23 |
| - | 20 Weeks | - | Through Hole | Through Hole | - | - | 8 | 12g | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 18VDC | Non Latching | 440VAC -Max | 22.2mA | 5ms | - | 12.6VDC | - | - | 400mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ44024 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | 7 | 14g | GOLD | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | - | UL; VDE | - | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Latching, Dual Coil | - | 10.4mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 24V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | DPST | - | - | 1 FORM A,B | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() ALZ12B18W Panasonic Electric Works | 48 |
| - | 20 Weeks | - | Through Hole | Through Hole | - | - | 8 | 12g | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 18VDC | Non Latching | 440VAC -Max | 22.2mA | 5ms | - | 12.6VDC | - | - | 400mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ52012 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | - | - | - | 9 | - | - | - | 960Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 70°C | -40°C | - | - | - | - | BOX | 13mm | unknown | - | UL; VDE | - | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | DPDT | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Latching | - | 12.5mA | 10 ms | - | - | - | 150mW | 150mW | - | - | AC | LATCHED | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | 2 FORM C | - | - | - | 16.5mm | 29mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSP2A-L2-DC6V Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | 8 | - | - | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | 250V | - | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | 5A | - | 10ms | 6VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 4.8VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE2AN-S-AC48V Panasonic Electric Works | 2658 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | 6 | - | - | 48V | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | 51mm | 34 mm | 51mm x 34mm x 52.8mm | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 48VAC | Non Latching | 277VAC 30VDC -Max | 39mA | 30 ms | 25A@30VDC | 33.6VAC | - | 1.9W | 1.8W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DR-24V Panasonic | 12642 | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | - | - | - | 3.6 kΩ | - | 1000000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | DR-24V | 85 °C | -50 °C | Obsolete | 5.77 | Compliant | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 70 °C | -40 °C | LOW PROFILE | 8536.41.00.20 | - | - | BOX | - | unknown | - | CSA; UL | - | - | - | 20 mm | 10 mm | 20mm x 10mm x 8.6mm | 60 mΩ | 1 GΩ | 1 A | - | 30 V | 110 V | SOLDER | - | SPDT | 30 V | 1 A | - | POWER/SIGNAL RELAY | 0.3 A | - | 3.5 ms | - | - | - | 5.49 mA | 500 µs | - | - | - | - | 160 mW | - | 110 V | AC/DC | MOMENTARY | 24 V | DC | - | - | - | - | - | - | - | 1 A | SPDT | 24 V | 0.007 A | - | 17 V | 2.4 V | - | - | - | 10 mm | 8.6 mm | - | - | No SVHC | - | - |