- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Coil Voltage(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JQ1-6V Panasonic Electric Works | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | 5 | 7g | - | - | - | 90Ohm | Silver Alloy | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPDT | 110V | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 66.7mA | 2ms | - | 4.5VDC | 5A | - | 400mW | 0.3VDC | - | - | MOMENTARY | 6V | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP4-PL2-DC5V Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 16 | 65g | - | GOLD | - | 83Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2003 | SP | - | - | Active | 1 (Unlimited) | 16 | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | 25.6mm | - | - | PC Pin | 250V | - | 36.8 mm | 51mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 5VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 60.2mA | 20 ms | 10A@30VDC | 3.5VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 5V | DC | 16 | - | 1500 Vrms | Random | - | 3000 Vrms | 2500VA@250VAC | - | 300W@30VDC | - | - | - | - | - | - | - | - | 51mm | - | 22mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() S3EB-48V Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 12 | - | - | - | - | 8.5kOhm | Silver Alloy, Cadmium Free | - | - | - | -55°C~65°C | Tube | 2007 | S | - | - | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | BOX | - | - | - | PC Pin | - | 28mm | - | - | - | - | - | - | - | 250V | - | - | 3PST, 4PST, SPST | 48V | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC 48VDC -Max | 5.6mA | 10ms | - | 33.6VDC | 4A | 271mW | 271mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-18V-F Panasonic Electric Works | 24 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 12g | - | - | - | 900Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | 16mm | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | 22mm x 16mm x 16.4mm | - | - | 5A | - | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 18VDC | Non Latching | 250VAC 100VDC -Max | 20mA | 10 ms | - | 12.6VDC | - | 360mW | - | 1.8VDC | - | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 22mm | 12mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC2-H-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | 8 | 30g | - | - | 48V | 1920Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | - | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-HL-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 100 | - | 11 | 30g | - | - | - | 10kOhms | Silver Alloy | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | Plug | - | - | - | 60°C | -50°C | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | - | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | 7A | - | 1W | 11VDC | - | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-HL-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | - | 160Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | - | - | ||
![]() ADY10006 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Through Hole | - | - | - | 4 | - | - | - | - | 180Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -40°C | - | - | - | BOX; TUBE | - | - | CSA; TUV; UL | - | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | - | PLASTIC SEALED | - | 380V | SOLDER | 10A | SPST | 125V | - | - | POWER/SIGNAL RELAY | - | 10A@380VAC | 10 ms | - | Non-Latching | - | 33.3mA | 8 ms | 10A@125VDC | - | - | 200mW | - | - | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() HL1-L-DC24V-D-F Panasonic Electric Works | 56 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | - | - | - | 650Ohm | Silver Tin Oxide (AgSnO) | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 24VDC | Non Latching | 125VAC - Nom | 37mA | - | - | 19.2VDC | 15A | - | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HL2-L-DC100V-D-F Panasonic Electric Works | 63 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | - | - | - | 10kOhm | Silver Tin Oxide (AgSnO) | - | - | - | -50°C~60°C | Bulk | 2000 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 100VDC | Non Latching | 125VAC - Nom | 10mA | - | - | 80VDC | 10A | - | 1W | 10VDC | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JV1A-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | 8g | - | - | - | 2.88kOhm | Silver Alloy | - | - | - | -40°C~70°C | Bulk | 2004 | JV | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | 125V | - | 10A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 125VAC -Max | 8.3mA | 4ms | - | 19.2VDC | - | - | 200mW | 1.2VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 22mm | 16mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() AHN22306N Panasonic Electric Works | 94 |
| Datasheet | 14 Weeks | - | Socketable | - | - | - | 17g | - | - | - | 68Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Box | - | AHN | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | - | unknown | UL; VDE | Plug In | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | - | - | 30V | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88.2mA | 20ms | - | 4.2VDC | 5A | - | - | 0.6VDC | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | 0.9V | - | Diode, Lighted Indicator | - | - | - | 28mm | 0.006 inch | - | RoHS Compliant | - | - | ||
![]() HC3-H-DC48V Panasonic Electric Works | 10 | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | 11 | 30g | - | - | - | 2.6kOhm | Silver Alloy | 100000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADZ22112H Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 75g | Silver Tin Oxide | - | - | 51.4Ohm | - | 10000 Cycle(s) | 85°C | -40°C | - | - | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 41mm | 35 mm | 41mm x 35mm x 22mm | - | 1000000000Ohm | - | - | - | - | SOLDER | - | SPST | - | - | - | POWER/SIGNAL RELAY | 120A | 120A@250VAC | 20 ms | 12V | - | - | - | 20 ms | - | - | - | - | - | - | 250V | AC | - | - | DC | 3 | - | 2000 Vrms | Random | - | 4000 Vrms | - | - | - | 15.6V | 1 FORM A | - | 8.4V | 8.4V | - | - | - | - | - | 22mm | - | - | RoHS Compliant | - | - | ||
![]() DSP1-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | DIP | NO | 6 | 4.5g | - | - | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~65°C | Bulk | 2004 | DSP | - | no | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 300mW | BOX | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | - | - | 250V | - | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 50mA | 5ms | 5A@30VDC | 4.8VDC | - | 300mW | 300mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JQ1AP-5V Panasonic Electric Works | 3000 | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | 7g | - | - | - | 125Ohm | Silver Alloy | - | - | - | -40°C~70°C | Bulk | 2004 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | 200mW | - | 10mm | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | - | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | - | - | 5ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 40mA | 2ms | - | 4VDC | 10A | 200mW | 200mW | 0.25VDC | - | - | - | 5V | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | 20mm | 20mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HC2-HTM-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | 8 | 30g | - | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ35024 Panasonic Electric Works | 23 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 4 | - | - | - | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | SPST | - | 16A | - | POWER/SIGNAL RELAY | - | 16A@250VAC | 10 ms | 24V | Non-Latching | - | 10.4mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 24V | DC | - | - | 1000 Vrms | Random | - | - | - | - | - | - | 1 FORM B | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() JS1-B-9V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | - | - | 225Ohm | Silver Alloy | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | - | - | 6.3VDC | 10A | - | 360mW | 0.9VDC | - | - | - | 9V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1A-B-24V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | 1.6kOhm | Silver Alloy | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | - | - | 16.8VDC | - | - | 360mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | Class B | - | - | 10A | - | - | - | 1.5kV | - | - | 2.5 kW | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 |