- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | On-State Current-Max | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST1-L2-DC24V Panasonic Electric Works | 10000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 8 | 7.94g | GOLD | - | 2.4kOhm | Silver Alloy | 100000 Cycle(s) | - | -40°C~60°C | Tube | 2003 | ST | yes | Obsolete | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; SEMKO; UL; VDE | PC Pin | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | - | 8A | DPST, SPST | 30V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | - | 10ms | 24VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 10mA | 10 ms | - | 19.2VDC | - | - | 240mW | - | - | AC/DC | LATCHED | 24V | DC | 8 | - | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | 150W@250VDC | - | 1 FORM A,B | - | - | - | - | - | 11.3mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 120 | - | - | 8 | 30g | - | 120V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~70°C | Bulk | 2012 | HC | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | - | BOX | 20.8mm | - | CSA; UL; VDE | Plug In | 250V | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | 20 ms | - | 96VAC | - | 1.3W | 1.2W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 7A | - | - | - | 1.75 kW | - | - | 27.2mm | - | 35.2mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() ADJ11024 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 6 | 14g | - | - | 3.84kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~70°C | Tube | 2004 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VDC | Latching, Single Coil | 250VAC -Max | 6.3mA | 10 ms | - | 16.8VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 24V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ43012 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 7 | 14g | - | - | 576Ohm | Silver Tin Oxide (AgSnO), Gold (Au) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | - | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | DPST, SPST | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 20.8mA | 10 ms | - | 8.4VDC | 10A | 250mW | 250mW | - | - | AC | LATCHED | 12V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | 1 FORM A,B | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() DSP1A-L-DC12V Panasonic Electric Works | 39 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | 4 | - | GOLD | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | 150mW | - | 11mm | unknown | CSA; TUV; UL | PC Pin | 250V | - | - | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | 250V | - | - | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Latching, Single Coil | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 9.6VDC | 8A | - | 150mW | - | - | AC/DC | LATCHED | 12V | DC | 4 | - | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | - | - | 20.2mm | - | 10.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ55024 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 9 | 14g | GOLD | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | DPDT | - | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Non-Latching | - | 10.4mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 24V | DC | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() AHN22005 Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | 17g | - | - | 47Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | -40°C~70°C | Tube | 2004 | AHN | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 530mW | BOX | - | - | UL; VDE | Plug In | - | - | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | 5A@30VDC | 3.5VDC | - | 530mW | 530mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 29mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ADJ54048 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 9 | 14g | GOLD | - | 9.216kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | SOLDER | 16A | DPDT | - | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 48V | Latching, Dual Coil | - | 5.31mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 48V | DC | - | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | - | ||
![]() JS1-B-6V-F Panasonic Electric Works | 10 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~85°C | Tray | 2003 | JS | - | Active | 1 (Unlimited) | 5 | PC Pin | - | - | - | - | - | - | - | - | 16mm | - | - | PC Pin | 250V | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | 250V | - | 10A | SPDT | 100V | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | - | 4.2VDC | - | 360mW | 360mW | 0.6VDC | - | AC/DC | - | 6V | DC | 5 | - | Sealed - Fully | - | Random | Class B | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JQ1-3V Panasonic Electric Works | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | - | 5 | 7g | - | - | 22.5Ohms | Silver Alloy | - | - | -40°C~70°C | Bulk | 2003 | JQ | - | Obsolete | Not Applicable | - | PC Pin | - | Electrical, Mechanical | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 110V | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 3VDC | Non Latching | 250VAC 110VDC -Max | 133mA | 2ms | - | 2.25VDC | 5A | - | 400mW | 0.15VDC | - | - | - | 3V | - | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LKQ1AF-12V-TV-8 Panasonic Electric Works | 19888 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 576Ohm | Silver Tin Oxide (AgSnO) | - | 1 | -40°C~70°C | Tube | - | LK-Q | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 277V | - | 8A | SPST | - | TRANSISTOR OUTPUT SSR | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 277VAC -Max | 20.8mA | 5ms | - | 9.6VDC | - | - | - | 1.2VDC | - | - | - | 12V | - | - | 8A | Sealed - Flux Protection | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() HG3-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 11 | - | - | - | 364Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -50°C~40°C | Bulk | 2004 | HG | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 36 mm | 50mm x 36mm x 60mm | - | - | - | - | 250V | - | 20A | 3PDT | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20A@250VAC | 40ms | 24VDC | Non Latching | 250VAC - Nom | 66mA | 40 ms | - | 19.2VDC | - | 1.6W | 1.6W | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1106HTW Panasonic Electric Works | 108 |
| - | 16 Weeks | - | Through Hole | - | - | - | 4 | 8g | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | 200mW | - | - | unknown | UL; VDE | PC Pin | - | - | 10 mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Latching, Single Coil | 277VAC -Max | 33.3mA | 15 ms | - | 4.8VDC | 16A | - | 200mW | - | 277V | AC | - | 6V | DC | 4 | - | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC4-HL-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | 30g | - | 115V | - | Silver Nickel (AgNi) | - | - | -50°C~60°C | Bulk | 2007 | HC | - | Obsolete | Not Applicable | - | Quick Connect | - | - | 60°C | -50°C | - | - | 1.3W | - | 20.8mm | - | - | Plug In | 250V | - | - | - | - | - | - | - | 250V | - | 5A | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 5A | 1.3W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | 35.2mm | 27.2mm | 20.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ADY32024 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Through Hole | - | - | - | - | 7 | - | - | - | 2.88kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | 8536.49.00.50 | - | BOX; TUBE | - | - | CSA; TUV; UL | - | - | 20mm | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | PLASTIC SEALED | 380V | SOLDER | 8A | SPST | 125V | - | 8A | - | POWER/SIGNAL RELAY | 8A | 8A@380VAC | 10 ms | - | Latching, Dual Coil | - | 8.3mA | 8 ms | 8A@125VDC | - | - | 200mW | - | - | - | AC/DC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() ALZ52B24T Panasonic Electric Works | 39 |
| - | 24 Weeks | - | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | - | - | - | 1.44kOhm | Silver, Tin | 50000 Cycle(s) | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | 85°C | -40°C | LOW PROFILE | - | 400mW | TUBE | 12.5mm | - | UL; VDE | - | 440V | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | - | 16A | - | POWER/SIGNAL RELAY | - | - | 15 ms | 24V | Non-Latching | - | 16.7mA | - | - | - | - | - | - | - | - | AC | MOMENTARY | 24V | DC | 6 | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | 1 FORM A | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ADW1109HLW Panasonic Electric Works | 10000 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 405Ohms | Silver Tin Oxide (AgSnO) | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 9VDC | Latching, Single Coil | 277VAC -Max | 22.2mA | 15ms | - | 7.2VDC | 16A | - | 200mW | - | - | - | - | 9V | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() JS1F-F-5V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | - | 5 | - | - | - | 69.4Ohm | - | - | - | - | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 100V | - | - | - | - | - | - | - | - | - | - | 72mA | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JS1F-B-18V-F Panasonic Electric Works | 84 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | - | 900Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~85°C | Bulk | 2003 | JS | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | - | 250V | - | - | SPDT | 100V | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 18VDC | Non Latching | 250VAC 100VDC -Max | 20mA | 10 ms | - | 12.6VDC | 10A | 360mW | - | 1.8VDC | - | AC/DC | - | 18V | DC | 5 | - | Sealed - Flux Protection | - | Random | Class B | - | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0039 inch | - | - | RoHS Compliant | - | - | ||
![]() TX2-4.5V-TH Panasonic Electric Works | 30 |
| Datasheet | 18 Weeks | Through Hole | - | - | - | - | 8 | - | - | - | 145Ohm | Silver | 100000 Cycle(s) | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | 85°C | -40°C | - | - | - | BOX; TUBE | - | - | BSI; CSA; UL | - | - | 15mm | 7.4 mm | - | - | - | - | WATER PROOF | 250V | - | 7.5A | DPDT | 220V | - | - | - | POWER/SIGNAL RELAY | - | 7.5A@250VAC | 4 ms | - | Non-Latching | - | 31mA | 4 ms | 7.5A@220VDC | - | - | 140mW | - | - | - | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |