- Series
- Packaging
- Coil Current
- CoilResistance
- Coil Voltage
- Contact Materials
- Contact Form
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operate Time
- Operating Temperature
Attribute column
Manufacturer
Panasonic Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body material | AC contacts rating @R | Additional functions | Base Product Number | Body dimensions | Body material1 | Brand | Certificates | Coding | CoilResistance | Connections | Contact Current | Contact current max. | Contact Materials | Contact Rating | Current consumption | Current Rating - Max | DC contacts rating @R | Factory Pack QuantityFactory Pack Quantity | Gross weight | Kind of actuator | Manufacturer | Manufacturer series | Mfr | Mounting holes pitch | Mounting Styles | Number of mounting holes | Package | Product Status | Related items | Related items1 | Relay Contact Form | RoHS | Switched voltage | Switched voltage1 | Switches features | Type of safety switch | Type of sensor | Operating temperature | Operating Temperature | Packaging | Series | Type | Subcategory | Supply voltage | Termination Style | Number of Channels | Output configuration | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Configuration | Product | Features | Safety category | Product Category | IP rating | IP Rating | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAP1T34Z11 PANASONIC | In Stock | - | - | - | plastic | 3.1A / 230V AC | - | - | 30x30.3x53mm | - | - | RoHS compliant | - | - | PG13,5 | - | 10A | - | - | - | - | 0.27A / 250V DC | - | 100g | angled lever with roller | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | limit switch | -25...70°C | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() MAP1T30Z11 PANASONIC | In Stock | - | - | - | plastic | 3.1A / 230V AC | - | - | 30x30.3x53mm | - | - | RoHS compliant | - | - | PG13,5 | - | 10A | - | - | - | - | 0.27A / 250V DC | - | 100g | angled lever with roller | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | limit switch | -25...70°C | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() MEM1G11Z PANASONIC | In Stock | - | - | - | metal | 1.5A / 240V AC | - | - | 16x30x49mm | - | - | RoHS compliant | - | - | lead 1m | - | 5A | - | - | - | - | 0.1A / 250V DC | - | 100g | pin plunger Ø8mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | -25...70°C | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() SF4D12D Panasonic Electronic Components | 2342 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF2D-12V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-P2020-M-N PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | HIGH | - | lead 5m | - | - | - | - | 30mA | - | - | - | 277.4g | - | - | SG-P | - | - | - | - | - | - | SG-P2020-S | - | - | - | - | - | - | RFID | - | -10...55°C | - | - | - | - | - | 24V DC | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | IP65 | - | - | ||
![]() SG-P1020-M-P PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | LOW | - | lead 5m | - | - | - | - | 30mA | - | - | - | 274.43g | - | - | SG-P | - | - | - | - | - | - | SG-P1020-S | - | - | - | - | - | - | magnetic | - | -10...55°C | - | - | - | - | - | 24V DC | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | IP65 | - | - | ||
![]() SG-P2010-M-N PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | HIGH | - | lead 5m | - | - | - | - | 30mA | - | - | - | 262.1g | - | - | SG-P | - | - | - | - | - | - | SG-P2010-S | - | - | - | - | - | - | RFID | - | -10...55°C | - | - | - | - | - | 24V DC | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | IP65 | - | - | ||
![]() SG-P1010-M-P PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | LOW | - | lead 5m | - | - | - | - | 30mA | - | - | - | 200g | - | - | SG-P | - | - | - | - | - | - | SG-P1010-S | - | - | - | - | - | - | magnetic | - | -10...55°C | - | - | - | - | - | 24V DC | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | IP65 | - | - | ||
![]() SG-P2010-S PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | - | thermoplastic PC | - | RoHS compliant | HIGH | - | lead 3m | - | - | - | - | 20mA | - | - | - | 198g | - | - | SG-P | - | - | - | - | - | - | SG-P2010-M-N | SG-P2010-M-P | - | - | - | - | - | RFID | - | -10...55°C | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | IP65 | - | - | ||
![]() SG-P2020-S PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | - | thermoplastic PC | - | RoHS compliant | HIGH | - | lead 3m | - | - | - | - | 20mA | - | - | - | 208.46g | - | - | SG-P | - | - | - | - | - | - | SG-P2020-M-N | SG-P2020-M-P | - | - | - | - | - | RFID | - | -10...55°C | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | IP65 | - | - | ||
![]() SFN4D-DC21V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 4 Form A (4PST-NO), 2 Form B (DPST-NC) | Details | - | - | - | - | - | - | - | Bulk | SFN4D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | ||
![]() ASFM0182X Panasonic Electric Works | 32 |
| - | Through Hole | - | - | - | ASFM0182 | - | - | Panasonic Industrial Devices | - | - | 1.2 kOhms | - | - | - | Silver Nickel (AgNi) | 15 mA | - | 6 A | - | 250 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Reel | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 18VDC | 250VAC, 125VDC - Max | 15 mA | 10 ms | 13.5 VDC | 6 A | 270mW | 1.8 VDC | - | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | 33 mm | ||
![]() ASFM0162S Panasonic Electric Works | 38 |
| - | Through Hole | - | - | - | ASFM0162 | - | - | Panasonic Industrial Devices | - | - | 948 Ohms | - | 6A | - | Silver Nickel (AgNi) | 17 mA | - | 6 A | - | 20 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tube | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Tube | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 16VDC | 250VAC, 125VDC - Max | 17 mA | 10 ms | 12 VDC | 6 A | 270mW | 1.6 VDC | SPST-NO, SPST-NC | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | 33 mm | ||
![]() ASFM0185S Panasonic Electric Works | 84 |
| - | Through Hole | - | - | - | ASFM0185 | - | - | Panasonic Industrial Devices | - | - | 1.2 kOhms | - | 6A | - | Silver Tin Oxide (AgSnO) | 15 mA | - | 6 A | - | 20 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tube | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Tube | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 18VDC | 250VAC, 125VDC - Max | 15 mA | 10 ms | 13.5 VDC | 6 A | 270mW | 1.8 VDC | SPST-NO, SPST-NC | Safety Relays | Sealed - Fully | - | Safety Relays | - | - | 33 mm | ||
![]() ASFM0162X Panasonic Electric Works | 24 |
| - | Through Hole | - | - | - | ASFM0162 | - | - | Panasonic Industrial Devices | - | - | 948 Ohms | - | - | - | Silver Nickel (AgNi) | 17 mA | - | 6 A | - | 250 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Reel | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 16VDC | 250VAC, 125VDC - Max | 17 mA | 10 ms | 12 VDC | 6 A | 270mW | 1.6 VDC | - | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | 33 mm | ||
![]() ASFM0052X Panasonic Electric Works | 282 |
| - | Through Hole | - | - | - | ASFM0052 | - | - | Panasonic Industrial Devices | - | - | 92.6 Ohms | - | - | - | Silver Nickel (AgNi) | 54 mA | - | 6 A | - | 250 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Reel | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 5VDC | 250VAC, 125VDC - Max | 54 mA | 10 ms | 3.75 VDC | 6 A | 270mW | 0.5 VDC | - | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | 33 mm | ||
![]() ASFM0242X Panasonic Electric Works | 281 | - | - | Through Hole | - | - | - | ASFM0242 | - | - | Panasonic Industrial Devices | - | - | 2.133 kOhms | - | - | - | Silver Nickel (AgNi) | 11 mA | - | 6 A | - | 250 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Reel | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 24VDC | 250VAC, 125VDC - Max | 11 mA | 10 ms | 18 VDC | 6 A | 270mW | 2.4 VDC | - | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | 33 mm | ||
![]() ASFM0032X Panasonic Electric Works | 15 |
| - | Through Hole | - | - | - | ASFM0032 | - | - | Panasonic Industrial Devices | - | - | 33.3 Ohms | - | - | - | Silver Nickel (AgNi) | 90 mA | - | 6 A | - | 250 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Reel | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 3VDC | 250VAC, 125VDC - Max | 90 mA | 10 ms | 2.25 VDC | 6 A | 270mW | 0.3 VDC | - | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | 33 mm | ||
![]() ASFM0125S Panasonic Electric Works | 25 |
| - | Through Hole | - | - | - | ASFM0125 | - | - | Panasonic Industrial Devices | - | - | 533 Ohms | - | 6A | - | Silver Tin Oxide (AgSnO) | 23 mA | - | 6 A | - | 20 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tube | Active | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C | Tube | SF-M | Flat Type | Relays | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 12VDC | 250VAC, 125VDC - Max | 23 mA | 10 ms | 9 VDC | 6 A | 270mW | 1.2 VDC | SPST-NO, SPST-NC | Safety Relays | Sealed - Fully | - | Safety Relays | - | - | 33 mm |