- Series
- Packaging
- Coil Current
- CoilResistance
- Coil Voltage
- Contact Materials
- Contact Form
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operate Time
- Operating Temperature
Attribute column
Manufacturer
Panasonic Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body material | AC contacts rating @R | Additional functions | Base Product Number | Body dimensions | Body material1 | Brand | Certificates | Coding | CoilResistance | Colour | Connections | Contact Current | Contact current max. | Contact Materials | Contact Rating | Contacts configuration | Contacts electrical parameters | Contacts electrical parameters1 | Current consumption | Current Rating - Max | DC contacts rating @R | Factory Pack QuantityFactory Pack Quantity | Gross weight | Kind of actuator | Manufacturer | Manufacturer series | Mfr | Mounting holes pitch | Mounting Styles | Number of mounting holes | Package | Product Status | Related items | Related items1 | RoHS | Safety switches features | Switched voltage | Switched voltage1 | Switches features | Type of safety switch | Type of sensor | Voltage, Rating | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Supply voltage | Termination Style | Number of Channels | Output configuration | Contact Termination | Contact Form | Product Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Configuration | Product | Features | Safety category | Product Category | Electrical connection | IP rating | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFM0122S Panasonic Electric Works | 15 |
| - | Through Hole | - | - | - | ASFM0122 | - | - | Panasonic Industrial Devices | - | - | 533 Ohms | - | - | 6A | - | Silver Nickel (AgNi) | 23 mA | - | - | - | - | 6 A | - | 20 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tube | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | - | - | - | - | Relays | - | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 12VDC | 250VAC, 125VDC - Max | 23 mA | 10 ms | 9 VDC | 6 A | 270mW | 1.2 VDC | SPST-NO, SPST-NC | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | - | - | 33 mm | ||
![]() ASFM0165S Panasonic Electric Works | 27 |
| - | Through Hole | - | - | - | ASFM0165 | - | - | Panasonic Industrial Devices | - | - | 948 Ohms | - | - | 6A | - | Silver Tin Oxide (AgSnO) | 17 mA | - | - | - | - | 6 A | - | 20 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tube | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | - | - | - | - | Relays | - | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 16VDC | 250VAC, 125VDC - Max | 17 mA | 10 ms | 12 VDC | 6 A | 270mW | 1.6 VDC | SPST-NO, SPST-NC | Safety Relays | Sealed - Fully | - | Safety Relays | - | - | - | - | 33 mm | ||
![]() ASFM0212S Panasonic Electric Works | 28 |
| - | Through Hole | - | - | - | ASFM0212 | - | - | Panasonic Industrial Devices | - | - | 1.633 kOhms | - | - | 6A | - | Silver Nickel (AgNi) | 13 mA | - | - | - | - | 6 A | - | 20 | - | - | Panasonic | - | Panasonic Electric Works | - | PCB Mount | - | Tube | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | SF-M | - | - | Flat Type | - | - | - | - | Relays | - | - | PC Pin | 1 Channel | - | Solder Pin | DPST-NO/NC (1 Form A, 1 Form B) | Safety Relays | 15 ms | 21VDC | 250VAC, 125VDC - Max | 13 mA | 10 ms | 15.75 VDC | 6 A | 270mW | 2.1 VDC | SPST-NO, SPST-NC | Safety Relays | Sealed - Flux Protection | - | Safety Relays | - | - | - | - | 33 mm | ||
![]() SFS624 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 0.5 % | 25 ppm/°C | - | 18.2 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | 3PST-NO, 3PST-NC | - | - | - | - | - | - | - | 350 µm | - | ||
![]() SFS3-L-DC12V Panasonic | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSB2E-S-DC5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF4D-DC18V Panasonic | 92 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18VDC | - | - | - | - | - | - | - | 4PST-NO, 4PST-NC | - | - | - | - | - | - | IP30, IP67 | - | - | ||
![]() SFS2-L-DC12V Panasonic | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | DPST-NO, DPST-NC | - | - | - | - | - | - | - | - | - | ||
![]() MA150T88X11 PANASONIC | In Stock | - | - | - | plastic | - | - | - | 30.3x80.3x30mm | - | - | RoHS compliant | - | - | black/red | - | - | - | - | - | NC + NO | 230V AC / 3.1A | 250V DC / 0.27A | - | - | - | - | 100g | - | - | MA150 | - | - | - | - | - | - | - | - | - | with shock absorbing flat key | - | - | - | key operated | - | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG13,5 | IP65 | - | - | - | ||
![]() MAP1T10Z11 PANASONIC | In Stock | - | - | - | plastic | 3.1A / 230V AC | - | - | 30x30.3x53mm | - | - | RoHS compliant | - | - | - | PG13,5 | - | 10A | - | - | - | - | - | - | - | 0.27A / 250V DC | - | 67.9g | pin plunger Ø8mm | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | limit switch | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() MEM1G41Z PANASONIC | In Stock | - | - | - | metal | 1.5A / 240V AC | - | - | 16x30x49mm | - | - | RoHS compliant | - | - | - | lead 1m | - | 5A | - | - | - | - | - | - | - | 0.1A / 250V DC | - | 100g | lever R 34mm, metallic roller 14mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() MAP1T31Z11 PANASONIC | In Stock | - | - | - | plastic | 3.1A / 230V AC | - | - | 30x30.3x53mm | - | - | RoHS compliant | - | - | - | PG13,5 | - | 10A | - | - | - | - | - | - | - | 0.27A / 250V DC | - | 77.6g | angled lever with roller | - | - | - | 20...22mm | - | 2 | - | - | - | - | - | - | max. 250V DC | max. 400V AC | snap action contacts | - | limit switch | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() MEM1G45Z PANASONIC | In Stock | - | - | - | metal | 1.5A / 240V AC | - | - | 16x30x49mm | - | - | RoHS compliant | - | - | - | lead 1m | - | 5A | - | - | - | - | - | - | - | 0.1A / 250V DC | - | 100g | lever R 34,5mm, plastic roller Ø18mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() MEM1G21Z PANASONIC | In Stock | - | - | - | metal | 1.5A / 240V AC | - | - | 16x30x49mm | - | - | RoHS compliant | - | - | - | lead 1m | - | 5A | - | - | - | - | - | - | - | 0.1A / 250V DC | - | 100g | pin plunger Ø8mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() MEM1G14Z PANASONIC | In Stock | - | - | - | metal | 1.5A / 240V AC | - | - | 16x30x49mm | - | - | RoHS compliant | - | - | - | lead 1m | - | 5A | - | - | - | - | - | - | - | 0.1A / 250V DC | - | 100g | plunger with metal roller Ø12mm | - | - | - | 20mm | - | 2 | - | - | - | - | - | - | max. 240V AC | max. 250V DC | snap action contacts | - | limit switch | - | -25...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO + NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() SG-P1020-S PANASONIC | 2678 |
| - | - | PBT | - | LED status indicator | - | - | thermoplastic PC | - | RoHS compliant | LOW | - | - | lead 3m | - | - | - | - | - | - | - | 20mA | - | - | - | 208.7g | - | - | SG-P | - | - | - | - | - | - | SG-P1020-M-N | SG-P1020-M-P | - | - | - | - | - | magnetic | - | - | -10...55°C | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | - | IP65 | - | - | - | ||
![]() SG-P2010-M-P PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | HIGH | - | - | lead 5m | - | - | - | - | - | - | - | 30mA | - | - | - | 260.4g | - | - | SG-P | - | - | - | - | - | - | SG-P2010-S | - | - | - | - | - | - | RFID | - | - | -10...55°C | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | - | IP65 | - | - | - | ||
![]() SG-P2020-M-P PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | HIGH | - | - | lead 5m | - | - | - | - | - | - | - | 30mA | - | - | - | 200g | - | - | SG-P | - | - | - | - | - | - | SG-P2020-S | - | - | - | - | - | - | RFID | - | - | -10...55°C | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | - | IP65 | - | - | - | ||
![]() SG-P1010-M-N PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | LOW | - | - | lead 5m | - | - | - | - | - | - | - | 30mA | - | - | - | 260.7g | - | - | SG-P | - | - | - | - | - | - | SG-P1010-S | - | - | - | - | - | - | magnetic | - | - | -10...55°C | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | - | IP65 | - | - | - | ||
![]() SG-P1020-M-N PANASONIC | In Stock | - | - | - | PBT | - | LED status indicator | - | 15x25x88mm | thermoplastic PC | - | RoHS compliant | LOW | - | - | lead 5m | - | - | - | - | - | - | - | 30mA | - | - | - | 275.7g | - | - | SG-P | - | - | - | - | - | - | SG-P1020-S | - | - | - | - | - | - | magnetic | - | - | -10...55°C | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (EN ISO 13849) | - | - | IP65 | - | - | - |