- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- ECCN Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
Panasonic Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Hole Diameter | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Insertion Loss (dB) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TQ2-5V Panasonic Electric Works | 244 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | PCB, Through Hole | Through Hole | DIP | 8 | 1.5g | 178Ohm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | 140mW | 5V | - | - | - | 9mm | 1A | CSA; UL | PC Pin | 125V | CSA, UL | - | 2 | 14mm x 9mm x 5mm | 50mOhm | - | 1A | - | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | - | 3ms | 5VDC | Non Latching | 125VAC 110VDC -Max | 28.1mA | - | 3 ms | 1A@110VDC | 3.75VDC | 140mW | 140mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | 0.6 dB | - | - | - | - | 85°C | 1A | - | 5.4mm | 14mm | 9mm | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() AGN2004H Panasonic Electric Works | 500 | - | Datasheet | 36 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 1g | 145Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 1998 | AGN | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | 30W | 110V | 2.2mm | - | - | 5.7mm | 1A | BSI; CSA; UL | PC Pin | 125V | CSA, UL | - | 2 | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | - | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | - | 4 ms | 1A@110VDC | 3.38VDC | 140mW | 140mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | - | - | - | - | - | - | 85°C | 1A | 1.5kV | 9.3mm | 10.6mm | 5.7mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TQ2-24V Panasonic Electric Works | 190 | - | Datasheet | 12 Weeks | Gold, Silver | PCB, Through Hole | Through Hole | DIP | 8 | 1.5g | 2.88kOhm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | 200mW | 30V | - | - | - | 9mm | 1A | CSA; UL | PC Pin | 125V | CSA, UL | - | 2 | 14mm x 9mm x 5mm | 50mOhm | - | 1A | - | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | - | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 8.3mA | - | 3 ms | 1A@110VDC | 18VDC | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | 0.6 dB | - | - | - | - | 70°C | 1A | - | 5.4mm | 14mm | - | No | - | RoHS Compliant | Lead Free | IP67 | ||
![]() AGQ2004H Panasonic Electric Works | 48 |
| Datasheet | 30 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 1g | 145Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Silver/Palladium (Ag/Pd) | - | 30W | 110V | 2.2mm | - | - | 7.2mm | 1A | BSI; CSA; UL | PC Pin | 125V | CSA, UL | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | 125V | 2A | - | 2 | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | - | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | - | 4 ms | - | 3.38VDC | 140mW | 140mW | 0.45VDC | AC/DC | MOMENTARY | 4.5V | DC | 8 | - | - | 750 Vrms | Random | 1500 Vrms | - | 1A | 1.5kV | 5.2mm | 10.6mm | 7.2mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TX2-12V Panasonic Electric Works | 180 | - | Datasheet | 18 Weeks | Gold | PCB, Through Hole | Through Hole | DIP | 8 | 2g | 1.03kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | 60W | 220V | 2.54mm | - | - | 7.4mm | 2A | BSI; CSA; UL | PC Pin | - | CSA, UL | 2.54mm | 2 | - | 100mOhm | 1000000000Ohm | 1A | WATER PROOF | - | 2A | - | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 12VDC | Non Latching | 220VDC -Max | 11.7mA | 1 mm | 4 ms | - | 9VDC | 140mW | 140mW | 1.2VDC | DC | MOMENTARY | 12V | DC | 8 | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 85°C | 2A | 2kV | 8.5mm | 15mm | 7.4mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TQ2-12V Panasonic Electric Works | 40 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | PCB, Through Hole | Through Hole | DIP | 8 | 1.5g | 1.03kOhm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | 140mW | 110V | - | - | - | 9mm | 1A | CSA; UL | PC Pin | 125V | CSA, UL | - | - | 14mm x 9mm x 5mm | 50mOhm | - | 1A | - | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 3ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | 3 ms | 1A@110VDC | 9VDC | 140mW | 140mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | 0.6 dB | - | - | - | - | - | 1A | - | 5mm | 14mm | - | No | - | RoHS Compliant | Lead Free | IP67 | ||
![]() AGN20012 Panasonic Electric Works | 18 | - | - | 36 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 1g | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 1998 | AGN | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | 30W | 110V | 2.2mm | - | - | 5.7mm | 1A | BSI; CSA; UL | PC Pin | 125V | CSA, UL | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | 4 ms | 1A@110VDC | 9VDC | 140mW | 140mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | 85°C | 1A | 1.5kV | 9.3mm | 10.6mm | 5.7mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() AGQ200A24 Panasonic Electric Works | 70 | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | 2.5kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGQ | e4 | - | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | - | Silver/Palladium (Ag/Pd) | - | 230mW | 110V | 2.2mm | - | - | 8.4mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | - | 100mOhm | 1GOhm | 2A | WATER PROOF | 125V | 2A | - | 2 | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 2A | - | 4ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.6mA | - | 4 ms | - | 18VDC | 230mW | 230mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 1A | 1.5kV | 5.4mm | 10.6mm | 10.6mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() DS1E-S-DC24V Panasonic Electric Works | 50 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | DIP | 5 | 3g | 2.88kOhm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 1998 | DS | e4 | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | 60W | 220V | - | - | - | 9.9mm | 2A | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | - | 100000000Ohm | 2A | EPOXY RESIN SEALED | 250V | 3A | - | - | SPDT | 220V | SPDT (1 Form C) | 3ms | General Purpose | 2A | - | 10ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | - | 5ms | 2A@30VDC | 19.2VDC | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 5 | - | Sealed - Fully | 1000 Vrms | Random | - | - | - | - | 9.9mm | 15mm | 9.9mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGN200A4H Panasonic Electric Works | 24 | - | - | 36 Weeks | Gold, Silver | PCB, Surface Mount | Surface Mount | - | 8 | 1g | 145Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 1998 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Electromechanical | - | RELEASE TIME WITH DIODE | 30W | 110V | 2.2mm | - | - | 7.4mm | 1A | BSI; CSA; UL | Gull Wing | 125V | CSA, UL | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 31mA | - | 4 ms | 1A@110VDC | 3.38VDC | 140mW | 140mW | 0.45VDC | - | MOMENTARY | 4.5V | - | - | - | - | - | - | - | - | 1A | 1.5kV | 9mm | 10.6mm | 5.7mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TX2-24V Panasonic Electric Works | 918 |
| Datasheet | 18 Weeks | Gold | PCB, Through Hole | Through Hole | DIP | 8 | 2g | 4.11kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | 60W | 220V | 2.54mm | - | - | 7.4mm | 2A | BSI; CSA; UL | PC Pin | - | CSA, UL | 2.54mm | 2 | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | - | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 24VDC | Non Latching | 220VDC -Max | 5.8mA | 1 mm | 4 ms | - | 18VDC | 140mW | 140mW | 2.4VDC | DC | MOMENTARY | 24V | DC | 8 | 0.8 dB | Sealed - Fully | 1000 Vrms | Random | - | 85°C | 2A | 2kV | 8.5mm | 15mm | 7.4mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() DS2Y-S-DC24V Panasonic Electric Works | 200 | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 4g | 2.88kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 1999 | DS2Y | - | yes | Active | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | 60W | 220V | - | BOX | - | 9.9mm | 3A | CSA; UL | PC Pin | 250V | CSA, UL | - | 2 | - | 50mOhm | 100000000Ohm | 2A | SEALED TYPE | 250V | 2A | - | - | DPDT | 220V | DPDT (2 Form C) | 4ms | General Purpose | 2A | - | - | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | - | 3ms | - | 16.8VDC | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 8 | - | - | 750 Vrms | Random | 1000 Vrms | 70°C | 2A | - | 10.5mm | 20mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() TQ2-3V Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Gold, Silver | Through Hole | Through Hole | DIP | 8 | 1.5g | 64.3Ohm | Silver (Ag), Gold (Au) | 200000 Cycle(s) | -40°C~70°C | Tube | 2000 | TQ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electromechanical | - | LOW PROFILE | - | 110V | - | - | - | 9mm | - | CSA; UL | PC Pin | 125V | - | - | - | 14mm x 9mm x 5mm | - | - | 1A | - | 125V | 1A | 140W | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 3ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | 3 ms | 1A@110VDC | 2.25VDC | 140mW | 140mW | 0.3VDC | - | MOMENTARY | 3V | - | - | 0.6 dB | - | - | - | - | - | - | - | 5mm | 14mm | 9mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGN200A12Z Panasonic Electric Works | 15000 | - | - | 36 Weeks | - | Surface Mount | Surface Mount | - | 8 | 1g | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | AGN | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | RELEASE TIME WITH DIODE | - | 110V | - | BOX; TAPE AND REEL | - | 7.4mm | - | BSI; CSA; UL | Gull Wing | 125V | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 11.7mA | - | 4 ms | 1A@110VDC | 9VDC | 140mW | 140mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | 5.7mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TQ2SA-5V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Gold, Silver | PCB, Surface Mount | Surface Mount | - | 8 | 2g | 178Ohm | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TQ-SMD | - | yes | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | LOW PROFILE | 140mW | 110V | 2.54mm | - | - | 11.5mm | 2A | CSA; UL | Gull Wing | 125V | CSA, UL | 2.54mm | 2 | 14mm x 9mm x 5.4mm | 75mOhm | 1000000000Ohm | 2A | - | 125V | 2A | - | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | 2A | - | 4ms | 5VDC | Non Latching | 125VAC 220VDC -Max | 28.1mA | - | 4 ms | - | 3.75VDC | 140mW | 140mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | 0.8 dB | - | 1000 Vrms | Random | 1500 Vrms | 70°C | 1A | 1.5kV | 5.9mm | 14mm | 9mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() TX2SA-5V Panasonic Electric Works | 15 | - | Datasheet | 18 Weeks | Gold | PCB, Surface Mount | Surface Mount | - | 8 | 2g | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | TX | - | yes | Active | 4 (72 Hours) | 8 | Gull Wing | EAR99 | Electromechanical | - | LOW PROFILE | 60W | 220V | 2.54mm | - | 140mW | 9.4mm | 2A | BSI; CSA; UL | Gull Wing | - | CSA, UL | - | 2 | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | - | - | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 5VDC | Non Latching | 220VDC -Max | 28.1mA | - | 4 ms | - | 3.75VDC | 140mW | 140mW | 0.5VDC | - | MOMENTARY | 5V | - | - | 0.8 dB | Sealed - Fully | 1000 Vrms | - | - | 85°C | 2A | 2kV | 8.7mm | 15mm | 7.4mm | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() DS2Y-S-DC5V Panasonic Electric Works | In Stock | - | Datasheet | 9 Weeks | Gold, Silver | PCB, Through Hole | Through Hole | DIP | 8 | 4g | 125Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DS2Y | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Electromechanical | - | - | 60W | 220V | - | BOX | - | 9.9mm | 2A | CSA; UL | PC Pin | 250V | CSA, UL | - | - | 20mm x 9.9mm x 9.3mm | 50mOhm | 100000000Ohm | 2A | SEALED TYPE | 250V | 2A | - | - | DPDT | 220V | DPDT (2 Form C) | 4ms | General Purpose | 2A | 2A@250VAC | - | 5VDC | Non Latching | 250VAC 220VDC -Max | 40mA | - | 3ms | 2A@220VDC | 3.5VDC | 200mW | 200mW | 0.5VDC | - | MOMENTARY | 5V | - | 8 | - | - | 750 Vrms | - | 1000 Vrms | - | 2A | - | 9.9mm | 20mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() TX2-4.5V Panasonic Electric Works | 17 | - | Datasheet | 18 Weeks | Gold, Silver | PCB, Through Hole | Through Hole | DIP | 8 | 2g | 145Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | - | TX | - | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | Electromechanical | - | - | 60W | 220V | - | - | - | 7.4mm | 2A | BSI; CSA; UL | PC Pin | - | CSA, UL | - | - | - | 100mOhm | 1000000000Ohm | 2A | WATER PROOF | - | 2A | - | 2 | DPDT | 220V | DPDT (2 Form C) | - | Telecom | - | - | 4ms | 4.5VDC | Non Latching | 220VDC -Max | 31mA | - | 4 ms | - | 3.38VDC | 140mW | 140mW | 0.45VDC | - | MOMENTARY | 4.5V | - | 8 | 0.8 dB | Sealed - Fully | 1000 Vrms | - | - | - | - | - | 8.2mm | 15mm | 15mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DS2E-S-DC48V Panasonic Electric Works | 10 |
| - | 9 Weeks | - | PCB, Through Hole | Through Hole | DIP | 8 | 4g | 11.52kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2007 | DS | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | Nickel/Copper (Ni/Cu) | - | 200mW | 220V | - | - | - | 9.9mm | 2A | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | 50mOhm | 100000000Ohm | 2A | EPOXY RESIN SEALED | 250V | 3A | - | 2 | DPDT | 220V | DPDT (2 Form C) | 3ms | General Purpose | 2A | - | 10ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 4.2mA | - | 5ms | - | 33.6VDC | 200mW | 200mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | 8 | - | Sealed - Fully | 1000 Vrms | Random | 1500 Vrms | - | - | - | 9.9mm | 20mm | 20mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AGN20003 Panasonic Electric Works | 32 |
| - | 36 Weeks | - | Through Hole | Through Hole | DIP | 8 | 1g | 64.2Ohm | Silver Palladium (AgPd), Gold (Au) | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | AGN | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | - | 110V | - | - | - | 5.7mm | - | BSI; CSA; UL | PC Pin | 125V | - | - | - | 10.6mm x 5.7mm x 9mm | - | - | 1A | WATER PROOF | 125V | 1A | - | - | DPDT | 110V | DPDT (2 Form C) | - | Telecom | 1A | 1A@125VAC | 4ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 46.7mA | - | 4 ms | 1A@110VDC | 2.25VDC | 140mW | 140mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | - | - | - | - | - | - | - | - | 9mm | 10.6mm | 5.7mm | No | No SVHC | RoHS Compliant | Lead Free | - |